Measures Temperature Flow Meters
from Panametrics
The PanaFlow MV84 inline vortex flow meter measures velocity, temperature and pressure at the same location in a single meter, providing a more accurate measurement process. This meter is ideal for high temperature and high velocity steam and uses remote monitoring to integrate with DCS, HART ®... [See More]
- Additional Variables Measured: Temperature
- Mounting: Insertion
- Meter Technology: Vortex (Shedding) Meter
- Process Media Type: Steam
from ABB Measurement & Analytics
PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB ’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the transmitter... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Pipe Diameter: 4.00 to 24.00
- End Fittings: In-line Flanged; In-line Threaded
from Sierra Instruments, Inc.
QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 72.00
- Meter Technology: Thermal
- Mounting: Insertion
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 2.00 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: Insertion
from ABB Measurement & Analytics
OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data. One-stop source for the complete orifice meter package. – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 1.00 to 12.00
- Meter Technology: Orifice Plates
- Mounting: In-line
from Sierra Instruments, Inc.
Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 8.00
- Meter Technology: Thermal
- Mounting: In-line
from Panametrics
The PanaFlow LZ is a complete ultrasonic flowmeter system for liquid applications, leveraging the state-of-the-art XMT1000 electronics platform. Features include: 0.5% accuracy Field replaceable BWT and WT sensors [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 2.00 to 24.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from ABB Measurement & Analytics
WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters provide a... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 10.00 to 84.00
- Meter Technology: Electromagnetic
- Mounting: In-line
from ABB Measurement & Analytics
Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 16.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from ABB Measurement & Analytics
Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 16.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from ABB Measurement & Analytics
VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from ABB Measurement & Analytics
VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Advanced Test Concepts, Inc. (ATC, Inc.)
Medium and low flow range measurement. Portable transfer standard. Calibration of Leak Test orifices and instruments. Measurement of gas mixtures. Pressure up to 500 PSIG. [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Laminar Flow
- End Fittings: Compression
from Bionetics
Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a repeatable reading in mass or... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.06 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from KROHNE Messtechnik
Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow, pressure and temperature... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 1.00 to 24.00
- Meter Technology: Electromagnetic
- Mounting: In-line
from Invotec Solutions Ltd.
Smartflow 10 and 30 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1/4 ", 3/8 ",1/2 " and 3/4 "... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Vane Meter
- End Fittings: In-line Threaded
from KRAL AG
In selecting a flowmeter there is always the question of material compatibility. New liquids arrive on the market all the time, also the composition of existing liquids change. Environmental regulations can change the composition and determine how liquids are to be used. KRAL uses highly chemical... [See More]
- Additional Variables Measured: Temperature
- Mounting: Insertion
- Meter Technology: Screw Spindles
- End Fittings: In-line Threaded
from E+E Elektronik
The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Micronics, Ltd.
Features. Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. [See More]
- Additional Variables Measured: Temperature; Level
- Pipe Diameter: 5.91 to 70.87
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Eldridge Products, Inc.
Our ValuMass ™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI ’s flow measurement instrumentation. ValuMass ™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from SONOTEC Ultraschallsensorik Halle GmbH
The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic standards. An additional... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.16 to 0.31
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 4.00 to 36.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from KOBOLD Instruments, Inc.
Product Features. Optimal Temperature Compensation. Simultaneous Monitoring of Temperature and Flow. Remote Probe Allows Installation with Minimal Clearance. Can be Used with Extremely Low Velocities. No Moving Parts. Extremely Low Pressure Loss. Easy to Operate. Insensitive to Dirt. The KAL... [See More]
- Additional Variables Measured: Temperature
- Mounting: Non-Invasive
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Malema Sensors
The CPFM Series 8800 is a family of advanced flow meters based on the Coriolis principle fabricated exclusively from PFA* (Perfluoroalkoxy) polymeric material. Series 8800 flow meters are comprised of two assemblies: one containing the sensor, the other containing the supporting electronics. Series... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.38
- Meter Technology: Coriolis
- Mounting: In-line
from Spirax-Sarco
UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 1.50
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Burger & Brown Engineering, Inc.
The TracerVM Flowmeter is a non-display sensor that provides a 0.5 to 3.5 Volt output for process temperature and flow rate. Flow sensor technology is highly accurate and repeatable vortex shedding behind a bluff body. Flow reading is direction specific. Refer to the arrow on the body for correct... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.38 to 1.50
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Kelly Pneumatics, Inc.
The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch screen interface, offering immediate customization in... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Gas
from Rotronic Instrument Corp.
Air velocity measurement made easy. The AF1 series is a cost-effective, high-precision and stable transmitter for measuring air velocity and temperature. The devices have a calorimetric sensor and outstanding long-term stability. The measuring range and the output signals can be configured easily... [See More]
- Additional Variables Measured: Temperature
- Process Media Type: Gas
- Mounting: Insertion
- Media Temperature: 32 to 176
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A utilizes proven... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: Insertion
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged; In-line Threaded
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Spire Metering Technology
The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation, wastewater treatment and industrial... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 32.00
- Meter Technology: Electromagnetic
- Mounting: In-line
from Teledyne Monitor Labs, Inc.
Building on the successful performance of the UltraFlow 100, Teledyne Monitor Labs has substantially improved and updated the design of our new UltraFlow 150. Our objective in our redesign was to further improve system accuracy, reliability and availability, while simplifying maintenance and user... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 36.00 to 540.00
- Meter Technology: Ultrasonic
- Mounting: Insertion; Non-Invasive
from Automation24, Inc.
The SI5007 flow sensor from ifm has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases at a pressure rating of 300 bar.Thanks to the variable process connection (internal M18 x 1.5 thread for adapter), the SI5007 flow sensor can easily be integrated in the... [See More]
- Additional Variables Measured: Temperature
- Operating Pressure: 300
- Process Media Type: Liquid; Gas
- Media Temperature: -13 to 176
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
from OMEGA Engineering, Inc.
The HPF-110/120 series are compact, lightweight, self-contained portable testers with laboratory accuracy. Designed for fast diagnostic troubleshooting of all types of mobile or stationary hydraulic systems and components, makes all flow, pressure and temperature measurements simultaneously from one... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.75 to 1.50
- Meter Technology: Cone; Turbine
- Mounting: In-line
from Clark Solutions
Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction. DESCRIPTION. The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The DN series vortex flow transmitters are... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 1.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from DME Company
Dr. Eddy diagonoses flow condition. Using Fluid Characteristic Indication (FCI) technology, Dr. Eddy. displaysthe condition of the water as it relates to flow. efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the meter: three scales for FCI. and one... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.20 to 0.38
- Meter Technology: Laminar Flow; Variable Area
- Mounting: In-line
from Daniel Measurement and Control Inc.
The SeniorSonic is designed for custody transfer and other applications requiring high accuracy. This meter has outstanding low-to-high accuracy of ± 0.1 % with greater than 100:1 rangeability after flow calibration and excellent long-term measurement performance. Mark III Electronics, a... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Ultrasonic
- End Fittings: In-line Flanged
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Advanced Test Concepts, Inc. (ATC, Inc.)
High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig. [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Laminar Flow
- End Fittings: In-line Threaded
from Bionetics
Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no maintenance. Options for hazardous locations... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.06 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from KROHNE Messtechnik
The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids. [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Coriolis
- Mounting: In-line
from Invotec Solutions Ltd.
Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1 ", 1-1/2 BSP. Options: Thermometers and... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Vane Meter
- End Fittings: In-line Threaded
from KRAL AG
Even with reduced operating parameters many applications require high accuracy. KRAL Volumeter Series OME offers high laboratory measuring accuracy under extreme conditions. The measuring chamber is produced to high accuracy. The sensor is positioned outside of the measuring chamber and has no... [See More]
- Additional Variables Measured: Temperature
- Mounting: Insertion
- Meter Technology: Screw Spindles
- End Fittings: In-line Threaded
from E+E Elektronik
The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of compressed air, nitrogen, oxygen, CO2, argon or other non-corrosive... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Micronics, Ltd.
Features. Flow range - 6 l/h up to 30m ³/h. Pipe range - DN15 up to DN50. Pre-equipped for communication with choice of option boards. Heating, Cooling or Combined applications, Horizontal or vertical mounting. Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.59 to 1.97
- Meter Technology: Ultrasonic
- Mounting: In-line
from Eldridge Products, Inc.
Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and installation choices, our newest ValuMass ™ flow meters continue our tradition of solving flow... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Aalborg Instruments
The flow rate can be displayed in volumetric flow or. mass flow engineering units for standard or actual. (temperature, pressure) conditions. Flow meters can. be programmed locally by the four button keypad and. LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.12 to 0.38
- Meter Technology: Thermal
- Mounting: In-line
from Burger & Brown Engineering, Inc.
Tracer Electronic Switching Flowmeter measures liquid flow rate and temperature while providing a selectable analog signal and programmable switch for low or high flow and temperature. 8 to 28VDC power source operates the flowmeter. Sealed pushbuttons configure the flowmeter and switching operations... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.38 to 3.00
- Meter Technology: Turbine
- Mounting: In-line
from Rotronic Instrument Corp.
The intelligent AFP1 multi-parameter measuring instrument is ideal for spot measurements in HVAC systems. Thanks to easy operation via a smartphone, it is possible not only to take random measurements, but also to record, export and display data as wanted. Operation with “ROTRONIC ” App. [See More]
- Additional Variables Measured: Temperature
- Mounting: Insertion
- Meter Technology: Vane Anemometer
- Process Media Type: Gas
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Fluid Components Intl. (FCI)
The ST102A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for industrial processes and plant applications. [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 2.50 to 100.00
- Meter Technology: Thermal
- Mounting: Insertion
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged; In-line Threaded
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Spire Metering Technology
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.75 to 120.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; Side Port SAE 9/16-18 threads
from OMEGA Engineering, Inc.
The OMEGA ® FP7001A paddlewheel flow and temperature sensor is ideal for accurate monitoring of typical industrial water flows, hard-tohandle corrosive aqueous solutions, and high purity fluids (see “Wetted Materials ” for details). The FP7001A utilizes a paddlewheel-like rotor whose... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.75 to 3.00
- Meter Technology: Paddlewheel
- Mounting: Insertion
from DME Company
With the new electronic flowmeter, it is easier than ever to know exactly how much water is flowing through your water lines. In addition to flow rate, the Tracer ™ provides a precise temperature reading of the water. And, it will calculate BTU ’s. With the new information the Tracer... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.38
- Meter Technology: Electromagnetic
- Mounting: In-line
from Daniel Measurement and Control Inc.
JuniorSonic one-path or two-path, single bounce designs provide a lower cost solution for production measurement, gas storage, and wet gas applications where fiscal measurement is not required. The two-path design provides redundancy for more critical applications. Each path is comprised of... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Ultrasonic
- End Fittings: In-line Flanged
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22) [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Advanced Test Concepts, Inc. (ATC, Inc.)
Micro-Flow measurement ranges. Portable transfer flow standard. Calibration of leak test orifices and instruments. Gauging of micron sized holes. Pressure/Vacuum range of 2-25 psia. [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Laminar Flow
- End Fittings: Compression
from Bionetics
Large increases in turbine back pressure are easily observed and corrective actions are taken promptly, but small amounts of excess back pressure often go unnoticed and can cost millions of dollars over the long haul. RheoVac instruments continuously monitor air in-leakage, exhauster capacity and... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 3.00 to 18.00
- Meter Technology: Thermal
- Mounting: Insertion
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 2.00 to 8.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from Invotec Solutions Ltd.
Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 3/4 ", 1 " BSP. Options: Thermometers and... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Vane Meter
- End Fittings: In-line Threaded
from KRAL AG
The KRAL Volumeter OMH series is designed for high pressure application and can be applied to 6000 psi, a high pressure rarely achieved by other flowmeters. This is an extremely sturdy design apparent by the meter?s thick casing and through bolts. The inside hides a high precision measurement... [See More]
- Additional Variables Measured: Temperature
- Mounting: Insertion
- Meter Technology: Screw Spindles
- End Fittings: In-line Threaded
from E+E Elektronik
The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 1.50 to 3.00
- Meter Technology: Thermal
- Mounting: In-line
from Eldridge Products, Inc.
Eldridge Products, Inc. has achieved innovation and excellence in thermal dispersion gas mass flow measurement since 1988. With an economical set of features and a number of common configuration and installation choices, our newest ValuMass ™ flow meters continue our tradition of solving flow... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Paddlewheel
- End Fittings: Socket Weld / Union
from Burger & Brown Engineering, Inc.
Tracer Electronic Flowmeter with Liquid Crystal Display (LCD) measures liquid flow rate, temperature, calculates BTU ’s per minute and incorporates a new Flow Characteristic Indicator (FCI). The highly-visible display is configured via the sealed push buttons and user-friendly menus. As a... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.38 to 2.00
- Meter Technology: Turbine
- Mounting: In-line
from Bronkhorst USA
General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Additional Variables Measured: Temperature; Level
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged; In-line Threaded
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Spire Metering Technology
Spire Metering ’s 280W-CI Ultrasonic Water Meter stands out among the competition due to its rugged design, multi-path technology, wide dynamic range and extensive AMR functions. The 280W-CI performs reliably when there the water has high particulate or the environment is harsh. Both... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 2.00 to 12.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from OMEGA Engineering, Inc.
bull;. Multi-Drop Capability of Up to 256 Units (for RS-485 Option). •. Stores Calibration Data for Up to 10 Different Gases. •. Supports 10 Different Engineering Units Including User Defined. •. Programmable 12 Digits Totalizer Indicates Total Gas Volume. •. Flow Alarm Limits... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.38
- End Fittings: In-line Threaded
from Daniel Measurement and Control Inc.
Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody transfer, allocation and check-metering, leak... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Ultrasonic
- End Fittings: In-line Flanged
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Invotec Solutions Ltd.
NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design. Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals. Smartflow ® mechanical... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Vane Meter
- End Fittings: In-line Threaded
from KRAL AG
In most flow measuring instruments durability and precision are mutually exclusive, but the OMG provides both. At KRAL, our core competence in profiling screw spindles guarantees precision measuring chambers in the meter. Extremely accurate measurements are possible and the OMG's operation is smooth... [See More]
- Additional Variables Measured: Temperature
- Mounting: Insertion
- Meter Technology: Screw Spindles
- End Fittings: In-line Threaded
from E+E Elektronik
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 2.00 to 12.00
- Meter Technology: Thermal
- Mounting: Insertion
from Eldridge Products, Inc.
Our ValuMass ™ Series 400 offer another lower cost option for many flow applications with the high value associated with all of EPI ’s flow measurement instrumentation. ValuMass ™ flow meters include a robust feature set: 0 – 5, 10 VDC, 4 – 20mA, RS485 Modbus RTU and... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Burger & Brown Engineering, Inc.
Tracer®vm; Electronic Flowmeter with User Interface employs reliable vortex shedding technology to monitor liquid flow rate and temperature. The newly designed control circuit provides programmable switch set points for high or low flow or temperature and turbulent flow rate (FCI Technology). [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.38 to 1.50
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Bronkhorst USA
How to overcome the disadvantages of using weighing scales? How to shorten production time whilst improving the quality of the final product? The integration of (mini) CORI-FLOW ™ instruments in your production line offers unprecedented improvement to process efficiency. CORI-FILL ™... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.75 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Spire Metering Technology
Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price!. RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of our proprietary ultrasonic signal processing, transit-time measurement and... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 1.00 to 120.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Axetris AG
MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override functionality allows an... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Thermal
- End Fittings: In-line Threaded; 1/8" ISO, 1/8" NPT and SAE Threads
from OMEGA Engineering, Inc.
OMEGA ’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.75 to 3.00
- Meter Technology: Paddlewheel
- Mounting: Insertion
from Daniel Measurement and Control Inc.
Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement. Operators don ’t have to sacrifice... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Ultrasonic
- End Fittings: In-line Flanged
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Invotec Solutions Ltd.
The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be wired... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Turbine
- End Fittings: In-line Threaded
from Eldridge Products, Inc.
The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user ’s flow conduit and is plumbed directly in... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Thermal
- Mounting: In-line
from Burger & Brown Engineering, Inc.
Using FCI Technology, Dr. Eddy displays the condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the meter: three scales for FCI and one scale for flow rate. FCI Scales are selectable and correspond to cooling... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Piston
- End Fittings: Quick Connect
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Additional Variables Measured: Temperature; Level
- Pipe Diameter: 0.75
- Meter Technology: Thermal
- Mounting: Insertion
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature; Density
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Meter Technology: Coriolis
- Interface Options: Hart, Modbus communiction
from Spire Metering Technology
SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric conductivity. SpireMag Series... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 80.00
- Meter Technology: Electromagnetic
- Mounting: In-line
from OMEGA Engineering, Inc.
bull;. Custom Built to Order - CONSULT FLOW ENGINEERING. •. SSP (Spectral Signal Processing) Technology. •. Measures Steam, Gas, and Low Viscosity Liquids. •. Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis. •. New,... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- End Fittings: In-line Flanged
from Daniel Measurement and Control Inc.
The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818 Ultrasonic Meter utilizes... [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Ultrasonic
- End Fittings: In-line Flanged
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Invotec Solutions Ltd.
This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER ® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life. Features and Benefits. BTU Display. Mount in any position. [See More]
- Additional Variables Measured: Temperature
- Mounting: In-line
- Meter Technology: Turbine
- End Fittings: In-line Threaded
from Burger & Brown Engineering, Inc.
Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification. Features and Benefits. Compact. Rugged. 210 degree F. (99... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.75 to 1.00
- Meter Technology: Vane Meter
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged; In-line Threaded
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from OMEGA Engineering, Inc.
The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric crystal. The frequency of... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 4.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 1.00
- Meter Technology: Thermal
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.75 to 1.00
- Meter Technology: Thermal
- Mounting: Insertion
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged; In-line Threaded
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controllers particularly suitable for measurement and control of gas flows up to 480 SLPM (=450 NLPM, N2). High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Fluid Components Intl. (FCI)
ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 2.00
- Meter Technology: Thermal
- Mounting: Insertion
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged; In-line Threaded
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas
from Vogtlin Massflow USA
Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.03 to 2.00
- Meter Technology: Thermal
- Mounting: In-line
from Fluid Components Intl. (FCI)
The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]
- Additional Variables Measured: Temperature
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature
- End Fittings: In-line Flanged
- Meter Technology: Coriolis
- Process Media Type: Liquid; Gas