Paddlewheel Flow Meters
from RS Components, Ltd.
Gems Sensors 020-3497 Flow Sensor [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- Pipe Diameter: 1.00
- Operating Pressure: 798
from RS Components, Ltd.
FS-550, Paddle Flow Switch [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 2000
- Process Media Type: Liquid
- Product Standards: RoHS
from RS Components, Ltd.
RS PRO UM3K-020GM100 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 363
- Pipe Diameter: 0.79
- Gas Volumetric Flow Rate: 0.2648 to 0.3531
from RS Components, Ltd.
RS PRO UM3K-015GM070 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 363
- Pipe Diameter: 0.59
- Gas Volumetric Flow Rate: 0.1942 to 0.2472
from RS Components, Ltd.
RS PRO UM3K-025GM180 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 363
- Pipe Diameter: 0.98
- Gas Volumetric Flow Rate: 0.4944 to 0.6356
from RS Components, Ltd.
Cynergy3 LFS-01 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- Pipe Diameter: 1.00 to 3.00
- Operating Pressure: 290
from RS Components, Ltd.
Cynergy3 LFS-03 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- Pipe Diameter: 1.00 to 3.00
- Operating Pressure: 290
from RS Components, Ltd.
Cynergy3 LFS-04 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid; Gas
- Pipe Diameter: 1.00 to 3.00
- Operating Pressure: 290
from RS Components, Ltd.
Gems Sensors 29609 Flow Switch [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- Pipe Diameter: 1.00
- Operating Pressure: 2002
from OMEGA Engineering, Inc.
The FTB370 Series flow turbines are designed for flow rate measurement of water and many water based liquids. They are compact in design and have a wide measuring range. The liquid flowing into the FTB370 series is divided by guiding blades into four split streams. The uniform loading of the... [See More]
- Meter Technology: Paddlewheel; Turbine
- Mounting: In-line
- Pipe Diameter: 0.75 to 1.50
- End Fittings: In-line Threaded
from Assured Automation
This paddle wheel flow meter can monitor flows in pipes ranging in size from 1/2" to 8". Wide range in flow rates, negligible headloss and good accuracy at a reasonable price, continue to make these meters popular. Easy removal for cleaning and repair permit the meters to be mounted in lines with... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion (optional feature)
- Pipe Diameter: 0.50 to 8.00
- End Fittings: Saddle Mount
from Proteus Industries Inc.
8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392 °. The Low/High-temperature capability is enhanced by Proteus ’ world-class calibration expertise, to deliver superior precision... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Particular Introductio. 1. Describtion. FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting flow ratting. FSP series paddle... [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid; Gas
- End Fittings: In-line Threaded
- Operating Pressure: 1000 to 2000
from Watts
Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: Insertion
- Process Media Type: Liquid
from Cole-Parmer
Dummy Plugs -- Insert a plug in place of the sensor when it has been removed for inspection or service. Note: Not for use with METALEX sensors. [See More]
- Meter Technology: Paddlewheel
from Malema Sensors
The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of operations. These monitor flow/no flow conditions and are supplied in different paddle lengths. The trimming of... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 1.00 to 8.00
- Process Media Type: Liquid; Gas
from Litre Meter Limited
Pelton Wheel flowmeter with PVC body, providing a pulse output. [See More]
- Meter Technology: Piston; Paddlewheel; Turbine
- Mounting: In-line
- Pipe Diameter: 0.49
- End Fittings: In-line Clamp (optional feature); Compression (optional feature); In-line Flanged (optional feature); Plain End (optional feature); Socket Weld / Union (optional feature); In-line Threaded; Tube End/Hose Nipple (optional feature); Hub, Graylock etc
from Burkert Fluid Control Systems
The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Iwaki America and Walchem, IWAKI America Inc
The WFP Series flowmeters are impeller-type insertion meters degined for use in pipe sizes of 1/2 ” to 6 ”. High quality jewel bearings and nickel-bound tungsten carbide shaft are used. Bodies are machined from solid rod for maximum precision. Low flow performance is superior. The... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.50
- End Fittings: Special Fittings
from Aalborg Instruments
Design Features. Supports up to 23 Engineering Units (including one User Defined). Two programmable Totalizers (main and pilot) indicate total liquid volume. Programmable High and low Flow Alarm limits with preset delay interval. Programmable High and low Temperature Alarm limits with preset delay... [See More]
- Meter Technology: Paddlewheel
- End Fittings: Socket Weld / Union
- Mounting: In-line
- Process Media Type: Liquid
from FineTek
EPR Paddle Wheel Flow Meter mainly by using the principle of rotating blades to measure flow. Mainly by the middle of the leaf blade and the leaf blade capacity calculated. In the structural design of the product, Leaf blade need to be able to satisfy a sufficient change in the linear velocity... [See More]
- Meter Technology: Paddlewheel
- Velocity Flow Rate: 0.9843 to 32.81
- Meter Type: Velocity Flow Meter
- Electrical Output: Current
from Clark Solutions
The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing viscosities... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 10.00 to 48.00
- End Fittings: In-line Threaded
from DME Company
Features: ■ Compact, Rugged Design. ■ 140 º Rating. ■ 100 PSI. ■ Up to 100 GPM. ■ Aluminum Body. ■ Polysulfone Sight Glass. ■ Can be mounted in any position. ■ Optional Thermometer & Pressure Gauge [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 1.00 to 2.00
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. ±2.5% of Full Scale Accuracy. Frequency Output. Easy to Install, No Straight Run Required. Robust and Reliable. 7 Different Material Combinations Available. The KOBOLD DF series paddlewheel flow sensor offers the variety of seven material combinations, allowing the DF to... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from GF Piping Systems
Simple to install with time-honored reliable performance, Signet Paddlewheel Flow Sensors are highly repeatable, rugged sensors that offer exceptional value with little or no maintenance. The Signet Model 515 and 2536 sensors are offered in a variety of materials for a wide range of pipe sizes and... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.50 to 36.00
- End Fittings: In-line Threaded
from OMEGA Engineering, Inc.
The FP2000 Series is designed to measure the flow of a fluid in a pipe. The meter is factory calibrated to any engineering units and displays the rate of flow, total or both (depending on the model selected) on a 6-digit LCD display. Two “AAA ” batteries power the unit for up to one... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.38 to 2.00
- End Fittings: In-line Threaded
from Proteus Industries Inc.
100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position > 5-year warranty. Active Design Assures Reliability Cannot Jam in “Flow OK ” Position Models span 0.08 to 60.0 GPM Adjustable Trip... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
The paddle flow switches is with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure, pump starting or failure, pipe blockage or rupture. [See More]
- Meter Technology: Paddlewheel
- Meter Type: Volumetric Flow Meter
- Process Media Type: Liquid
- Electrical Output: Switch
from Watts
Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications. The flow switches are... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: Insertion
- Process Media Type: Liquid
from Cole-Parmer
316 SS Weld-On Mini-Tap Fittings are for use with METALEX sensors on page 351. Includes a dummy plug. [See More]
- Meter Technology: Paddlewheel
from Malema Sensors
Tangential turbine flow meters continue to be the most common way to measure flow electronically in a wide range of industries. Enhancements to tangential turbine flow meter systems are producing a flow-sensing device that is smaller, easier to install, and more accurate than ever before. Malema... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- End Fittings: Tube End/Hose Nipple
from Burkert Fluid Control Systems
The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]
- Meter Technology: Paddlewheel
- End Fittings: Bonded sleeve
- Mounting: In-line
- Process Media Type: Liquid
from Aalborg Instruments
Design Features. Flow meters for liquid flow applications. Jewel bearings allow for very low minimum flow rates. Easy to install and operate. Mounted horizontally or vertically. Only one moving part. Flow indication via transparent acrylic cover. Versatile square wave signal. Female NPT ports. [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.38
- End Fittings: In-line Threaded
from Clark Solutions
The DK10 series flap flow meter comprises a spring-loaded flap mounted in a hemispherical chamber. The flap is deflected by the flow in the line. The deflection is directly proportional to the flow rate. The movement of the flap is transmitted via a shaft – that is sealed off from the process... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.25 to 8.00
- End Fittings: In-line Threaded
from DME Company
Features: ■ Compact, Rugged Design. ■ 240 º Rating. ■ 100 PSI. ■ 10 to 40 GPM or 20 to 100 GPM. ■ Aluminum Body. ■ Polysulfone Sight Glass. ■ Can be mounted in any position. ■ Optional Thermometer & Pressure Gauge [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.75 to 1.00
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
The DF-DL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, the total batch volume on the bottom line, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Operating Pressure: 145 to 1450
from OMEGA Engineering, Inc.
The FSW301 flow switch comprises a paddle system (1) with a permanent magnet attached (2). Above that magnet is a reed contact (3), located outside the flow of fluid. A second magnet with opposing poles (4) creates the force necessary to reset the switch back to the no flow position. When the... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Threaded
from Proteus Industries Inc.
Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use with liquid temperatures to 150 °C and above. A built-in relay can be used to sound an... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Cole-Parmer
bull; Use in areas where wired power is power is not readily available. Independently calibrate flow and totalizer readings. Monitor includes both fixed and resettable totalizers. Features a four-digit flow LCD, and eight-digit totalizer LCD, automatic contrast adjustment, and low-battery... [See More]
- Meter Technology: Paddlewheel
- Operating Temperature: 131
- Display: Digital
from Burkert Fluid Control Systems
The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a B ürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611)... [See More]
- Meter Technology: Paddlewheel
- End Fittings: Socket Weld / Union
- Mounting: In-line
- Process Media Type: Liquid
from Clark Solutions
FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 2.00 to 4.70
- End Fittings: Socket Weld / Union
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.75
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional to the measuring value on the bottom, and a scalable analog output signal and two limit contacts to... [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 85 to 1450
from OMEGA Engineering, Inc.
The FSW301 flow switch comprises a paddle system with a permanent magnet attached. Above that magnet is a reed contact, located outside the flow of fluid. A second magnet with opposing poles creates the force necessary to reset the switch back to the no flow position. When the monitored flow pushes... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.75 to 8.00
- End Fittings: In-line Threaded
from Proteus Industries Inc.
Standard 800 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus' world-class calibration capability allows us to deliver instruments with... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Cole-Parmer
bull; Meters provide visual and remote flow indication for numerous applications. • Choose from standard or digital models with display and keypad. • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance. • Jewel bearings allow for very low minimum flow... [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 150
- End Fittings: 3/8"
- Gas Volumetric Flow Rate: 0.0053 to 0.6674
from Burkert Fluid Control Systems
Compatible with Inline sensor-fitting S030 with paddle wheel for flow measurement (see datasheets types 8030, SE30 Ex, S030); Compatible with Inline sensor-fitting S077 with oval gears for flow measurement (see datasheet type SE30+S077, SE30 Ex) [See More]
- Meter Technology: Oval Gear; Paddlewheel
- Meter Type: Volumetric Flow Meter
- Media Temperature: 5 to 212
- Operating Temperature: 5 to 140
from Clark Solutions
The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.50 to 8.00
- End Fittings: Socket Weld / Union; In-line Threaded; Tee, Saddle
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.75
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 85 to 1450
from OMEGA Engineering, Inc.
The OMEGA ® FP7001A paddlewheel flow and temperature sensor is ideal for accurate monitoring of typical industrial water flows, hard-tohandle corrosive aqueous solutions, and high purity fluids (see “Wetted Materials ” for details). The FP7001A utilizes a paddlewheel-like rotor whose... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.75 to 3.00
- End Fittings: In-line Threaded
from Proteus Industries Inc.
Standard 500 Series metering flow switches are calibrated with water at approximately 25 °C / 77 °F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus ’ world-class calibration capability allows us to deliver instruments... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Cole-Parmer
Variable Area, Direct Reading Flowmeter [See More]
- Meter Technology: Paddlewheel
- Display: Digital
- Operating Pressure: 300
- Operating Temperature: 200
from Burkert Fluid Control Systems
The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). Type 8026 is available with: ● 2 configurable outputs: one transistor output (NPN) and one... [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- Mounting: Insertion
- Media Temperature: 5 to 212
from Clark Solutions
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter,... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 2.00 to 10.00
- End Fittings: In-line Threaded
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.75
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. No Features Available [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FP-5600 and FP8500A series low flow sensors are high resolution, low power devices ideal for measuring flow in piping systems with extremely low velocities. Utilizing insertion paddlewheel technology, these sensors are easy to install and maintain. They incorporate state-of-the-art, advanced... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.50 to 10.00
- End Fittings: In-line Threaded
from Proteus Industries Inc.
Proteus 6000 Series Flow Meters use a simple turbine principle to generate a pulse output that is directly proportional to the instantaneous flow rate. Magnets in the six-spoke rotor turn a Hall Effect transistor on and off as liquid flows through the sensor. The sensor's pulse output signal is a... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Cole-Parmer
Variable Area, Direct Reading Flowmeter [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 300
- End Fittings: In-line Threaded
- Display: Digital
from DME Company
#9632; Portable. ■ Compact. ■ Rugged. ■ 240oF Rating. ■ 100 PSI. ■ 1 to 8 GPM - or .5 to 2.5 GPM. ■ 1/4 ”, 3/8 ” or 1/2 ” Brass Quick. Connect Couplings on Quickcheck. models. ■ Solid brass end caps. ■ High temperature polymer body. [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.75
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
The DF-ZL electronics convert the frequency signal generated by the rotating vane into a numeric flow reading displayed on the top line of the LCD display, total flow volume since reset on the bottom, and a scalable analog output signal. Two relays with SPDT contacts are included and may be utilized... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Operating Pressure: 145 to 1450
from OMEGA Engineering, Inc.
The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed switch is normally open. As flow occurs and... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 1.00
- End Fittings: In-line Threaded
from Cole-Parmer
bull; Meters provide visual and remote flow indication for numerous applications. • Choose from standard or digital models with display and keypad. • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance. • Jewel bearings allow for very low minimum flow... [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 150
- End Fittings: 3/8"
- Gas Volumetric Flow Rate: 0.0053 to 0.6674
from KOBOLD Instruments, Inc.
Product Features. Flow Rates From 0.02 to 12 GPM. PTFE or Brass Bodies. Frequency Output Standard. Optional Digital Display, Transmitters, Totalizer & Batch Controllers. No Straight Run Requirements. Can Be Mounted in Any Orientation. Compact, Economical Design. The DFT compact series of paddle flow... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
Streamline your flow measurement operation with the FP-5100 Series flow sensor. Using this compact flow sensor, a matched sensor installation fitting, an OMEGA ® flow meter or controller, and ordinary handtools, you can assemble a complete flow monitoring or controlling system in minutes. [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.50 to 10.00
- End Fittings: In-line Threaded
from Cole-Parmer
Pulse output, no display [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 1160
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 4.00 to ?
from KOBOLD Instruments, Inc.
The KOBOLD DOR Series insertion paddle-wheel flowmeter/ flow monitor is a cost-effective means of accurately measuring the flow of water or water-like liquids in completely full, large diameter pipes. The paddle-wheel flowmeter/ flow monitor is inserted into the process piping via a threadolet or... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: Insertion
- Operating Pressure: 1160
from OMEGA Engineering, Inc.
The OMEGA ® FPB100 Series flow sensor is the next generation in fluid measurement technology. This new sensor is an improvement on what is already an industry standard. It has the added functionality of various output options including flow switch, multi-functional pulse divider or 4 to 20 mA. [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Threaded
from Cole-Parmer
Pulse output with local display [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 1160
- End Fittings: In-line Threaded
- Liquid Volumetric Flow Rate: 4.00 to ?
from KOBOLD Instruments, Inc.
Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
OMEGA ’s new FP7002 Series Paddlewheel Flow sensor/transmitter flow system provides a low cost, factory calibrated, simple, and easy to install solution for applications requiring a remote long distance flow and temperature sensor located away from the main indicating meter or control... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.75 to 3.00
- End Fittings: In-line Threaded
from Cole-Parmer
Paddle Wheel Flowmeter [See More]
- Meter Technology: Paddlewheel
- Operating Temperature: 158
- Display: Digital
from KOBOLD Instruments, Inc.
Product Features. Precision Flow Transmitter. Square Wave Pulse Output. Linearity ± 1.0% of Full Scale. Polypropylene Construction. Sapphire Bearings. Optional Analog Output and/or Digital Indication. The DPL Flow Sensor is a versatile transmitter capable of accurately measuring flow rates to... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
For maintaining critical product purity or for safe transport of highly corrosive acids, you can depend on OMEGA's all-PVDF flow monitoring systems. Known for its superior heat-resistance and thermal stability, PVDF is quickly becoming the preferred piping material in many ultra-pure water and acid... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.50 to 8.00
- Process Media Type: Liquid
from Cole-Parmer
Remote display with pulse output (model GG 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM â € ¦..$0000.00 [See More]
- Meter Technology: Paddlewheel
from KOBOLD Instruments, Inc.
Product Features. Flow ranges 1.3-8 GPM to 13-200 GPM. Bronze or Stainless Steel Bodies. Frequency or 4-20 mA Output. Electronic Displays and Controllers. Low Pressure Loss. The DRB and DPE series turbine wheel flowmeters are an economical yet very reliable solution for measuring liquid flows in... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
FP-5200 FLOW SENSOR When you're looking for the added strength of an all-metal flow sensor, make it the FP-5200. It permits the high degree of accuracy and reliability you demand, without added cost. Compare it to traditional metal flowmeters, where the price increases dramatically with pipe size. [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Process Media Type: Liquid
from Cole-Parmer
Remote display with 4 to 20 mA output (model GX 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM â € ¦..$0000.00 [See More]
- Meter Technology: Paddlewheel
from KOBOLD Instruments, Inc.
Product Features. Economically Priced. Perfect OEM Flow Sensor. Five Material Combinations. Flow Ranges 0.15-3 GPM to 3-37 GPM. Frequency, 4-20 mA Transmitters or Compact Electronics. All Plastic Versions Available. The KOBOLD series DRG has the winning combination of compact size, low cost and... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
FSW-20 series paddle-type switches easily install into pipes ranging in size from 1 ¼" on up using an ordinary pipe tee or threaded weld coupling. The paddle pivots to move out of the liquid ’s path with increasing flow, thereby activating the switch. The paddle is easily cut for field... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 1.25 to ?
- End Fittings: In-line Threaded
from Cole-Parmer
Polypropylene Tee Fittings for pipes up to 2" in diameter. True union socket connectors. [See More]
- Meter Technology: Paddlewheel
from KOBOLD Instruments, Inc.
Product Features. Compact Size. Seven Material Combinations. Frequency, 4-20 mA Transmitters or Compact Electronics. Flow Ranges 0.05-0.2 GPM to 0.66-13.2 GPM. Operating Pressures to 580 PSIG. The KOBOLD DRH series paddle flow sensor offers the variety of seven material combinations, allowing the... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Cole-Parmer
A) PVDF Tee Fittings offer excellent chemical resistance for applications from corrosives to ultrapure water. True union socket connectors. For pipes up to 2" in diameter. [See More]
- Meter Technology: Paddlewheel
from KOBOLD Instruments, Inc.
Product Features. Accuracy ± 3% of full scale. Excellent for Highly Contaminated Media. Orientation Independent. Brass or Stainless Steel. High Current Switching Capability. Insensitive to Magnetic Fields. KOBOLD model DWU, DWS and DWP flow meters and switches are based on the paddle, or... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from Cole-Parmer
A) PVDF Tee Fittings offer excellent chemical resistance for applications from corrosives to ultrapure water. True union socket connectors. For pipes up to 2" in diameter. [See More]
- Meter Technology: Paddlewheel
from KOBOLD Instruments, Inc.
Product Features. No Features Available. The KOBOLD measuring instrument type DWD is a flow rate transmitter with digital indication of the actual flow rate, analogue outputand two adjustable all-or-nothing relays indicating the switching point for monitoring limit values. An RS232C serial interface... [See More]
- Meter Technology: Paddlewheel
- Operating Pressure: 363
- Process Media Type: Liquid
- Media Temperature: 248
from Cole-Parmer
A) PVDF Tee Fittings offer excellent chemical resistance for applications from corrosives to ultrapure water. True union socket connectors. For pipes up to 2" in diameter. [See More]
- Meter Technology: Paddlewheel
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switch Point. Position-Independent Installation. Maximum Pressure 160 PSI/450 PSI. Adjustable Switching Point. Brass and SS Construction. Micro Switch. Maximum Media Temperature250 °F. KOBOLD FPS flow switches are used wherever reliable control for min. or max. [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: Insertion
- Process Media Type: Liquid
from Cole-Parmer
Paddle Wheel Flowsensor [See More]
- Meter Technology: Paddlewheel
- Operating Temperature: 185
- Operating Pressure: 180
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Gas
from Cole-Parmer
Paddle Wheel Flowsensor [See More]
- Meter Technology: Paddlewheel
- Operating Temperature: 212
- Operating Pressure: 180
from KOBOLD Instruments, Inc.
Product Features. Bidirectional. Maximum Temperature 225 °F. Easy to Install. Low Cost. Low Pressure Drop. The extraordinary reliability of the KOBOLD paddle-type PPS flow switch is available at a competitive price and can be installed in pipes 1 â € and larger. These units, made of... [See More]
- Meter Technology: Paddlewheel
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 145
from Cole-Parmer
Paddle Wheel Flowmeter [See More]
- Meter Technology: Paddlewheel
- Operating Temperature: 300
- Operating Pressure: 1500
from KOBOLD Instruments, Inc.
Product Features. Switch Point Adjustable. Easy to Install. Brass or SS Construction. Low Cost. Maximum Pressure1450/3600 PSI. KOBOLD paddle type flow switches can be used wherever a simple economic yet reliable monitoring instrument is required for flow switching applications. The device operates... [See More]
- Meter Technology: Paddlewheel
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Cole-Parmer
Polypropylene Tee Fittings for pipes up to 2" in diameter. True union socket connectors. [See More]
- Meter Technology: Paddlewheel
from Cole-Parmer
Paddle Wheel Flowmeter [See More]
- Meter Technology: Paddlewheel
- Display: Digital
- Operating Pressure: 300
- Operating Temperature: 32 to 110
from Cole-Parmer
Paddle Wheel Flowmeter [See More]
- Meter Technology: Paddlewheel
- Display: Digital
- Operating Pressure: 300
- Operating Temperature: 32 to 110
from Cole-Parmer
Metal Tee Fittings for copper, 316 stainless steel (SS), carbon steel (CS), and galvanized iron (schedule 40) pipes up to 2" in diameter. SS, CS, and galvanized iron fittings include PVDF insert for all sizes and NPT(F) threads at each end. Copper tee fittings include PVDF insert for pipe ID over 1"... [See More]
- Meter Technology: Paddlewheel