Aggressive / Corrosive Process Media Flow Meters
from Sierra Instruments, Inc.
QuadraTherm ® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits of immersible thermal mass flow technology... [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 72.00
- End Fittings: Compression (optional feature); In-line Flanged (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature); Hot Tap
from Plast-O-Matic Valves, Inc.
Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types. [See More]
- Pipe Diameter: 0.50
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Panametrics
The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 24.00
- End Fittings: In-line Clamp
from ABB Measurement & Analytics
WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster performs at very low Reynolds Numbers and with short upstream straight pipe lengths. [See More]
- Mounting: In-line
- Process Media Type: Liquid; Gas; Steam
- End Fittings: In-line Flanged
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
from Sierra Instruments, Inc.
Smart-Trak ® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology found in our award-winning... [See More]
- Pipe Diameter: 0.12 to 0.25
- End Fittings: Compression (optional feature); In-line Threaded (optional feature); VCO® / VCR® (optional feature)
- Mounting: In-line
- Process Media Type: Gas
from Plast-O-Matic Valves, Inc.
Series ECWS supply-side or Series ECWR return side are express-built assemblies in the most popular configurations to simplify piping and provide superior strength. PVC construction with EPDM seals and socket connections; the only selection necessary is the flowmeter range on the return side. [See More]
- Pipe Diameter: 0.50
- Process Media Type: Liquid
- Mounting: In-line
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
from Panametrics
The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 24.00
- End Fittings: In-line Clamp
from ABB Measurement & Analytics
ProcessMaster FEP610 is ideally suited for industrial standard applications featuring all functions required - no more and no less. The perfect device for everyday applications. Simple and economical. Field-proven powerful and flexible transmitter technology. – ABB common HMI concept. –... [See More]
- Meter Technology: Electromagnetic
- Mounting: In-line
- Pipe Diameter: 0.10 to 80.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Low Pressure Drop Flow Meters. SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the SmartTrak ® 140 low pressure drop flow meter controls up to 500... [See More]
- Meter Technology: Thermal
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.50
- End Fittings: Compression (optional feature); In-line Threaded (optional feature); VCO® / VCR® (optional feature)
from Panametrics
The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow GF868 is... [See More]
- Meter Technology: Ultrasonic
- Mounting: Insertion
- Pipe Diameter: 2.00 to 120.00
- End Fittings: Compression; In-line Flanged
from ABB Measurement & Analytics
ProcessMaster FEP630 – The first choice for all industrial applications. Advanced features and functionality that enable you to operate more efficiently, reduce costs and increase profitably. Real-time diagnostic keep your process up and running. – Detecting critical process conditions... [See More]
- Meter Technology: Electromagnetic
- Mounting: In-line
- Pipe Diameter: 0.10 to 80.00
- End Fittings: In-line Flanged
from Sierra Instruments, Inc.
Thermal Mass Flow Meters - QuadraTherm ® 780i. QuadraTherm ® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never before possible, +/- 0.5% of reading above 50% of... [See More]
- Meter Technology: Thermal
- Mounting: In-line
- Pipe Diameter: 0.50 to 8.00
- End Fittings: In-line Flanged (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature); Tube End/Hose Nipple (optional feature)
from Panametrics
The DigitalFlow XGF868i from Panametrics is a compact and explosion-proof/flame-proof transmitter version of the Panametrics DigitalFlow GF868 flare gas mass flow meter. The DigitalFlow XGF868 is ideally suited for offshore installations with harsh environments and limited space, but can be applied... [See More]
- Meter Technology: Ultrasonic
- Mounting: Insertion
- Pipe Diameter: 4.00 to 120.00
- End Fittings: Compression; In-line Flanged
from ABB Measurement & Analytics
The flowmeters are indispensable where high pressure and / or high temperature operating conditions exist. The stainless steel primaries as well as the PTFE liner primaries are proven in many applications even under hardest conditions. Primary instrument designs. – Type FAM541: Standard-line... [See More]
- Meter Technology: Variable Area
- Mounting: In-line
- Pipe Diameter: 0.50 to 4.00
- End Fittings: In-line Flanged
from Panametrics
Panametrics is the world leader in flare measurement, with a legacy rooted in innovation, precision, and reliability. As the original inventor of the world's first ultrasonic flare flowmeter, Panametrics revolutionized how industries monitor and manage flare systems - setting a new standard for... [See More]
- Meter Technology: Ultrasonic
- End Fittings: Compression; In-line Flanged
- Pipe Diameter: 4.00 to 120.00
- Process Media Type: Gas
from FLEXIM AMERICAS Corp.
The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
- Pipe Diameter: 0.40 to 63.00
- End Fittings: In-line Clamp
from ifm electronic gmbh
Reliable monitoring of liquids and gases in pipes. Variable process connection using adapters. Easy setting of the switch points for quick set-up. Robust stainless steel housing for use in harsh industrial environments. LED bar graph for indication of switch point and flow [See More]
- End Fittings: In-line Threaded
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
- Process Media Type: Liquid; Gas
- Operating Pressure: 4351
from Hoffer Flow Controls, Inc.
Hoffer now has available a 4 ” WECO 1502 turbine flow meter (15 KSI MAWP) with the full flow capacity of a conventional 4 ” flow meter. Other 4 ” WECO 1502 turbine meter designs have been limited in flow range to a few hundred GPM. The Hoffer design has a flow capacity of 75 to... [See More]
- Meter Technology: Turbine
- Mounting: In-line
- Pipe Diameter: 4.00
- End Fittings: Plain End; In-line Threaded; Wing Nut
from Eldridge Products, Inc.
The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc. Insertion flow... [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 0.50 to 1.00
- End Fittings: In-line Threaded (optional feature); Tube End/Hose Nipple (optional feature)
from Suttner America Company
Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy reed switch... [See More]
- Pipe Diameter: 0.38
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Meter Technology: Electromagnetic; Sonar; Turbine; Ultrasonic; Vortex (Shedding) Meter
- Mounting: In-line
- Pipe Diameter: 0.98 to 11.81
- End Fittings: In-line Flanged
from Bionetics
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]
- Meter Technology: Thermal
- Mounting: Insertion
- Pipe Diameter: 1.00 to ?
- End Fittings: In-line Flanged (optional feature); In-line Threaded; Sanitary
from OMEGA Engineering, Inc.
FL-X Series variable-area flowrate indicators utilize fluid movement to actuate a swinging vane, which drives the scale pointer and triggers the signal switch. The corrosion-resistant construction includes no breakable tubes, and a display that is unaffected by the opacity of the fluid. These... [See More]
- Meter Technology: Vane Meter; Variable Area
- Mounting: In-line
- Pipe Diameter: 0.75
- End Fittings: In-line Threaded
from Orange Research, Inc.
Differential Pressure Flowmeters. Our new, fully integrated differential pressure flowmeters are compact and rugged, with directly connected, large throated, non-clogging flow nozzles. This unique design reduces size and cost while minimizing errors and leaks. Simply select the flow rate and... [See More]
- Meter Technology: Flow Nozzle
- Mounting: In-line
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Threaded
from Gemu Valves
Separation of media between the measurement point and the transducer [See More]
- Meter Technology: Turbine
- End Fittings: Socket Weld / Union
- Mounting: In-line
- Process Media Type: Liquid
from Malema Sensors
The M-100 Series is an extremely sensitive flow switch. It has been engineered to monitor vital sample flow parameters for instrumentation in process control and inert blanket gases. It is used as an auxiliary alarm monitor for flow meters and is ideally suited for applications when installed on a... [See More]
- Mounting: In-line
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
- Process Media Type: Liquid; Gas
- Meter Type: Volumetric Flow Meter
from Clark Solutions
The flowmeter Model DS20 works according to the proven variable area principle. A float is guided in a cylindrical measuring tube. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float and thus, following the float... [See More]
- Meter Technology: Rotameter; Variable Area
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid; Gas
from Invotec Solutions Ltd.
Smartflow 10 and 30 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1/4 ", 3/8 ",1/2 " and 3/4 "... [See More]
- Meter Technology: Vane Meter
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Spire Metering Technology
Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
- Pipe Diameter: 0.75 to 120.00
- End Fittings: In-line Clamp
from ERDCO Engineering Corporation
Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo meters handle more aggressive fluids that cannot be measured with See-Flo ® due to clarity, pressure or where process also requires limit switches or signal transmission. [See More]
- Meter Technology: Rotameter; Variable Area
- Mounting: Insertion
- Pipe Diameter: 0.50 to 12.00
- Process Media Type: Liquid; Gas; Steam
from FLEXIM AMERICAS Corp.
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 432.00
- End Fittings: In-line Clamp
from Hoffer Flow Controls, Inc.
There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from any other... [See More]
- Meter Technology: Turbine
- Mounting: In-line
- Pipe Diameter: 0.25 to 12.00
- End Fittings: Compression (optional feature); In-line Flanged (optional feature); Plain End (optional feature); Socket Weld / Union (optional feature); In-line Threaded (optional feature); Tube End/Hose Nipple (optional feature)
from Eldridge Products, Inc.
The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user ’s flow conduit and is plumbed directly in... [See More]
- Meter Technology: Thermal
- Mounting: In-line
- Pipe Diameter: 0.25 to 4.00
- End Fittings: In-line Threaded
from Suttner America Company
Vertical mounting position and free floating brass magnet configuration. [See More]
- Pipe Diameter: 0.38
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Bionetics
Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a repeatable reading in mass or... [See More]
- Meter Technology: Thermal
- Mounting: In-line
- Pipe Diameter: 0.06 to 1.00
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); Tube End/Hose Nipple; Sanitary
from OMEGA Engineering, Inc.
The OMEGA ® FP7001A paddlewheel flow and temperature sensor is ideal for accurate monitoring of typical industrial water flows, hard-tohandle corrosive aqueous solutions, and high purity fluids (see “Wetted Materials ” for details). The FP7001A utilizes a paddlewheel-like rotor whose... [See More]
- Meter Technology: Paddlewheel
- Mounting: Insertion
- Pipe Diameter: 0.75 to 3.00
- End Fittings: In-line Threaded
from Orange Research, Inc.
PVC Filter & Flow Monitor Instruments. Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those solutions. Filter Monitors. [See More]
- Meter Technology: Variable Area
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Gemu Valves
The GEMU 3021 intelligent flow transmitter can be used for measuring liquid inert and corrosive aqueous media. The keypad at the front of the unit enables simple setting of measurement units, required display values etc. [See More]
- Meter Technology: Turbine
- End Fittings: Socket Weld / Union
- Mounting: In-line
- Process Media Type: Liquid
from Malema Sensors
The M-60X Explosion Proof Series low flow monitor switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system (universal mountable units are fitted with a reset spring). These switches are suitable for a wide... [See More]
- Mounting: In-line
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
- Process Media Type: Liquid; Gas
- Operating Pressure: 3000
from Clark Solutions
The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving changing viscosities... [See More]
- Meter Technology: Electromagnetic
- Mounting: In-line
- Pipe Diameter: 1.00 to 3.00
- End Fittings: In-line Threaded
from Invotec Solutions Ltd.
Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1 ", 1-1/2 BSP. Options: Thermometers and... [See More]
- Meter Technology: Vane Meter
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Spire Metering Technology
Like other members of the Enduro series ultrasonic flowmeters, EF10 is designed for fixed installation. Its electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus, it can be installed for both indoor and outdoor. Model EF10 Clamp-On Flowmeter. Advanced high-accuracy wall-mount ultrasonic... [See More]
- Meter Technology: Ultrasonic
- End Fittings: In-line Clamp
- Mounting: Non-Invasive
- Process Media Type: Liquid
from FLEXIM AMERICAS Corp.
FLUXUS ® ADM 7407 - The ultrasonic flow meter for permanent installation. With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM... [See More]
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
- Pipe Diameter: 0.25 to 63.00
- End Fittings: In-line Clamp
from Suttner America Company
Water-flow activated switch to control the on and off of the burner. Although the most popular application is high pressure washing, the flow switch is suitable for other appliances, including carpet cleaning equipment, steam boilers and other types of pumping systems. [See More]
- Pipe Diameter: 0.38
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Bionetics
Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no maintenance. Options for hazardous locations... [See More]
- Meter Technology: Thermal
- Mounting: In-line
- Pipe Diameter: 0.06 to 1.00
- End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature); Tube End/Hose Nipple; Sanitary
from OMEGA Engineering, Inc.
FPR1501 Series flow sensors can measure extremely low flow rates from 15 mL/min. They are suitable for a wide variety of industrial, commercial, and laboratory flow applications. Because the FPR1501 flow sensors have only PTFE and sapphire wetted surfaces, it is anticipated that they will replace... [See More]
- Meter Technology: Turbine
- Mounting: In-line
- Pipe Diameter: 0.12 to 0.38
- End Fittings: Tube End/Hose Nipple
from Gemu Valves
The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical construction of the GEMU 3030... [See More]
- Mounting: Insertion
- Process Media Type: Liquid
- End Fittings: In-line Flanged
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
from Malema Sensors
The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]
- Meter Technology: Piston
- Mounting: In-line
- Pipe Diameter: 0.25
- End Fittings: Flare
from Clark Solutions
The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated magnet, optional... [See More]
- Meter Technology: Rotameter; Variable Area
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid; Gas
from Invotec Solutions Ltd.
Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 3/4 ", 1 " BSP. Options: Thermometers and... [See More]
- Meter Technology: Vane Meter
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Spire Metering Technology
Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price!. RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of our proprietary ultrasonic signal processing, transit-time measurement and... [See More]
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
- Pipe Diameter: 1.00 to 120.00
- End Fittings: In-line Clamp
from OMEGA Engineering, Inc.
The FL-3000 and FL-3100 Series flowmeters are designed for applications which involve corrosive or ultra-pure fluids. The meters are equipped with built-in PTFE needle valves with Kel-F, borosilicate glass, sapphire, and Perfluoroelastomer O-rings. The special scale design, where a vertical line... [See More]
- Meter Technology: Rotameter; Variable Area
- Mounting: In-line
- Pipe Diameter: 0.12
- End Fittings: In-line Threaded
from Gemu Valves
The GEMU 3030 mFlow flowmeter operates according to the magnetically inductive measurement principle. It is suitable for electrically conductive media and enables exact measurement of flow velocities and flow rates of inert and corrosive liquids. The simple mechanical construction of the GEMU 3030... [See More]
- Mounting: Insertion
- Process Media Type: Liquid
- End Fittings: In-line Flanged
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
from Malema Sensors
The M-50 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow... [See More]
- Meter Technology: Piston
- Mounting: In-line
- Pipe Diameter: 0.12 to 0.25
- End Fittings: In-line Threaded
from Clark Solutions
The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR... [See More]
- Meter Technology: Turbine
- Mounting: In-line
- Pipe Diameter: 0.12
- End Fittings: In-line Threaded
from Spire Metering Technology
Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter. Advanced high-accuracy... [See More]
- Meter Technology: Ultrasonic
- End Fittings: In-line Clamp
- Mounting: Non-Invasive
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
For maintaining critical product purity or for safe transport of highly corrosive acids, you can depend on OMEGA's all-PVDF flow monitoring systems. Known for its superior heat-resistance and thermal stability, PVDF is quickly becoming the preferred piping material in many ultra-pure water and acid... [See More]
- Meter Technology: Paddlewheel
- Mounting: In-line
- Pipe Diameter: 0.50 to 8.00
- Process Media Type: Liquid
from Gemu Valves
The flowmeter operates according to the variable area principle. Metering tubes are available in Trogamid-T, suitable for inert media, and polysulfone, suitable for corrosive media (PVC and PVDF tubes on request). Male threads moulded onto the ends of the metering tube allow for easy mounting of... [See More]
- Meter Technology: Rotameter; Variable Area
- Mounting: Non-Invasive
- Pipe Diameter: 0.79 to 2.56
- End Fittings: Socket Weld / Union
from Malema Sensors
The M-60 Series low flow, flow switches monitor increasing and decreasing flow. They utilize a single moving part which responds to fluid (liquid or gas) flowing within a system. These switches are suitable for a wide range of applications in industrial, biomedical, and OEM products. The flow... [See More]
- Pipe Diameter: 0.25
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid; Gas
from Clark Solutions
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly... [See More]
- Meter Technology: Turbine
- Mounting: In-line
- Pipe Diameter: 0.28
- End Fittings: In-line Threaded
from OMEGA Engineering, Inc.
Made entirely of PTFE, PFA, and PCTFE, the Model FL-10 liquid flow meter is excellent for high-purity flow measurement applications or use with corrosive liquids. These flowmeters are available with a standard valve to monitor and control flow or without a valve to just monitor flow. Flow meters are... [See More]
- Meter Technology: Rotameter; Variable Area
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.75
- End Fittings: In-line Threaded
from Gemu Valves
Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted with a magnet for electrical detection of the flow rate. Dovetail sections moulded onto the metering tube... [See More]
- Meter Technology: Rotameter; Variable Area
- Mounting: In-line
- Pipe Diameter: 2.56
- End Fittings: In-line Flanged (optional feature); Socket Weld / Union (optional feature)
from Malema Sensors
The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed switch. This switch can... [See More]
- Meter Technology: Piston
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.38
- End Fittings: Flare
from Clark Solutions
The operation of the RVL vortex flow meter is based on the vortex shedding principle. As fluid moves around a body, vortices (eddies) are formed and move downstream. They form alternately, from one side to the other, causing pressure fluctuations. These are sensed by a piezoelectric crystal in the... [See More]
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
- Pipe Diameter: 0.25 to 3.00
- End Fittings: Plain End
from OMEGA Engineering, Inc.
The FV-200 Series meter utilizes vortex-shedding technology to provide a repeatable flow measurement accurate to 1% of full scale. The meter has no moving parts, and any potential for fluid contamination is eliminated by the meter's corrosion-resistant all plastic construction. The meter includes a... [See More]
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
- Pipe Diameter: 1.40 to 2.00
- End Fittings: In-line Threaded
from Gemu Valves
The flowmeter operates according to the variable area principle. Metering tubes are available in Trogamid-T, suitable for inert media, and Polysulfone, suitable for corrosive media (PVC and PVDF tubes on request).Male threads moulded onto the ends of the metering tube allow for easy mounting of... [See More]
- Meter Technology: Rotameter; Variable Area
- Mounting: Non-Invasive
- Pipe Diameter: 0.39 to 0.98
- End Fittings: Socket Weld / Union
from Malema Sensors
FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high durability. It comes in compact (integral) as... [See More]
- Meter Technology: Electromagnetic
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid
from Clark Solutions
Model DS25 flowmeters work according to the proven variable area principle. A float is guided in a conical measuring tube and is nearly independent of the viscosity of the medium. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically... [See More]
- Meter Technology: Rotameter; Variable Area
- End Fittings: In-line Threaded
- Mounting: In-line
- Process Media Type: Liquid
from Malema Sensors
The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z shaped PFA tube with no... [See More]
- Meter Technology: Ultrasonic
- Mounting: In-line
- Pipe Diameter: 0.25 to 0.50
- End Fittings: Tube End/Hose Nipple
from Clark Solutions
The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR... [See More]
- Meter Technology: Turbine
- Mounting: In-line
- Pipe Diameter: 0.18
- End Fittings: In-line Threaded
from Malema Sensors
The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the semiconductor... [See More]
- Meter Technology: Ultrasonic
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- End Fittings: Tube End/Hose Nipple