Measures Density Flow Meters
from Panametrics
The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 2.00 to 72.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: Insertion
from Litre Meter Limited
With some of the finest coriolis engineering minds in the industry,. TRICOR Coriolis Technology is taking steps beyond the norm. to bring you a state-of-the-art line of Coriolis flow instruments. [See More]
- Additional Variables Measured: Temperature (optional feature); Density
- Mounting: In-line
- Meter Technology: Coriolis
- End Fittings: In-line Flanged (optional feature); In-line Threaded
from Aalborg Instruments
Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 4.00 to 36.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from Spirax-Sarco
A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]
- Additional Variables Measured: Density
- Pipe Diameter: 1.00 to 12.00
- Meter Technology: Vortex (Shedding) Meter
- Mounting: In-line
from FLEXIM AMERICAS Corp.
The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]
- Additional Variables Measured: Density
- Pipe Diameter: 0.40 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from KROHNE Messtechnik
The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids. [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.50 to 12.00
- Meter Technology: Coriolis
- Mounting: In-line
from Siemens Process Instrumentation
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process by combining 6 or more measurements in one device. Diligence in design, manufacturing... [See More]
- Additional Variables Measured: Temperature; Density
- Meter Type: Mass Flow Meter; Volumetric Flow Meter
- Meter Technology: Coriolis
- Interface Options: Hart, Modbus communiction
from FLEXIM AMERICAS Corp.
FLUXUS ® ADM 7407 - The ultrasonic flow meter for permanent installation. With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters. The FLUXUS ADM... [See More]
- Additional Variables Measured: Density
- Pipe Diameter: 0.25 to 63.00
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Bronkhorst USA
Coriolis Mass Flow Controllers. The pc-board of a mini CORI-FLOW ™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from KROHNE Messtechnik
The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water. Its corrosion... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 2.00 to 8.00
- Meter Technology: Ultrasonic
- Mounting: In-line
from Siemens Process Instrumentation
SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement. Less than 1 Watt power requirement. Easy installation: no need to stop flow, or disturb the... [See More]
- Additional Variables Measured: Temperature; Density
- End Fittings: In-line Clamp
- Meter Technology: Ultrasonic
- Process Media Type: Gas
from Bronkhorst USA
General. mini CORI-FLOW ™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h (full scale values), each... [See More]
- Additional Variables Measured: Temperature; Density
- Pipe Diameter: 0.00 to 0.50
- Meter Technology: Coriolis
- Mounting: In-line
from Siemens Process Instrumentation
SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and... [See More]
- Additional Variables Measured: Temperature; Density
- Process Media Type: Liquid; Gas; Steam
- Meter Technology: Vortex (Shedding) Meter
- Media Temperature: -40 to 464