Averaging / Multi-Insertion Flow Meters

9 Results
Compact Integral Orifice Flowmeter -- IOMaster FPD510
from ABB Measurement & Analytics

IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]

  • Features: Multi-insertion
  • Pipe Diameter: 0.50 to 1.50
  • Meter Technology: Orifice Plates
  • Mounting: In-line
MutiTrak™ 670S Immersible Thermal Flow Meter
from Sierra Instruments, Inc.

Sierra's Multi-Trak ™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature changes. [See More]

  • Features: Built-in Alarm Indicator; Multi-insertion; Programmable (optional feature); Recorder / Totalizer Functions
  • Pipe Diameter: 72.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter -- FPIP5K
from McCrometer, Inc.

Achieve ±0.5% accuracy with the FPI Mag Plus 5000. Featuring the advanced ProComm Max transmitter for HART, Modbus, and Ethernet connectivity, it offers full-bore performance with a simple hot-tap installation. [See More]

  • Features: Multi-insertion
  • Pipe Diameter: 138.00
  • Meter Technology: Electromagnetic
  • Process Media Type: Liquid
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter -- The original hot tap full profile insertion mag meter, FPI3K
from McCrometer, Inc.

The original hot tap full profile insertion mag meter [See More]

  • Features: Multi-insertion
  • Pipe Diameter: 130.00
  • Meter Technology: Electromagnetic
  • Process Media Type: Liquid
Digital Mass Flow Meter -- DFM 26
from Aalborg Instruments

The flow rate can be displayed in volumetric flow or. mass flow engineering units for standard or actual. (temperature, pressure) conditions. Flow meters can. be programmed locally by the four button keypad and. LCD or remotely via RS-232/RS-485 interface. DFM flow meters support various functions... [See More]

  • Features: Built-in Alarm Indicator; Multi-insertion; Controller; Recorder / Totalizer Functions
  • Pipe Diameter: 0.12 to 0.38
  • Meter Technology: Thermal
  • Mounting: In-line
Paddlewheel Flow Sensor -- FPB100
from OMEGA Engineering, Inc.

The OMEGA ® FPB100 Series flow sensor is the next generation in fluid measurement technology. This new sensor is an improvement on what is already an industry standard. It has the added functionality of various output options including flow switch, multi-functional pulse divider or 4 to 20 mA. [See More]

  • Features: Multi-insertion; Programmable
  • Pipe Diameter: 0.50 to 8.00
  • Meter Technology: Paddlewheel
  • Mounting: Insertion
Ultrasonic Flow Meter -- SLF-500 Meter
from Flow Technology, Inc.

Larger industrial piping up to 12 inches. The Model SLF-500 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring bidirectional flow through metal, plastic and even lined pipes without altering the piping. Ideal meter for... [See More]

  • Features: Built-in Alarm Indicator; Multi-insertion
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Process Media Type: Liquid
Insertion Type Multipoint Thermal Flow Meter - MT100 Series -- MT100M
from Fluid Components Intl. (FCI)

Mass Flow Meter Summary. The MT100 Series is an insertion type, multipoint thermal flow meter specifically designed for large diameter pipes, such as stacks and flues, and large rectangular ducts, such as air feed intakes and HVAC. These large pipe/duct applications are difficult for ordinary flow... [See More]

  • Features: Multi-insertion; Programmable
  • Pipe Diameter: 2.00
  • Meter Technology: Thermal
  • Mounting: Insertion
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Features: Multi-insertion; Programmable; Recorder / Totalizer Functions
  • Pipe Diameter: 4.00 to 36.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line