Steam Flow Meters

48 Results
Differential Pressure Flow Meters -- Differential Pressure Flow Meter, Ideal for Liquid, Steam or Gas Measurement, VCONE
from McCrometer, Inc.

V-Cone flow meters deliver superior accuracy for liquid, steam & gas measurement in challenging applications. Advanced differential pressure technology. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • End Fittings: Flanged, threaded, hub or weld-end standard; Others on request.
  • Pipe Diameter: 0.50 to 120.00
  • Operating Pressure: 20000
Inline Vortex Flow Meter -- PanaFlow MV84
from Panametrics

The PanaFlow MV84 inline vortex flow meter measures velocity, temperature and pressure at the same location in a single meter, providing a more accurate measurement process. This meter is ideal for high temperature and high velocity steam and uses remote monitoring to integrate with DCS, HART ®... [See More]

  • Process Media Type: Steam
  • Mounting: Insertion
  • Meter Technology: Vortex (Shedding) Meter
  • Meter Type: Velocity Flow Meter
Insertion Vortex Flow Meters - InnovaMass® 241S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 72.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: Insertion
Compact Averaging Pitot Flowmeter -- PitotMaster FPD550
from ABB Measurement & Analytics

PitotMaster FPD550 joins OriMaster, WedgeMaster and IOMaster to form the new compact DP family. It utilizes ABB ’s new 266 series DP and multivariable transmitters, all of which have optional Through The Glass technology, offering meter configuration without the need to remove the transmitter... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 4.00 to 24.00
  • End Fittings: In-line Flanged; In-line Threaded
Insertion Vortex Flow Meter -- PanaFlow MV82
from Panametrics

The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter is accurate, reliable and cost effective for... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 2.00 to 72.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: Insertion
Steam Mass Flow Meters - InnovaMass® 240S
from Sierra Instruments, Inc.

Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 72.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Compact Integral Orifice Flowmeter -- IOMaster FPD510
from ABB Measurement & Analytics

IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 1.50
  • Meter Technology: Orifice Plates
  • Mounting: In-line
Ultrasonic Clamp-On Gas Flow Meter -- DigitalFlow GC868
from Panametrics

The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]

  • Process Media Type: Gas; Steam
  • Pipe Diameter: 0.75 to 24.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Compact Orifice Flowmeter -- OriMaster FPD500
from ABB Measurement & Analytics

OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data. One-stop source for the complete orifice meter package. – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 1.00 to 12.00
  • Meter Technology: Orifice Plates
  • Mounting: In-line
Ultrasonic In-Line Steam Flow Meter -- DigitalFlow GS868
from Panametrics

The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features. Bidirectional. No moving parts. No pressure drop. Wide rangeability with 1500 to 1... [See More]

  • Process Media Type: Steam
  • Pipe Diameter: 2.00 to 48.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Compact Wedge Flowmeter -- WedgeMaster FPD570
from ABB Measurement & Analytics

WedgeMaster has no moving parts and no tendency to wear or foul. WedgeMaster devices are the logical choice when there are concerns over meter performance and longevity. In addition WedgeMaster performs at very low Reynolds Numbers and with short upstream straight pipe lengths. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • End Fittings: In-line Flanged
  • Mounting: In-line
  • Aggressive/Corrosive Media: Aggressive / Corrosive Process Media?
Two-Wire Swirl Flowmeter -- FSS430
from ABB Measurement & Analytics

Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct,... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 16.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Two-Wire Swirl Flowmeter -- FSS450
from ABB Measurement & Analytics

Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass flow. SwirlMaster... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 16.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Two-Wire Vortex Flowmeter -- FSV430
from ABB Measurement & Analytics

VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow measurement. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Two-Wire Vortex Flowmeter -- FSV450
from ABB Measurement & Analytics

VortexMaster flowmeters are used for accurate measurement of the flow of gas, liquid and steam over a wide temperature range. Vortex meters are ideal for measuring low viscose liquids, demineralized water and direct steam mass flow, and they are ideal for cost-effective, integral temperature... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Variable Area Flowmeter VA Master -- FAM540
from ABB Measurement & Analytics

The flowmeters are indispensable where high pressure and / or high temperature operating conditions exist. The stainless steel primaries as well as the PTFE liner primaries are proven in many applications even under hardest conditions. Primary instrument designs. – Type FAM541: Standard-line... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 4.00
  • Meter Technology: Variable Area
  • Mounting: In-line
Wedge meterflow element -- FPD470C
from ABB Measurement & Analytics

The FPD470C wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 0.50 to 24.00
  • End Fittings: In-line Flanged
Wedge meterflow element -- FPD470F
from ABB Measurement & Analytics

The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 1.50 to 24.00
  • End Fittings: In-line Flanged
Wedge meterflow element -- FPD470P
from ABB Measurement & Analytics

The FPD470P wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 1.00 to 24.00
  • End Fittings: In-line Flanged
Flowmeter for Saturated Steam Measurement -- WirelessHART™
from Spirax-Sarco

The Spirax Sarco WirelessHART TM TVA flowmeter is designed for use on saturated steam only and operates on the target principle, by measuring the force produced on a moving cone by the fluid flow. This strain is then converted into density compensated mass flowrate and is transmitted via a... [See More]

  • Process Media Type: Steam
  • Mounting: In-line
  • Pipe Diameter: 4.06 to 6.38
  • End Fittings: In-line Flanged
iVX Insertion Flow Meter
from Aalborg Instruments

Product Summary. Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features. Wide range of available insertion inside diameter applications. Installation by porting into piping without need to lengthening line. Optional... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 4.00 to 36.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Vortex Flowmeter -- FV-500C
from OMEGA Engineering, Inc.

bull;. Custom Built to Order - CONSULT FLOW ENGINEERING. •. SSP (Spectral Signal Processing) Technology. •. Measures Steam, Gas, and Low Viscosity Liquids. •. Clear Parallel Two-Line LCD Display. Displays Simultaneous Flow Rate and Total Along with Process Diagnosis. •. New,... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Vortex (Shedding) Meter
  • End Fittings: In-line Flanged
7000/8000 Series Differential Pressure Orifice Type Flow Meter
from Clark Solutions

Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree pointer... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.25 to 8.00
  • Meter Technology: Orifice Plates
  • Mounting: In-line
Process Instrumentation, Flow Measurement, Vortex -- SITRANS FX330
from Siemens Process Instrumentation

SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Media Temperature: -40 to 464
  • Meter Technology: Vortex (Shedding) Meter
  • Meter Type: Velocity Flow Meter
Coriolis Flow Meter -- ACM 300
from AW Company

Stainless steel DIN 1.4571 [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.16
  • Meter Technology: Coriolis
  • Mounting: In-line
Metal Tube Variable Area Flow Meter, MT3600 Series -- 3601 / 3602
from Brooks Instrument

Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high-temperature and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Threaded; ANSI 150# RF
Model 300 Series -- 300-AA
from Mid-West Instrument

The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2 ” NPS through 3 ” NPS. The Model 300 Series utilizes two averaging flow elements of equal area to sense stagnation (RAM) and static differential pressure providing minimum... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50
  • Meter Technology: Pitot Tubes
  • Mounting: Insertion
Vortex Water Flowmeter -- OPTISWIRL 4200
from KROHNE Messtechnik

The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact measurement of... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Pressure Based Flow Meter -- Accelabar®
from Armstrong International

Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar averaging... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: Insertion
  • Meter Technology: Pitot Tubes; Venturi Tube
  • End Fittings: In-line Flanged
Flowmeters
from Azbil Corporation

We propose five types of flowmeters (five measurement principles) that meet customer needs such as for simpler maintenance and energy-saving. High-efficiency electromagnetic flowmeters developed based on technologies that were fostered by our long-time amassed experience and performance records that... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • End Fittings: In-line Flanged
  • Meter Technology: Venturi Tube; Vortex (Shedding) Meter
  • Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Armor-Flo™ 3400 Series Flowmeters
from ERDCO Engineering Corporation

Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo ™ meters handle more aggressive fluids that cannot be measured with See-Flo ® due to clarity, pressure or where process also requires limit switches or signal transmission. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
Metal Tube Rotameters -- SC-250 Series
from Malema Sensors

Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids. Features. Linear scales. High performance... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Meter Technology: Rotameter
  • End Fittings: In-line Flanged (optional feature); In-line Threaded (optional feature)
Venturi Tubes
from Daniel Measurement and Control Inc.

Daniel Venturi Tube is a low-pressure-drop metering device identifiable by its tapered inlet, tapered outlet and straight, constricted middle section. It offers constant accuracy, low susceptibility to erosion, high-pressure recovery, and installation at any angle from horizontal to vertical. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Meter Technology: Venturi Tube
  • End Fittings: In-line Flanged
Flow Switches
from Micro Sensor Co., Ltd.

A flow switch is a device used to make and break an electric current in a circuit. A flow switch is crucial to an industrial system's ability to monitor and regulate the flow rate of process media like steam, liquids such as water, air, gases, and HVAC. Flow control switches activate actions in... [See More]

  • Process Media Type: Liquid; Steam
  • Electrical Output: Switch
Gilflo 'B' Flowmeter -- Pipeline Unit
from Spirax-Sarco

The Gilflo 'B' flowmeter is installed in the pipeline and produces a differential pressure which is related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 3.50 to 24.02
  • End Fittings: In-line Flanged
Vortex In-Line Flowmeter -- VXF-07*-4S6*A
from Aalborg Instruments

Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]

  • Process Media Type: Liquid (optional feature); Gas (optional feature); Steam
  • Pipe Diameter: 0.75
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line
Metal Tube Variable Area Flow Meter, MT3809 Series -- 3809G / 3809G ELF / 3809G TFE Lined / 3810G
from Brooks Instrument

Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow measurement and control in... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Meter Technology: Rotameter; Variable Area
  • End Fittings: In-line Flanged; In-line Threaded
Pressure Based Flow Meter -- Verabar®
from Armstrong International

Verabar provides the most accurate, reliable technology for measuring gas, liquid and steam as well as the lowest operating and installation costs. The Verabar senses the natural averaged pressures created by the velocity of the fluid. When the fluid impacts the sensor, it creates a high-pressure... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: Insertion
  • Meter Technology: Pitot Tubes
  • End Fittings: In-line Flanged
Armor-Flo™ 3500 Series Flowmeter with Limit Switch
from ERDCO Engineering Corporation

In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo ™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
Gilflo 'Spool' Flowmeter -- Pipeline Unit
from Spirax-Sarco

The Gilflo 'Spool' flowmeter is installed in the pipeline and produces a differential pressure which is related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 3.50 to 12.76
  • End Fittings: In-line Flanged
Armor-Flo™ 3600 Series Flowmeter with Signal Output
from ERDCO Engineering Corporation

Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
Gilflo ILVA Flowmeter -- DN250
from Spirax-Sarco

The Gilflo ILVA flowmeter operates on the spring loaded variable area principle and produces a differential pressure related to the rate of flow. It can be used with most industrial fluids, gases and both saturated and superheated steam. A general description of the ILVA flowmetering system and its... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 12.99
  • End Fittings: In-line Flanged
Armor-Flo™ 3700 Series Flowmeter with NEMA-7 Enclosure
from ERDCO Engineering Corporation

Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo ™ meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale and the signal output or switch... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
Orifice Plate Flowmeter and Carrier Assembly -- M410
from Spirax-Sarco

The M410 orifice plate and carrier assembly is a primary flow element consisting of a tab handled square edged orifice plate and optional carrier. The orifice plate is designed and manufactured to meet the requirements of British Standard BS 1042 and International Standard Organisation ISO 5167 in... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Mounting: In-line
  • Pipe Diameter: 2.87 to 29.53
  • End Fittings: In-line Flanged
See-Flo® 3200 Series Flow Indicator
from ERDCO Engineering Corporation

See-Flo ® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo ® meters handle a wide range of process fluids in vertical or horizontal piping runs. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 0.50 to 12.00
  • Meter Technology: Rotameter; Variable Area
  • Mounting: Insertion
Rotor Insertion Flowmeter -- RIM10 Series
from Spirax-Sarco

The RIM10 rotor insertion flowmeter utilizes multi-variable electronics to provide a compensated mass flowrate of liquid, gas and steam from a single opening in the pipeline. The RIM10 measures all process variables with a single device providing outstanding accuracy and reduces installation costs. [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 3.00 to 80.00
  • Meter Technology: Turbine; Rotor
  • Mounting: Insertion
Steam Mass Flow Transmitter -- Scanner 2000
from Spirax-Sarco

The Scanner 2000 steam mass flow transmitter takes its inputs from a primary flowmeter, (Gilflo or ILVA) through impulse lines. It converts the differential and static pressure into a corrected mass flowrate of saturated steam, which is accessible via the RS485 Modbus link or optionally via a 4 - 20... [See More]

  • Process Media Type: Steam
  • Media Temperature: -40 to 158
  • Operating Pressure: 2248
  • Meter Type: Mass Flow Meter
Vortex Flowmeter -- VLM10
from Spirax-Sarco

A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter ’s robust, welded design, ensures no leak paths for safe operation and... [See More]

  • Process Media Type: Liquid; Gas; Steam
  • Pipe Diameter: 1.00 to 12.00
  • Meter Technology: Vortex (Shedding) Meter
  • Mounting: In-line