Venturi Tube Flow Meters
from ABB Measurement & Analytics
Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two variants,... [See More]
- Meter Technology: Venturi Tube
- Mounting: In-line
- Pipe Diameter: 1.00 to 48.00
- End Fittings: In-line Flanged
from Armstrong International
Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar averaging... [See More]
- Meter Technology: Pitot Tubes; Venturi Tube
- End Fittings: In-line Flanged
- Mounting: Insertion
- Process Media Type: Liquid; Gas; Steam
from Orange Research, Inc.
Features. Two-wire connection. 2% FS accuracy. With or without indicators. Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: > > Differential pressure (with... [See More]
- Meter Technology: Venturi Tube
- Operating Pressure: 0.0 to 1000
- Process Media Type: Liquid
- Meter Type: Volumetric Flow Meter
from Daniel Measurement and Control Inc.
Daniel Venturi Tube is a low-pressure-drop metering device identifiable by its tapered inlet, tapered outlet and straight, constricted middle section. It offers constant accuracy, low susceptibility to erosion, high-pressure recovery, and installation at any angle from horizontal to vertical. [See More]
- Meter Technology: Venturi Tube
- End Fittings: In-line Flanged
- Mounting: In-line
- Process Media Type: Liquid; Gas; Steam
from Azbil Corporation
We propose five types of flowmeters (five measurement principles) that meet customer needs such as for simpler maintenance and energy-saving. High-efficiency electromagnetic flowmeters developed based on technologies that were fostered by our long-time amassed experience and performance records that... [See More]
- Meter Technology: Venturi Tube; Vortex (Shedding) Meter
- Process Media Type: Liquid; Gas; Steam
- End Fittings: In-line Flanged
- Meter Type: Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
from Victaulic Co. of America
VENTURI TYPE. +/- 1 PERCENT ACCURACY. 1-1/2 INCH NOMINAL SIZE. 1.5 NOMINAL SIZE - DECIMAL. 1-1/2 NOMINAL SIZE - FRACTIONAL. VALVE, DISCONNECTOR INCLUSIONS/FEATURES. BRASS BODY MATERIAL. 250 PSI WATER AT 230 DEG F PRESSURE RATING. 1-1/2 INCH FIPT X 1-1/2 INCH FIPT END CONNECTION. APPROXIMATE WEIGHT... [See More]
- Meter Technology: Venturi Tube
- Operating Pressure: 250
- Pipe Diameter: 1.50
- Accuracy: 1