Clamp Flow Meters

58 Results
Thermal mass flowmeter -- Sensyflow FMT700-P
from ABB Measurement & Analytics

The measuring system comprises a flowmeter sensor (measuring tube), a measuring section and a supply / evaluation unit. The FMT700-P Compact has an integrated transmitter. The sensor is designed as a measuring tube and accommodates the measuring elements. The meter tube is available in six nominal... [See More]

  • End Fittings: In-line Clamp
  • Mounting: In-line
  • Meter Technology: Thermal
  • Process Media Type: Gas
Ultrasonic Flow Meter -- PCE-TDS 200 SM
from PCE Instruments / PCE Americas Inc.

Ultrasonic Flow Meter with 32 GB data memory / measuring range ±32 m/s / reproducibility ±0.5 % of measured value / different measuring probes / alarm limit values / 2.8 " LC display / for all media / optionally with DAkkS or ISO calibration certificateThe ultrasonic flowmeter has a measuring range... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.78 to 28.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Portable Ultrasonic Gas Flow Meter -- TransPort PT878GC
from Panametrics

The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including;. Natural gas. Compressed air. Fuel gases. Erosive & corrosive gases. Toxic gases. High-purity gases. Air separation gases. This flow meter can be installed in just... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.75 to 24.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Ultrasonic Flow Meter -- FSZ S-Flow
from Fuji Electric Corp. of America

The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy installation, space saving and easily deployable, the flow meter simultaneously displays volumetric flow and percentage, or temperature (option) at an affordable cost. The FSZ S-Flow measures... [See More]

  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Meter Type: Volumetric Flow Meter
Portable Liquid Flow Meters - InnovaSonic® 210
from Sierra Instruments, Inc.

InnovaSonic ® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display interface with... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 2.00 to 236.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Digital Flowmeter™
from EXAIR

What Is The Digital Flowmeter?. EXAIR ’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of dollars per year in compressed air waste... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 4.00
  • Meter Technology: Two Flow Sensing Probes
  • Mounting: In-line
Flow sensor -- SA4100
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • End Fittings: In-line Clamp
  • Operating Pressure: 725
  • Process Media Type: Liquid; Gas
  • Media Temperature: -4 to 212
Portable Ultrasonic Liquid Flow Meter -- TransPort PT900
from Panametrics

The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics ’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900 can also be used to... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 300.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Ultrasonic Water Flow Meters - InnovaSonic® 203
from Sierra Instruments, Inc.

InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid flow meter optimizes the measurement of... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 1.00 to 48.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Hot Tap Digital Flowmeter
from EXAIR

EXAIR ’s Hot Tap Digital Flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling process. It takes... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 2.00 to 8.00
  • Meter Technology: Two Flow Sensing Probes
  • Mounting: In-line
Flow sensor -- SA4104
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Clearly visible numerical display. With two scalable analog outputs. The process connection can be rotated for optimum alignment. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]

  • End Fittings: In-line Clamp
  • Operating Pressure: 725
  • Process Media Type: Liquid; Gas
  • Media Temperature: -4 to 212
Ultrasonic Clamp-On Gas Flow Meter -- DigitalFlow GC868
from Panametrics

The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time techniques for... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.75 to 24.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Flow sensor -- SA4110
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • End Fittings: In-line Clamp
  • Operating Pressure: 725
  • Process Media Type: Liquid; Gas
  • Media Temperature: -4 to 212
Ultrasonic Clamp-On Liquid Flow Meter -- AquaTrans AT600
from Panametrics

The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits. Economical non-intrusive flow measurement. [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 300.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Flow sensor -- SA4114
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Clearly visible numerical display. With two scalable analog outputs. The process connection can be rotated for optimum alignment. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]

  • End Fittings: In-line Clamp
  • Operating Pressure: 725
  • Process Media Type: Liquid; Gas
  • Media Temperature: -4 to 212
Ultrasonic Clamp-On Liquid Flow Meter -- AquaTrans AT868
from Panametrics

The Panametrics AquaTrans AT868 ultrasonic liquid flowmeter is rugged, cost-efficient, low-cost and low maintenance transmitter package ideal for water applications. This convenient, low-maintenance meter can be installed without shutting down your process, making this meter the perfect choice for... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 300.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Flow sensor -- SA4300
from ifm efector inc.

Measurement of flow and temperature at the same time. Optimized for water, oils and air. Red/green display for clear identification of the acceptable range. With switching output, analog signal and IO-Link. The process connection can be rotated for optimum alignment. Convenient operation via buttons... [See More]

  • End Fittings: In-line Clamp
  • Operating Pressure: 725
  • Process Media Type: Liquid; Gas
  • Media Temperature: -4 to 212
Sanitary Turbine Flowmeter -- FTB-400
from OMEGA Engineering, Inc.

OMEGA's FTB400 Series sanitary design turbine flowmeter is accepted as meeting 3-A sanitary standard no. 28-01 for measurement of process liquids where highly sanitary standards are required. The meter is available in sizes from ¼ to 3" with standard Tri-GripTM (Tri-ClampR compatible)... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.25 to 3.00
  • Meter Technology: Turbine
  • Mounting: In-line
Portable Flow Meters -- PF440IP
from Micronics, Ltd.

Features. Carry Case: The PF440IP is supplied in a hard wearing IP67 case. 'B' Transducers: 50mm OD to 2000mm OD pipe, IP68 rated. Flow Velocity Range: 0.1m/s to 10m/s. Bi-directional subject to pipe size. Accuracy: -/+ 0.5% to 3% dependent on flow and pipe size. Turndown Ration: 200:1. Transducer... [See More]

  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Pipe Diameter: 1.97 to 78.74
  • Process Media Type: Liquid
Ultrasonic Transit-time Flowmeters -- UTM10 Series
from Spirax-Sarco

UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid... [See More]

  • End Fittings: In-line Clamp; Compression
  • Pipe Diameter: 0.50 to 1.50
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
LCMag™ Flow Meters -- HMS2410
from Liquid Controls Group; a Unit of IDEX Corporation

HMS2410 is an instrument specifically designed for sanitary food grade applications with nominal diameters from 1" to 4" and flow from 0.3 - 1,200 GPM with PTFE liners and sanitary clamp type connections. [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 1.00 to 4.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
Clamp-On Flow Meter for Hazardous Areas -- FLUXUS® F808
from FLEXIM AMERICAS Corp.

The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.40 to 130.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Magnetic Flowmeters
from Micro Sensor Co., Ltd.

The magnetic flowmeters' diameter varies in different type: for the Flange type: DN6~DN1600, ≥DN20 with built-in grounding electrode, for the wafer type: DN25~DN200, for the threaded type: DN10~DN50 and for the clamp type: DN15~DN150. [See More]

  • End Fittings: In-line Clamp; In-line Flanged; In-line Threaded
Gas Turbine Flow Meter -- FT Series
from Flow Technology, Inc.

Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well as general purpose... [See More]

  • End Fittings: In-line Clamp; In-line Flanged; In-line Threaded; NPT, AN (MS), Hose Barb, ANSI Flanges, SAE, Tri-Clamp
  • Mounting: In-line
  • Meter Technology: Turbine
  • Process Media Type: Gas
Sanitary Turbine Flow Meter
from Hoffer Flow Controls, Inc.

The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES. For sanitary applications. Tri-Clamp end... [See More]

  • End Fittings: In-line Clamp; In-line Threaded (optional feature); Tri-Clover Sanitary End Fitting
  • Pipe Diameter: 0.25 to 3.00
  • Meter Technology: Turbine
  • Mounting: In-line
FD-Q Series Clamp-On Liquid Flow Sensor -- FD-Q10C
from KEYENCE

KEYENCE Clamp-on Flow Sensor: FD-Q Series. •. No pipe modification necessary. •. Monitor flow of water (including DI), oils, or chemicals. •. Compatible with both metal and resin pipes. The FD-Q Series clamps directly to the outside of the pipe, meaning no pipe modification is... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.25 to 0.38
  • Meter Technology: Ultrasonic
  • Process Media Type: Liquid
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS-DSL
from Siemens Process Instrumentation

SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement. Less than 1 Watt power requirement. Easy installation: no need to stop flow, or disturb the... [See More]

  • End Fittings: In-line Clamp
  • Process Media Type: Gas
  • Meter Technology: Ultrasonic
  • Meter Type: Velocity Flow Meter
Flow Meter Turbine, with Shut-Off Device -- 17.007
from A. u. K. Müller GmbH & Co. KG

The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains supply. This unit can be used for... [See More]

  • End Fittings: In-line Clamp
  • Mounting: In-line
  • Meter Technology: Turbine
  • Process Media Type: Liquid
X-Stream™ 80 SCFM Air Flow Meter -- 90092
from Nex Flow Air Products Corp.

The X-Stream ™ Air Flow Meter represents a radical departure from conventional air flow meter designs, providing easy installation, low cost and accurate of the probes in the air stream. The air flow meter clamps around a pipe with its probes projecting into the pipe through drilled holes. The... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 1.00
  • Meter Technology: Thermal
  • Mounting: Insertion
Air Bubble Detection -- SONOCHECK ABD05
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOCHECK air-bubble detectors of type ABD05 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD05 has been specifically developed for medical use. The... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.06 to 0.75
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Flow Transmitter
from Alfa Laval Inc.

Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement. Alfa Laval flow... [See More]

  • End Fittings: In-line Clamp
  • Mounting: In-line
  • Meter Technology: Electromagnetic
  • Process Media Type: Liquid
Magnetic Inductive Flow Meters -- MAG Series
from Assured Automation

The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one compact unit. In addition... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.25 to 2.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
HMFT -- HM 3 FT
from AW Company

Threadless "Tri-Clamp" fittings as per DIN 32676 [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.12
  • Meter Technology: Turbine
  • Mounting: In-line
Ultrasonic Liquid Flowmeter -- OPTISONIC 6300 P
from KROHNE Messtechnik

The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally suited for... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 60.00
  • Meter Technology: Ultrasonic
  • Mounting: In-line
Btu Handheld Flow Meter -- Series RH40
from Spire Metering Technology

Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely portable and relies on clamp-on sensors to... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.75 to 120.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Ultrasonic Flowmeter -- FDT21
from OMEGA Engineering, Inc.

FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow velocity... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 4.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Portable Flow Meters -- Portaflow 220
from Micronics, Ltd.

Features. Flow Range – 0.1m/sec to 20m/sec bi-directional. Display – 64 x 240 pixels graphic display. Programming via 16 key control panel. Battery or mains operation. Rechargeable battery. Battery Life – 20 hours from fully charged, depending on load. Power – 110 –... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.51 to 78.74
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Compressed Air and BTU Flow Meter -- FLUXUS® G601
from FLEXIM AMERICAS Corp.

The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.25 to 63.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Magnetic Flow Meter -- EL 2400 Series
from Flow Technology, Inc.

Sanitary applications. The EL 2400 Series flowmeters are designed for sanitary applications. They are manufactured from 304 stainless and are lined with PTFE. The standard electrode material is 316L SS with options for Hastelloy C and Titanium. End connections on this series is typically Tri... [See More]

  • End Fittings: In-line Clamp; DIN 11851, Triclamp
  • Pipe Diameter: 1.00 to 4.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS220
from Siemens Process Instrumentation

The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for straightforward flow monitoring of liquid processes in number of industries, including... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 394.00
  • Meter Technology: Ultrasonic
  • Process Media Type: Liquid
Air Bubble Detection -- SONOCHECK ABD06
from SONOTEC Ultraschallsensorik Halle GmbH

The SONOCHECK air-bubble detectors of type ABD06 detect air and gas bubbles in fluid-filled tubes and measurement chambers. These intelligent sensors can be used for the monitoring of fluids as well as for wet/dry alarm notifications. The ABD06 has been specifically developed for industrial use. The... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.06 to 0.79
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Stainless Steel Flow Meter -- G2 Series
from Assured Automation

Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits. • Flow Ranges: 0.5-200 GPM. (depending... [See More]

  • End Fittings: In-line Clamp; In-line Threaded
  • Pipe Diameter: 0.50 to 2.50
  • Meter Technology: Turbine
  • Mounting: In-line
Flow Cell Flowmeter -- Series EF10
from Spire Metering Technology

Like other members of the Enduro series ultrasonic flowmeters, EF10 is designed for fixed installation. Its electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus, it can be installed for both indoor and outdoor. Model EF10 Clamp-On Flowmeter. Advanced high-accuracy wall-mount ultrasonic... [See More]

  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Process Media Type: Liquid
Portable Flow Meters -- Portaflow 330
from Micronics, Ltd.

Features. Flow Range – 0.1m/sec to 20m/sec bi-directional. Display – 64 x 240 pixels graphic display. Programming via 16 key control panel. Battery or mains operation. Rechargeable battery. Battery Life – 20 hours from fully charged, depending on load. Power – 110 –... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.51 to 78.74
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Flow Meter for Water and Wastewater Industry -- FLUXUS® ADM 5107
from FLEXIM AMERICAS Corp.

Designed for the needs of the Water and Wastewater Industry. The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus, they are... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.40 to 90.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Magnetic Flow Meter -- EL 500 Series
from Flow Technology, Inc.

Low flow & small line sizes. The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS 316 UNI 338 male threaded,... [See More]

  • End Fittings: In-line Clamp; In-line Threaded; DIN 11851, Triclamp, NPT
  • Pipe Diameter: 0.25 to 1.00
  • Meter Technology: Electromagnetic
  • Mounting: In-line
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS230
from Siemens Process Instrumentation

The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow measurement, such as hydrocarbon, chemical, water... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 394.00
  • Meter Technology: Ultrasonic
  • Process Media Type: Liquid; Gas
Air Bubble Detection -- SONOCHECK ABD07
from SONOTEC Ultraschallsensorik Halle GmbH

The very compact SONOCHECK ABD07 sensors for contactless air bubble detection at tubes follows the trend for miniaturization and meets the demands of numerous customers. These intelligent sensors can be used for the monitoring of bubbles in fluids, for wet/dry alarm notifications and as liquid level... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.13 to 0.38
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Handheld Ultrasonic Flowmeter -- Series RH20
from Spire Metering Technology

Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price!. RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of our proprietary ultrasonic signal processing, transit-time measurement and... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 1.00 to 120.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Ultrasonic Clamp-on Heat/Energy Meter -- Ultraflo U1000 HM
from Micronics, Ltd.

The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters!. The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100 temperature... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.98 to 4.53
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Offshore Flow Meter for Liquids -- FLUXUS® ADM 8127
from FLEXIM AMERICAS Corp.

The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.40 to 240.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Positive Displacement Flow Meter -- DC-F Series
from Flow Technology, Inc.

Positive Displacement Flow Meters – DC-F Series (PD Meter). The patented Flow Technology DC-F Sanitary Series positive displacement flow meter (PD Meter) is ideal for liquid flow applications in the food, dairy, and pharmaceutical industries. The design is ideal for accurately measuring thick... [See More]

  • End Fittings: In-line Clamp; In-line Threaded
  • Mounting: In-line
  • Pipe Diameter: 0.12 to 2.00
  • Process Media Type: Liquid
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS230 (Gas)
from Siemens Process Instrumentation

The SITRANS FS230 clamp-on, non-intrusive ultrasonic flow meter features best-in-class performance and user-friendly operation, and is well equipped to handle natural, specialty, process gas and liquid flow applications. The industry-leading FST030 transmitter paired with the versatile line of... [See More]

  • End Fittings: In-line Clamp
  • Process Media Type: Liquid; Gas
  • Meter Technology: Ultrasonic
  • Meter Type: Velocity Flow Meter
Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56
from SONOTEC Ultraschallsensorik Halle GmbH

Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes. The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the flow metering and the... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.38
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Wall Mount Clamp On Ultrasonic Flowmeter -- EF40
from Spire Metering Technology

Like other members of the EnduroFlow series ultrasonic flowmeters, the EF40 is designed for fixed installations. The electronic enclosure is rated for IP65 (NEMA 4X) or IP67, thus it can be installed for both indoor and outdoor applications. Model EF40 Clamp-On Flowmeter. Advanced high-accuracy... [See More]

  • End Fittings: In-line Clamp
  • Mounting: Non-Invasive
  • Meter Technology: Ultrasonic
  • Process Media Type: Liquid
Portable Flow Measurement in Hazardous Areas -- FLUXUS® F608
from FLEXIM AMERICAS Corp.

The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.25 to 420.00
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive
Process Instrumentation, Flow Measurement, Ultrasonic, Clamp-on, SITRANS FS290
from Siemens Process Instrumentation

SITRANS FS290 is a portable ultrasonic flowmeter system for monitoring volumetric flow in pipes. It contains the SITRANS FST090 battery-operated transmitter and SITRANS FSS220 clamp-on sensors. Install the sensors quickly and easily on the outside of a pipe – without any process interruptions... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.50 to 240.00
  • Meter Technology: Ultrasonic
  • Meter Type: Velocity Flow Meter
Compact Clamp-On Sensor For Contactless Flow Metering In Thin Tubes -- SONOFLOW CO.55
from SONOTEC Ultraschallsensorik Halle GmbH

The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and enables a smooth... [See More]

  • End Fittings: In-line Clamp
  • Pipe Diameter: 0.17 to 0.56
  • Meter Technology: Ultrasonic
  • Mounting: Non-Invasive