Orifice Plate Flow Meters
from ABB Measurement & Analytics
IOMaster joins OriMaster, WedgeMaster and PitoMaster to form the new compact DP family. IOMaster is available in sizes DN15, DN25 and DN40 ( ½, 1 and 1 ½ in.) and is designed for metering small flowrates of clean liquids or gases in relatively small pipelines. OriMaster is supplied in... [See More]
- Meter Technology: Orifice Plates
- Mounting: In-line
- Pipe Diameter: 0.50 to 1.50
- End Fittings: In-line Flanged
from ABB Measurement & Analytics
OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data. One-stop source for the complete orifice meter package. – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement and... [See More]
- Meter Technology: Orifice Plates
- Mounting: In-line
- Pipe Diameter: 1.00 to 12.00
- End Fittings: In-line Flanged
from Victaulic Co. of America
ORIFICE TYPE. 269 C FLOW RATE. 10 INCH NOMINAL SIZE. 10 NOMINAL SIZE - DECIMAL. 10 NOMINAL SIZE - FRACTIONAL. CARBON STEEL BODY MATERIAL. 250 PSI WATER AT 230 DEG F PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION. 5 INCH END TO END DISTANCE. APPROXIMATE WEIGHT 17 LB. [See More]
- Meter Technology: Orifice Plates
- Operating Pressure: 250
from Clark Solutions
Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read analog dial with 270 degree pointer... [See More]
- Meter Technology: Orifice Plates
- Mounting: In-line
- Pipe Diameter: 0.25 to 8.00
- End Fittings: In-line Threaded; Wafer
from Daniel Measurement and Control Inc.
Daniel orifice plates conform to the most stringent manufacturing processes to achieve optimum accuracy standards in the industry. They are the most commonly used method of differential pressure flow measurement due to their simplicity, predictable and reliable performance, ease of installation, and... [See More]
- Meter Technology: Orifice Plates
- End Fittings: Plain End
- Mounting: In-line
- Process Media Type: Gas
from Transcat, Inc.
Product Highlights. Mounted with standard flanges. Standard "corner tap" configuration. Corrosion free material. Simplified installation. Built in metering taps (1/4" female NPT STD). Proven through a wide range of applications for accuracy and energy efficiency. Assures long term reliability and... [See More]
- Meter Technology: Orifice Plates
- Operating Pressure: 7.23
from Madden Manufacturing, Inc.
The Madden Orifice Meter gives the boiler operator precise repeatable control of the continuous blowdown flow rate. 17 different hole sizes are drilled in the stainless steel orifice plate. Each hole is precision drilled to a diameter that will produce the flow shown on he flow chart, see pages 3... [See More]
- Meter Technology: Orifice Plates
from Bell & Gossett, a xylem brand
The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential pressure across the flow meter... [See More]
- Meter Technology: Orifice Plates
- End Fittings: In-line Flanged; For Insertion Between 125, 150, 250 or 300 psi ANSI flanges
- Pipe Diameter: 2.50 to 12.00
- Process Media Type: Liquid
from Clark Solutions
FLO-GARD ™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD ™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing contaminates. [See More]
- Meter Technology: Orifice Plates
- Mounting: In-line
- Pipe Diameter: 1.06 to 4.62
- End Fittings: In-line Threaded
from Transcat, Inc.
Product Highlights. Excellent chemical resistance. Weather resistant. Flame retardant (without factory gaskets). Low friction (minimum wear). Orifice plate thickness 1/4" offering greater stability [See More]
- Meter Technology: Orifice Plates
- Operating Pressure: 3.61
- Pipe Diameter: 12.00
from Transcat, Inc.
Product Highlights. Mounted with standard flanges. Standard "corner tap" configuration. Corrosion free material. Simplified installation. Built in metering taps (1/4" female NPT STD). Proven through a wide range of applications for accuracy and energy efficiency. Assures long term reliability and... [See More]
- Meter Technology: Orifice Plates
- Operating Pressure: 3.61
- Pipe Diameter: 12.00
from Transcat, Inc.
Product Highlights. 1/2" line size. 0.430" bore. 0.69 Beta. water capacity: 320" d.p. W/C, 13.00 GPM flow. air capacity: 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 0.50
from Transcat, Inc.
Product Highlights. 1" line size. 0.300" bore. 0.29 Beta. water capacity: 20" d.p. W/C, 1.38 GPM flow. air capacity: 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.00
from Transcat, Inc.
Product Highlights. 1" line size. 0.520" bore. 0.49 Beta. water capacity: 100" d.p. W/C, 9.63 GPM flow. air capacity: 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.00
from Transcat, Inc.
Product Highlights. 1" line size. 0.720" bore. 0.69 Beta. water capacity: 320" d.p. W/C, 36.15 GPM flow. air capacity: 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.00
from Transcat, Inc.
Product Highlights. 1-1/4" line size. 0.400" bore. 0.29 Beta. water capacity: 20" d.p. W/C, 2.46 GPM flow. air capacity: 9.31 SCFM @ 14.7 psia, 14.41 SCFM @ 20 psig, 26.3 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.25
from Transcat, Inc.
Product Highlights. 1-1/4" line size. 0.700" bore. 0.51 Beta. water capacity: 100" d.p. W/C, 17.48 GPM flow. air capacity: 62.09 SCFM @ 14.7 psia, 99.75 SCFM @ 20 psig, 185.5 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.25
from Transcat, Inc.
Product Highlights. 1-1/4" line size. 1.00" bore. 0.72 Beta. water capacity: 320" d.p. W/C, 71.77 GPM flow. air capacity: 180 SCFM @ 14.7 psia, 309.97 SCFM @ 20 psig, 595.2 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.25
from Transcat, Inc.
Product Highlights. 1-1/2" line size. 0.800" bore. 0.5 Beta. water capacity: 100" d.p. W/C, 22.73 GPM flow. air capacity: 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 241.5 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.50
from Transcat, Inc.
Product Highlights. 1-1/2" line size. 0.500" bore. 0.31 Beta. water capacity: 20" d.p. W/C, 3.85 GPM flow. air capacity: 14.57 SCFM @ 14.7 psia, 22.55 SCFM @ 20 psig, 41.16 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.50
from Transcat, Inc.
Product Highlights. 1-1/2" line size. 1.100" bore. 0.68 Beta. water capacity: 320" d.p. W/C, 83.95 GPM flow. air capacity: 212.18 SCFM @ 14.7 psia, 363.93 SCFM @ 20 psig, 697.39 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 1.50
from Transcat, Inc.
Product Highlights. 1/2" line size. 0.200" bore. 0.3 Beta. water capacity: 20" d.p. W/C, 0.62 GPM flow. air capacity: 2.35 SCFM @ 14.7 psia, 3.63 SCFM @ 20 psig, 6.61 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 0.50
from Transcat, Inc.
Product Highlights. 1/2" line size. 0.310" bore. 0.5 Beta. water capacity: 100" d.p. W/C, 3.44 GPM flow. air capacity: 12.21 SCFM @ 14.7 psia, 19.58 SCFM @ 20 psig, 36.37 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 0.50
from Transcat, Inc.
Product Highlights. 10" line size. 3.000" bore. 0.3 Beta. water capacity: 20" d.p. W/C, 137.35 GPM flow. air capacity: 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig [See More]
- Meter Technology: Orifice Plates
- Pipe Diameter: 10.00