Measures Level Flow Meters
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Additional Variables Measured: Level
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Micronics, Ltd.
Features. Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes. [See More]
- Additional Variables Measured: Level
- Pipe Diameter: 5.91 to 70.87
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Airmar Technology Corporation
1 MHz - 17 mm Transducer. Robust PEEK Housing. Airmar ’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential... [See More]
- Additional Variables Measured: Level
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Features: Sanitary Applications Rated
from OMEGA Engineering, Inc.
The FSW-6000/7000 Series are thermal flow switch monitors designed to monitor flow status and also used to detect level of liquids, air and gas. A chain of 8 LED ’s gives the user a visual indication of the flow rate. In addition, there isalso a dichromatic LED, which shows the switch point... [See More]
- Additional Variables Measured: Level
- Pipe Diameter: 0.50 to 0.75
- Meter Technology: Thermal
- Mounting: Insertion
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Additional Variables Measured: Temperature; Level
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Micronics, Ltd.
Features. Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options. [See More]
- Additional Variables Measured: Level
- Mounting: Insertion
- Meter Technology: Ultrasonic
- Process Media Type: Liquid
from Airmar Technology Corporation
1 MHz - 29 mm Transducer. Robust PEEK Housing. Airmar ’s low-profile ultrasonic transducer features a robust PEEK housing suitable for in-pipe flow monitoring systems. As an essential part of a these system, our transducers are deployed for measuring sewage levels, pipe-flow rate, potential... [See More]
- Additional Variables Measured: Level
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Features: Sanitary Applications Rated
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Additional Variables Measured: Temperature; Level
- Pipe Diameter: 0.75
- Meter Technology: Thermal
- Mounting: Insertion
from Micronics, Ltd.
Features. Compact, rugged, water tight, dustproof. Up to 4 years logging from Alkaline "D" cells. Free onboard Windows compatible analysis software. Large capacity memory store. Fast download via RS232 port. [See More]
- Additional Variables Measured: Temperature; Level
- Pipe Diameter: 5.91 to 70.87
- Meter Technology: Ultrasonic
- Mounting: Non-Invasive
from Airmar Technology Corporation
AR30 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Cylinder housing available with... [See More]
- Additional Variables Measured: Level
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Features: Suspended Solids / Slurries
from Airmar Technology Corporation
AR41 Airducer ® Transducer. Applications. Level measurement. Proximity. Obstacle avoidance. Traffic control. Flow measurement. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Standard internal shielding. Options. Complete... [See More]
- Additional Variables Measured: Level
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Features: Sanitary Applications Rated; Suspended Solids / Slurries
from Airmar Technology Corporation
AR50 Airducer ® Transducer. Applications. Level measurement. Open channel flow. Obstacle avoidance. Proximity. Features. Rugged sealed construction. Housing design will accommodate transceiver and signal processing electronics. Mounting cap available in BSP, NPT, or M32 threads. Standard... [See More]
- Additional Variables Measured: Level
- Process Media Type: Liquid
- Meter Technology: Ultrasonic
- Features: Sanitary Applications Rated; Suspended Solids / Slurries