GPIB Electrical Safety Testers
from Kikusui America, Inc.
The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]
- Interfaces: GPIB; RS232
- AC Current Out: 3 to 33
- Types of Measurements: Earth Continuity
- Resistance Range: 1.00E-6 to 0.0012
from Kikusui America, Inc.
While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]
- Interfaces: GPIB; RS232
- Resistance Range: 1.00E-6 to 6.00E-4
- Types of Measurements: Earth Continuity
- Operating Temperature: 32 to 104
from Kikusui America, Inc.
The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]
- Interfaces: GPIB; RS232; USB
- DC Volts Out: 10 to 430
- Types of Measurements: Leakage Current
- DC Current Out: 3.00E-5 to 0.0900
from Kikusui America, Inc.
The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]
- Interfaces: GPIB; RS232
- AC Voltage Out: 50 to 5000
- Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- AC Current Out: 0.0 to 0.1100