Analog Meter Electrical Safety Testers
from Hoyt Electrical Instrument Works, Inc.
High quality Taut Band movement. Capable of measuring earth voltage. 2mA measuring current permits earth resistance tests with tripping earth leakage current breakers in the circuit under test. Test leads are supplied as standard accessories for simpli fied two-wire measuring system. Two... [See More]
- Display: AnalogMeter
- AC Voltage Out: 0.0 to 600
- Types of Measurements: Insulation Resistance; DC Hipot
- AC Current Out: 0.0 to 0.0020
from Seaward Group USA
A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]
- Display: AnalogMeter; LEDIndicator
- AC Voltage Out: 8 to 3750
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.1000 to 25
from Hoyt Electrical Instrument Works, Inc.
The 4183 CP is a Cable Phasing Meter that offers a quick method of measuring voltage and determining phase rotation of underground distribution systems using the capacitive test point of elbow connectors. Most manufacturers of high voltage cable terminations incorporate capacitive test points in... [See More]
- Display: AnalogMeter
- Safety Agency Rating: CE
- Form Factor: Portable
from Seaward Group USA
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]
- Display: AnalogMeter; DigitalMeter; LEDIndicator
- AC Voltage Out: 100 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.0 to 26
from Seaward Group USA
Combine the testing requirements needed of safety tester, installation checker and DMM and you have the PrimeTest 200. The ergonomically designed hand-held unit, with integral rubber bumpers, provides 10 measurement functions including temperature (via a module) and is capable of testing all 110V... [See More]
- Display: AnalogMeter; DigitalMeter
- AC Current Out: ? to 10
- Types of Measurements: Insulation Resistance; Earth Continuity
- DC Volts Out: 4 to 500