Selectable Output Frequency Electrical Safety Testers

6 Results
OMNIA® II Electrical Safety Compliance Analyzer -- 8204
from Ikonix USA

OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]

  • Features: MultipleTests; Selectable Output Frequency; Memory / Storage; TFT Display
  • AC Current Out: 0.0 to 40
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
  • Display: DigitalMeter
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Features: Warning Indicator; PLC Interface; MultipleTests; Selectable Output Frequency; Memory / Storage
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 26
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Selectable Output Frequency; Memory / Storage; Audible Alarms
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: ? to 0.0200
HAL Series -- HALScan
from Seaward Group USA

The HAL family has been designed to offer advanced automation techniques to dramatically improve productivity and effiiciency within production line electrical safety testing. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product,... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Selectable Output Frequency; Memory / Storage; Audible Alarms
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: ? to 0.0200
Seaward -- SEN60204
from Seaward Group USA

The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]

  • Features: Warning Indicator; Buzzer or Annunciator; Rapid Cutoff; Selectable Output Frequency; Memory / Storage
  • AC Voltage Out: 6 to 2500
  • Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
  • AC Current Out: ? to 0.0200
Seaward -- Sentinel
from Seaward Group USA

The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly versatile tester at an... [See More]

  • Features: RemoteControl; PLC Interface; Selectable Output Frequency; Memory / Storage
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric
  • AC Current Out: ? to 0.0400