Buzzer or Annunciator Electrical Safety Testers
from Kikusui America, Inc.
The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]
- Features: Built-in Calibration; Buzzer or Annunciator; Memory / Storage
- AC Current Out: 3 to 33
- Types of Measurements: Earth Continuity
- Resistance Range: 1.00E-6 to 0.0012
from Hoyt Electrical Instrument Works, Inc.
190 CBI and 191 CBI have the same shape but different Speci fications. 190 CBI is an easy tool to find the circuit breaker or fuse supplying electrical power to an outlet or lighting fixture. Just plug the transmitter into the outlet. Use the receiver to scan the circuit breaker... [See More]
- Features: Buzzer or Annunciator
- Display: Audible Tone
- Types of Measurements: Ciruite Break or Fuse Indication
- Form Factor: Portable; Hand Held
from Seaward Group USA
A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]
- Features: Warning Indicator; Buzzer or Annunciator; Audible Alarms
- AC Voltage Out: 8 to 3750
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.1000 to 25
from Kikusui America, Inc.
While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]
- Features: Built-in Calibration; Buzzer or Annunciator; Memory / Storage
- Resistance Range: 1.00E-6 to 6.00E-4
- Types of Measurements: Earth Continuity
- Operating Temperature: 32 to 104
from Hoyt Electrical Instrument Works, Inc.
The 188FFF is a Fuse and Fault Finder which comprises of two parts: The Receiver and the Transmitter. The Transmitter , draws a current from the mains supply circuit to which it is connected to. The Signal Current from the Tx is at about 10kHz. The Transmitter is powered by the mains and requires no... [See More]
- Features: Warning Indicator; Buzzer or Annunciator
- Display: LEDIndicator
- AC Voltage Out: 110 to 240
- Form Factor: Hand Held
from Seaward Group USA
The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]
- Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage; Audible Alarms
- AC Voltage Out: 100 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
- AC Current Out: 0.0200 to 25
from Kikusui America, Inc.
The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with... [See More]
- Features: RemoteControl; Warning Indicator; Buzzer or Annunciator; Memory / Storage
- DC Volts Out: -1000 to -25
- Types of Measurements: Insulation Resistance
- DC Current Out: 0.0 to 1.00E-3
from Seaward Group USA
The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]
- Features: Warning Indicator; Buzzer or Annunciator; MultipleTests; Rapid Cutoff
- AC Voltage Out: ? to 8
- Types of Measurements: Earth Continuity
- DC Volts Out: ? to 12
from Kikusui America, Inc.
The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]
- Features: RemoteControl; Built-in Calibration; Buzzer or Annunciator; MultipleTests; Memory / Storage
- AC Voltage Out: 50 to 5000
- Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- AC Current Out: 0.0 to 0.1100
from Seaward Group USA
The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]
- Features: Warning Indicator; Buzzer or Annunciator; Rapid Cutoff; Selectable Output Frequency; Memory / Storage
- AC Voltage Out: 6 to 2500
- Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
- AC Current Out: ? to 0.0200
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Memory / Storage
- AC Voltage Out: 6 to 3000
- Types of Measurements: Insulation Resistance; Earth Continuity
- AC Current Out: 5.00E-5 to 25