Hand Held Electrical Safety Testers
from Hoyt Electrical Instrument Works, Inc.
190 CBI and 191 CBI have the same shape but different Speci fications. 190 CBI is an easy tool to find the circuit breaker or fuse supplying electrical power to an outlet or lighting fixture. Just plug the transmitter into the outlet. Use the receiver to scan the circuit breaker... [See More]
- Form Factor: Hand Held
- Display: LEDIndicator
- AC Voltage Out: 110 to 125
- Safety Agency Rating: CE; IEC
from Seaward Group USA
Combine the testing requirements needed of safety tester, installation checker and DMM and you have the PrimeTest 200. The ergonomically designed hand-held unit, with integral rubber bumpers, provides 10 measurement functions including temperature (via a module) and is capable of testing all 110V... [See More]
- Form Factor: Hand Held
- AC Current Out: ? to 10
- Types of Measurements: Insulation Resistance; Earth Continuity
- DC Volts Out: 4 to 500
from Hoyt Electrical Instrument Works, Inc.
The 188FFF is a Fuse and Fault Finder which comprises of two parts: The Receiver and the Transmitter. The Transmitter , draws a current from the mains supply circuit to which it is connected to. The Signal Current from the Tx is at about 10kHz. The Transmitter is powered by the mains and requires no... [See More]
- Form Factor: Hand Held
- Display: LEDIndicator
- AC Voltage Out: 110 to 240
- Safety Agency Rating: CE