Earth Continuity Electrical Safety Testers
from Kikusui America, Inc.
The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]
- Types of Measurements: Earth Continuity
- Resistance Range: 1.00E-6 to 0.0012
- AC Current Out: 3 to 33
- Operating Temperature: 32 to 104
from Ikonix USA
OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]
- Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
- Interfaces: RS232; USB
- Display: DigitalMeter
- Form Factor: Bench Top
from Seaward Group USA
A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.1000 to 25
- AC Voltage Out: 8 to 3750
- DC Volts Out: ? to 500
from Kikusui America, Inc.
While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]
- Types of Measurements: Earth Continuity
- Operating Temperature: 32 to 104
- Resistance Range: 1.00E-6 to 6.00E-4
- Display: DigitalMeter; LEDIndicator
from Seaward Group USA
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.0 to 26
- AC Voltage Out: 100 to 5000
- DC Volts Out: 200 to 6000
from Seaward Group USA
The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]
- Types of Measurements: Earth Continuity
- DC Volts Out: ? to 12
- AC Voltage Out: ? to 8
- DC Current Out: ? to 10
from Seaward Group USA
The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
- AC Current Out: ? to 0.0200
- AC Voltage Out: 6 to 2500
- DC Volts Out: 500 to 1000
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Types of Measurements: Insulation Resistance; Earth Continuity
- AC Current Out: 5.00E-5 to 25
- AC Voltage Out: 6 to 3000
- DC Volts Out: 250 to 500