Front Panel Lockout Electrical Safety Testers
2 Results
SafeCheck Series -- SafeCheck 8
from Seaward Group USA
from Seaward Group USA
The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]
- Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Front Panel Lockout; Memory / Storage
- AC Voltage Out: 40 to 3000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.0 to 0.0100
Hipot, Insulation, Resistance and Ground Tester -- Model 4520
from Slaughter Company (SCI)
from Slaughter Company (SCI)
The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]
- Features: RemoteControl; Built-in Calibration; Warning Indicator; Front Panel Lockout; Memory / Storage
- AC Voltage Out: 0.0 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
- AC Current Out: 0.1000