AC Dielectric Strength Electrical Safety Testers

13 Results
OMNIA® II Electrical Safety Compliance Analyzer -- 8204
from Ikonix USA

OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
  • Display: DigitalMeter
  • AC Current Out: 0.0 to 40
  • Interfaces: GPIB (optional feature); RS232; PrinterPort (optional feature); USB
TOS Series Hipot Tester -- TOS8040
from Kikusui America, Inc.

Model TOS8040 is a hipot tester developed by KIKUSUI, an international brand in the field of electrical safety testers, and is designed specifically for use in production and inspection lines in factories and plants. While retaining the high levels of quality and reliability inherent to our... [See More]

  • Types of Measurements: AC Dielectric; AC Hipot
  • AC Current Out: 0.0 to 0.1000
  • AC Voltage Out: 50 to 4000
  • Operating Temperature: 32 to 104
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.1000 to 25
  • AC Voltage Out: 8 to 3750
  • DC Volts Out: ? to 500
Hipot, Insulation, Resistance and Ground Tester -- Model 4320
from Slaughter Company (SCI)

The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
  • AC Current Out: 20
  • AC Voltage Out: 0.0 to 5000
  • DC Volts Out: 0.0 to 6000
TOS Series Hipot Tester for Simplified Test -- TOS8030
from Kikusui America, Inc.

Model TOS8030 is a hipot tester developed by KIKUSUI, an international brand in the field of electrical safety testers, and is designed specifically for use in production and inspection lines in factories and plants. While retaining the high levels of quality and reliability inherent to our... [See More]

  • Types of Measurements: AC Dielectric; AC Hipot
  • AC Current Out: 0.0 to 0.0100
  • AC Voltage Out: 50 to 3000
  • Operating Temperature: 32 to 104
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 26
  • AC Voltage Out: 100 to 5000
  • DC Volts Out: 200 to 6000
Hipot, Insulation, Resistance and Ground Tester -- Model 4520
from Slaughter Company (SCI)

The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
  • AC Current Out: 0.1000
  • AC Voltage Out: 0.0 to 5000
  • DC Volts Out: 0.0 to 6000
TOS5000 Series [10kV AC/DC] Hipot Tester -- TOS5101
from Kikusui America, Inc.

The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; DC Hipot; AC Hipot
  • AC Current Out: 0.0 to 0.0500
  • AC Voltage Out: 0.0 to 10000
  • DC Volts Out: 0.0 to 10000
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: 0.0200 to 25
  • AC Voltage Out: 100 to 5000
  • DC Volts Out: 100 to 6000
Multi-Function Electrical Safety Tester -- Model 6330
from Slaughter Company (SCI)

The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
  • AC Current Out: 3 to 30
  • AC Voltage Out: 0.0 to 4000
  • DC Volts Out: 0.0 to 3500
TOS9200 Series Hipot and Insulation Resistance Tester -- TOS9200
from Kikusui America, Inc.

The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]

  • Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
  • AC Current Out: 0.0 to 0.1100
  • AC Voltage Out: 50 to 5000
  • Resistance Range: 10000 to 9.99E6
Seaward -- SEN60204
from Seaward Group USA

The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
  • AC Current Out: ? to 0.0200
  • AC Voltage Out: 6 to 2500
  • DC Volts Out: 500 to 1000
Seaward -- Sentinel
from Seaward Group USA

The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly versatile tester at an... [See More]

  • Types of Measurements: AC Dielectric; DC Dielectric
  • AC Current Out: ? to 0.0400
  • AC Voltage Out: 100 to 5000
  • DC Volts Out: 100 to 6000