UL Listing Mark Electrical Safety Testers
from Kikusui America, Inc.
While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]
- Safety Agency Rating: UL Listing Mark
- Resistance Range: 1.00E-6 to 6.00E-4
- Types of Measurements: Earth Continuity
- Operating Temperature: 32 to 104
from Grace Engineered Products, Inc.
#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Display: LEDIndicator
- Operating Temperature: -4 to 140
- Form Factor: Electrical Panel Mounted
from Vitrek Corporation
Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]
- Safety Agency Rating: CSA Mark (US, NRTL/C); IEC; UL Listing Mark
- AC Voltage Out: 10 to 5000
- Types of Measurements: DC Hipot; AC Hipot
- DC Volts Out: 20 to 5000
from Slaughter Company (SCI)
The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]
- Safety Agency Rating: TÜV Rheinland; UL Listing Mark; cUL, Ulus
- AC Voltage Out: 0.0 to 5000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
- AC Current Out: 20
from Kikusui America, Inc.
The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely... [See More]
- Safety Agency Rating: UL Listing Mark
- AC Voltage Out: 0.0 to 10000
- Types of Measurements: AC Dielectric; DC Dielectric; DC Hipot; AC Hipot
- AC Current Out: 0.0 to 0.0500
from Grace Engineered Products, Inc.
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Display: LEDIndicator
- Operating Temperature: -4 to 131
- Form Factor: Electrical Panel Mounted
from Slaughter Company (SCI)
The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]
- Safety Agency Rating: IEC; UL Listing Mark
- AC Voltage Out: 0.0 to 4000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
- AC Current Out: 3 to 30
from Grace Engineered Products, Inc.
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Display: LEDIndicator
- Operating Temperature: -4 to 131
- Form Factor: Electrical Panel Mounted
from Grace Engineered Products, Inc.
#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Display: LEDIndicator
- Operating Temperature: -4 to 131
- Form Factor: Electrical Panel Mounted
from Grace Engineered Products, Inc.
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Display: LEDIndicator
- Operating Temperature: -4 to 176
- Form Factor: Electrical Panel Mounted
from Grace Engineered Products, Inc.
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Form Factor: Electrical Panel Mounted
- Display: LEDIndicator
- Features: Warning Indicator
from Grace Engineered Products, Inc.
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Form Factor: Electrical Panel Mounted
- Display: LEDIndicator
- Features: Warning Indicator
from Grace Engineered Products, Inc.
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Form Factor: Electrical Panel Mounted
- Display: LEDIndicator
- Features: Warning Indicator
from Grace Engineered Products, Inc.
Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]
- Safety Agency Rating: CE; UL Listing Mark
- Form Factor: Electrical Panel Mounted
- Display: LEDIndicator
- Features: Warning Indicator