Line Leakage Electrical Safety Testers
2 Results
6-in-1 500 VA Electrical Safety Compliance Analyzer -- 8256
from Ikonix USA
from Ikonix USA
OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]
- Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot; Line Leakage
- Interfaces: RS232; USB
- Display: DigitalMeter
- Form Factor: Bench Top
Multi-Function Electrical Safety Tester -- Model 6330
from Slaughter Company (SCI)
from Slaughter Company (SCI)
The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Line Leakage; Ground Bond
- AC Current Out: 3 to 30
- AC Voltage Out: 0.0 to 4000
- DC Volts Out: 0.0 to 3500