Rapid Cutoff Electrical Safety Testers
from Seaward Group USA
The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]
- Features: Warning Indicator; Buzzer or Annunciator; MultipleTests; Rapid Cutoff
- AC Voltage Out: ? to 8
- Types of Measurements: Earth Continuity
- DC Volts Out: ? to 12
from Seaward Group USA
The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]
- Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Front Panel Lockout; Memory / Storage
- AC Voltage Out: 40 to 3000
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
- AC Current Out: 0.0 to 0.0100
from Seaward Group USA
Combine the testing requirements needed of safety tester, installation checker and DMM and you have the PrimeTest 200. The ergonomically designed hand-held unit, with integral rubber bumpers, provides 10 measurement functions including temperature (via a module) and is capable of testing all 110V... [See More]
- Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff
- AC Current Out: ? to 10
- Types of Measurements: Insulation Resistance; Earth Continuity
- DC Volts Out: 4 to 500
from Seaward Group USA
The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]
- Features: Warning Indicator; Buzzer or Annunciator; Rapid Cutoff; Selectable Output Frequency; Memory / Storage
- AC Voltage Out: 6 to 2500
- Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
- AC Current Out: ? to 0.0200
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Features: Buzzer or Annunciator; MultipleTests; Rapid Cutoff; Memory / Storage
- AC Voltage Out: 6 to 3000
- Types of Measurements: Insulation Resistance; Earth Continuity
- AC Current Out: 5.00E-5 to 25