CE Conformity Marks Electrical Safety Testers

27 Results
Hipot, Insulation, Resistance and Ground Tester -- Model 4520
from Slaughter Company (SCI)

The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]

  • Safety Agency Rating: CE
  • AC Voltage Out: 0.0 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
  • AC Current Out: 0.1000
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Safety Agency Rating: CE; IEC
  • AC Voltage Out: 8 to 3750
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.1000 to 25
3-Phase Voltage Portal, Pass-Thru -- R-3K
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Display: LEDIndicator
  • Operating Temperature: -4 to 140
  • Form Factor: Electrical Panel Mounted
[30A] Ground Bond Tester -- TOS6200
from Kikusui America, Inc.

The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]

  • Safety Agency Rating: CE
  • AC Current Out: 3 to 33
  • Types of Measurements: Earth Continuity
  • Resistance Range: 1.00E-6 to 0.0012
Analog Multimeter -- 4167MF
from Hoyt Electrical Instrument Works, Inc.

High quality Taut Band movement. Capable of measuring earth voltage. 2mA measuring current permits earth resistance tests with tripping earth leakage current breakers in the circuit under test. Test leads are supplied as standard accessories for simpli fied two-wire measuring system. Two... [See More]

  • Safety Agency Rating: CE
  • AC Voltage Out: 0.0 to 600
  • Types of Measurements: Insulation Resistance; DC Hipot
  • AC Current Out: 0.0 to 0.0020
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Safety Agency Rating: CE
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: 0.0200 to 25
Flex-Mount Voltage Indicator (4 Wire, Flashing LEDs) -- R-3D2
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Display: LEDIndicator
  • Operating Temperature: -4 to 131
  • Form Factor: Electrical Panel Mounted
Insulation Resistance Tester -- TOS7200
from Kikusui America, Inc.

The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with... [See More]

  • Safety Agency Rating: CE
  • DC Volts Out: -1000 to -25
  • Types of Measurements: Insulation Resistance
  • DC Current Out: 0.0 to 1.00E-3
Cable Phasing Meter -- 4183 CP
from Hoyt Electrical Instrument Works, Inc.

The 4183 CP is a Cable Phasing Meter that offers a quick method of measuring voltage and determining phase rotation of underground distribution systems using the capacitive test point of elbow connectors. Most manufacturers of high voltage cable terminations incorporate capacitive test points in... [See More]

  • Safety Agency Rating: CE
  • Form Factor: Portable
  • Display: AnalogMeter
SafeCheck Series -- SafeCheck 5
from Seaward Group USA

The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]

  • Safety Agency Rating: CE
  • AC Voltage Out: ? to 8
  • Types of Measurements: Earth Continuity
  • DC Volts Out: ? to 12
Flex-Mount Voltage Indicator (4 Wire, Non-Flashing LEDs) -- R-3D2-SR
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Display: LEDIndicator
  • Operating Temperature: -4 to 131
  • Form Factor: Electrical Panel Mounted
Leakage Current Tester -- TOS3200
from Kikusui America, Inc.

The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]

  • Safety Agency Rating: CE; IEC
  • DC Volts Out: 10 to 430
  • Types of Measurements: Leakage Current
  • DC Current Out: 3.00E-5 to 0.0900
Circuit Breaker Identifier -- 190CBI
from Hoyt Electrical Instrument Works, Inc.

190 CBI and 191 CBI have the same shape but different Speci fications. 190 CBI is an easy tool to find the circuit breaker or fuse supplying electrical power to an outlet or lighting fixture. Just plug the transmitter into the outlet. Use the receiver to scan the circuit breaker... [See More]

  • Safety Agency Rating: CE; IEC
  • Display: LEDIndicator
  • AC Voltage Out: 110 to 125
  • Form Factor: Hand Held
SafeCheck Series -- SafeCheck 8
from Seaward Group USA

The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]

  • Safety Agency Rating: CE; IEC
  • AC Voltage Out: 40 to 3000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 0.0100
Safe-Test Point Permanent Electrical Safety Device (PESD) -- R-3MT
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Display: LEDIndicator
  • Operating Temperature: -4 to 131
  • Form Factor: Electrical Panel Mounted
TOS9200 Series Hipot and Insulation Resistance Tester -- TOS9200
from Kikusui America, Inc.

The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]

  • Safety Agency Rating: CE
  • AC Voltage Out: 50 to 5000
  • Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
  • AC Current Out: 0.0 to 0.1100
Fuse and Fault Finder -- 188FFF
from Hoyt Electrical Instrument Works, Inc.

The 188FFF is a Fuse and Fault Finder which comprises of two parts: The Receiver and the Transmitter. The Transmitter , draws a current from the mains supply circuit to which it is connected to. The Signal Current from the Tx is at about 10kHz. The Transmitter is powered by the mains and requires no... [See More]

  • Safety Agency Rating: CE
  • Display: LEDIndicator
  • AC Voltage Out: 110 to 240
  • Form Factor: Hand Held
Seaward -- PrimeTest 200
from Seaward Group USA

Combine the testing requirements needed of safety tester, installation checker and DMM and you have the PrimeTest 200. The ergonomically designed hand-held unit, with integral rubber bumpers, provides 10 measurement functions including temperature (via a module) and is capable of testing all 110V... [See More]

  • Safety Agency Rating: CE; IEC
  • AC Current Out: ? to 10
  • Types of Measurements: Insulation Resistance; Earth Continuity
  • DC Volts Out: 4 to 500
Voltage Indicator -- R-1VH003
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Display: LEDIndicator
  • Operating Temperature: -4 to 176
  • Form Factor: Electrical Panel Mounted
PSC/Load Tester Loop Impedance -- 1825 LP
from Hoyt Electrical Instrument Works, Inc.

Measures the volt drop as if 16A was flowing between Line and Neutral. Displays voltage without current (V at 0A). Display voltage as if 16A flowing between Line and Neutral (V at 16A). Loop test for L-E PSC between L-N. Single One Smart Push button operation; ON, Scroll trough Results and menus. [See More]

  • Safety Agency Rating: CE; IEC
  • Resistance Range: 3.00E-5 to 2
  • AC Voltage Out: 50 to 80
  • Operating Temperature: 14 to 104
Seaward -- SEN60204
from Seaward Group USA

The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]

  • Safety Agency Rating: CE
  • AC Voltage Out: 6 to 2500
  • Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
  • AC Current Out: ? to 0.0200
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Features: Warning Indicator
Seaward -- Supernova Plus
from Seaward Group USA

The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]

  • Safety Agency Rating: CE
  • AC Voltage Out: 6 to 3000
  • Types of Measurements: Insulation Resistance; Earth Continuity
  • AC Current Out: 5.00E-5 to 25
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPH
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Features: Warning Indicator
Voltage Indicator, Flashing LEDs -- R-1A3W-LPB
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Features: Warning Indicator
Voltage Indicator, Flashing LEDs -- R-1A3W-LPBF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Display: LEDIndicator
  • Features: Warning Indicator
Voltage Indicator, Flashing LEDs -- R-3W
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Safety Agency Rating: CE; UL Listing Mark
  • Display: LEDIndicator
  • Operating Temperature: -4 to 131
  • Form Factor: Electrical Panel Mounted