Portable Electrical Safety Testers

10 Results
Hipot, Insulation, Resistance and Ground Tester -- Model 4320
from Slaughter Company (SCI)

The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]

  • Form Factor: Bench Top; Portable
  • AC Voltage Out: 0.0 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
  • AC Current Out: 20
95X Series Hipot Testers
from Vitrek Corporation

Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]

  • Form Factor: Bench Top; Portable
  • AC Voltage Out: 20 to 10000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 15000
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Form Factor: Portable
  • AC Voltage Out: 8 to 3750
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.1000 to 25
Analog Multimeter -- 4167MF
from Hoyt Electrical Instrument Works, Inc.

High quality Taut Band movement. Capable of measuring earth voltage. 2mA measuring current permits earth resistance tests with tripping earth leakage current breakers in the circuit under test. Test leads are supplied as standard accessories for simpli fied two-wire measuring system. Two... [See More]

  • Form Factor: Portable
  • AC Voltage Out: 0.0 to 600
  • Types of Measurements: Insulation Resistance; DC Hipot
  • AC Current Out: 0.0 to 0.0020
Insulation Tester -- Zeta 20
from Tinsley Precision Instruments

Zeta 20 is the digital Insulation and continuity Tester is suitable for following: Measurement of the insulation resistance on electrically dead equipment and systems with test voltage up to 1000V. For testing motors, transformers, generators, switchgears. For testing of house hold application. [See More]

  • Form Factor: Portable
  • AC Voltage Out: 0.0 to 1000
  • Types of Measurements: Insulation Resistance
  • Display: DigitalMeter
Hipot, Insulation, Resistance and Ground Tester -- Model 4520
from Slaughter Company (SCI)

The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]

  • Form Factor: Bench Top; Portable
  • AC Voltage Out: 0.0 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; DC Hipot; AC Hipot; Ground Bond
  • AC Current Out: 0.1000
V7X Series Hipot Testers
from Vitrek Corporation

Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]

  • Form Factor: Bench Top; Portable
  • AC Voltage Out: 10 to 5000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 5000
Seaward -- SEN60204
from Seaward Group USA

The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]

  • Form Factor: Portable
  • AC Voltage Out: 6 to 2500
  • Types of Measurements: AC Dielectric; DC Dielectric; Earth Continuity
  • AC Current Out: ? to 0.0200
Cable Phasing Meter -- 4183 CP
from Hoyt Electrical Instrument Works, Inc.

The 4183 CP is a Cable Phasing Meter that offers a quick method of measuring voltage and determining phase rotation of underground distribution systems using the capacitive test point of elbow connectors. Most manufacturers of high voltage cable terminations incorporate capacitive test points in... [See More]

  • Form Factor: Portable
  • Safety Agency Rating: CE
  • Display: AnalogMeter
Insulation Tester -- Zeta 50
from Tinsley Precision Instruments

Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features. Insulation resistance measurement up to 3G... [See More]

  • Form Factor: Portable
  • AC Voltage Out: 1 to 5000
  • Types of Measurements: Insulation Resistance
  • Display: DigitalMeter