LED Indicator Electrical Safety Testers

28 Results
95X Series Hipot Testers
from Vitrek Corporation

Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]

  • Display: DigitalMeter; LEDIndicator
  • AC Voltage Out: 20 to 10000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 15000
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Display: AnalogMeter; LEDIndicator
  • AC Voltage Out: 8 to 3750
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.1000 to 25
3-Phase Voltage Portal, Pass-Thru -- R-3K
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Display: LEDIndicator
  • Form Factor: Electrical Panel Mounted
  • Operating Temperature: -4 to 140
  • Safety Agency Rating: CE; UL Listing Mark
[30A] Ground Bond Tester -- TOS6200
from Kikusui America, Inc.

The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight, about... [See More]

  • Display: DigitalMeter; LEDIndicator
  • AC Current Out: 3 to 33
  • Types of Measurements: Earth Continuity
  • Resistance Range: 1.00E-6 to 0.0012
Circuit Breaker Identifier -- 190CBI
from Hoyt Electrical Instrument Works, Inc.

190 CBI and 191 CBI have the same shape but different Speci fications. 190 CBI is an easy tool to find the circuit breaker or fuse supplying electrical power to an outlet or lighting fixture. Just plug the transmitter into the outlet. Use the receiver to scan the circuit breaker... [See More]

  • Display: LEDIndicator
  • Form Factor: Hand Held
  • AC Voltage Out: 110 to 125
  • Safety Agency Rating: CE; IEC
V7X Series Hipot Testers
from Vitrek Corporation

Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]

  • Display: DigitalMeter; LEDIndicator
  • AC Voltage Out: 10 to 5000
  • Types of Measurements: DC Hipot; AC Hipot
  • DC Volts Out: 20 to 5000
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Display: AnalogMeter; DigitalMeter; LEDIndicator
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 26
Flex-Mount Voltage Indicator (4 Wire, Flashing LEDs) -- R-3D2
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Form Factor: Electrical Panel Mounted
  • Operating Temperature: -4 to 131
  • Safety Agency Rating: CE; UL Listing Mark
[60A] Ground Bond Tester Supporting UL60950-1 -- TOS6210
from Kikusui America, Inc.

While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded by the... [See More]

  • Display: DigitalMeter; LEDIndicator
  • Resistance Range: 1.00E-6 to 6.00E-4
  • Types of Measurements: Earth Continuity
  • Operating Temperature: 32 to 104
Fuse and Fault Finder -- 188FFF
from Hoyt Electrical Instrument Works, Inc.

The 188FFF is a Fuse and Fault Finder which comprises of two parts: The Receiver and the Transmitter. The Transmitter , draws a current from the mains supply circuit to which it is connected to. The Signal Current from the Tx is at about 10kHz. The Transmitter is powered by the mains and requires no... [See More]

  • Display: LEDIndicator
  • Form Factor: Hand Held
  • AC Voltage Out: 110 to 240
  • Safety Agency Rating: CE
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Display: LEDIndicator
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: ? to 0.0200
Flex-Mount Voltage Indicator (4 Wire, Non-Flashing LEDs) -- R-3D2-SR
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Form Factor: Electrical Panel Mounted
  • Operating Temperature: -4 to 131
  • Safety Agency Rating: CE; UL Listing Mark
Insulation Resistance Tester -- TOS7200
from Kikusui America, Inc.

The TOS7200 is an insulation resistance tester available for a wide range of various electric and electronic components, as well as electric and electronic equipment. Output voltage can be optionally set in the range of 25 to 1000 V (negative polarity) with a resolution of 1 V. As it is fitted with... [See More]

  • Display: DigitalMeter; LEDIndicator
  • DC Volts Out: -1000 to -25
  • Types of Measurements: Insulation Resistance
  • DC Current Out: 0.0 to 1.00E-3
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Display: LEDIndicator
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: 0.0200 to 25
Safe-Test Point Permanent Electrical Safety Device (PESD) -- R-3MT
from Grace Engineered Products, Inc.

#9654; A Permanent Electrical Safety Device that is easy to install on. grounded metallic electrical enclosures (Type 4, 4x and 12). without the need for additional wiring when used with R-3W. series voltage indicators. ▶ Allows workers to quickly and safely validate electrical. energy from... [See More]

  • Display: LEDIndicator
  • Form Factor: Electrical Panel Mounted
  • Operating Temperature: -4 to 131
  • Safety Agency Rating: CE; UL Listing Mark
Leakage Current Tester -- TOS3200
from Kikusui America, Inc.

The Leakage Current Tester TOS3200 is designed to perform leakage current (touch current and protective conductor current) tests on general electrical equipment but not medical electrical equipment. It enables you to conduct tests that conform to the requirements of the applicable IEC, UL, JIS, and... [See More]

  • Display: DigitalMeter; LEDIndicator
  • DC Volts Out: 10 to 430
  • Types of Measurements: Leakage Current
  • DC Current Out: 3.00E-5 to 0.0900
HAL Series -- HALScan
from Seaward Group USA

The HAL family has been designed to offer advanced automation techniques to dramatically improve productivity and effiiciency within production line electrical safety testing. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product,... [See More]

  • Display: LEDIndicator
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance
  • AC Current Out: ? to 0.0200
Voltage Indicator -- R-1VH003
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Form Factor: Electrical Panel Mounted
  • Operating Temperature: -4 to 176
  • Safety Agency Rating: CE; UL Listing Mark
TOS9200 Series Hipot and Insulation Resistance Tester -- TOS9200
from Kikusui America, Inc.

The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]

  • Display: DigitalMeter; LEDIndicator
  • AC Voltage Out: 50 to 5000
  • Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
  • AC Current Out: 0.0 to 0.1100
SafeCheck Series -- SafeCheck 5
from Seaward Group USA

The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]

  • Display: LEDIndicator
  • AC Voltage Out: ? to 8
  • Types of Measurements: Earth Continuity
  • DC Volts Out: ? to 12
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Features: Warning Indicator
SafeCheck Series -- SafeCheck 8
from Seaward Group USA

The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]

  • Display: DigitalMeter; LEDIndicator
  • AC Voltage Out: 40 to 3000
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; Earth Continuity
  • AC Current Out: 0.0 to 0.0100
Voltage Indicator with Non-Flashing LEDs -- R-1A0033WSR-NPLPH
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Features: Warning Indicator
Seaward -- Sentinel
from Seaward Group USA

The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly versatile tester at an... [See More]

  • Display: LEDIndicator
  • AC Voltage Out: 100 to 5000
  • Types of Measurements: AC Dielectric; DC Dielectric
  • AC Current Out: ? to 0.0400
Voltage Indicator, Flashing LEDs -- R-1A3W-LPB
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Features: Warning Indicator
Voltage Indicator, Flashing LEDs -- R-1A3W-LPBF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Safety Agency Rating: CE; UL Listing Mark
  • Form Factor: Electrical Panel Mounted
  • Features: Warning Indicator
Voltage Indicator, Flashing LEDs -- R-3W
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Form Factor: Electrical Panel Mounted
  • Operating Temperature: -4 to 131
  • Safety Agency Rating: CE; UL Listing Mark
Voltage Indicator, Flashing LEDs -- R-T3W-LCF
from Grace Engineered Products, Inc.

Permanent Electrical Safety Devices (PESDs) are defined as external devices (except Medium Voltage Indicators, which are internal) permanently mounted to electrical systems that, directly or indirectly, reduce the risk of arc flash and/or shock hazard. They provide feedback on the voltage state... [See More]

  • Display: LEDIndicator
  • Form Factor: Electrical Panel Mounted
  • Operating Temperature: 32 to 140
  • Safety Agency Rating: CE; UL Listing Mark