Milling Industrial Homogenizers

4 Results
In-line Ultra-shear Dispersing Machine - DISPAX-REACTOR® DRS
from IKA Works, Inc.

It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]

  • Additional Capabilities: Milling
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mixer / Homogenizer Location: In-Line
Pilot Size Inline Dispersing Laboratory Machine - LABOR-PILOT 2000/04
from IKA Works, Inc.

The LABOR-PILOT is a compact and multi-purpose inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The LABOR-PILOT 2000/4 is suitable for wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Additional Capabilities: Milling
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Stand
Pilot Size Inline Dispersing Machine -PROCESS-PILOT 2000/04
from IKA Works, Inc.

PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Additional Capabilities: Milling
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Stand
Three-stage Dispersing - DISPAX-REACTOR® DR
from IKA Works, Inc.

The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]

  • Additional Capabilities: Milling
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mixer / Homogenizer Location: In-Line