Food and Beverage Processing Industrial Homogenizers

42 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Feed Rate (volumetric): 15000 to 90000
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Continuous / In-Line
Dispershear Continuous In-Line Mixing System -- Model D-1000
from ARDE Barinco, Inc.

Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Operating Condition: Batch
  • Media Type: Powder or Granular
  • Mounting: Benchtop
High Shear Homogenizer Mixer (CAVITRON) -- 1008
from ARDE Barinco, Inc.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
  • Operating Condition: Batch; Continuous / In-Line
  • Feed Rate (volumetric): 12 to 210
  • Mounting: Stand; Overhead
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) -- C-1-1
from ARDE Barinco, Inc.

High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Operating Condition: Batch
  • Feed Rate (volumetric): 14100
  • Motor Speed: 3600
High Viscosity Double Helixx Mixer -- DH-050
from ARDE Barinco, Inc.

Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]

  • Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
  • Operating Condition: Batch
  • Capacity (volumetric): 0.1337 to 0.6684
  • Mounting: Handheld
Medium Horsepower Turbine Mixers in Top & Side Entry -- Series 30-100
from ARDE Barinco, Inc.

ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and... [See More]

  • Applications / Industry: Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
  • Operating Condition: Batch
  • Feed Rate (volumetric): 67000
  • Mounting: Overhead
Quadro Ytron® XC -- Model XC1
from Quadro Engineering Corp.

Higher product yield due to the intensive wetting of the powders [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Paint / Coating Processing
  • Operating Condition: Batch
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
APV Gaulin Mono-Block
from APV, An SPX Brand

Gaulin Liquid End. An integrated design of cylinders (3 or 5), pump valves, plunger lubrication and inlet/outlet in one block. Access to plunger packings and pump valves through front and top caps. Pressure range up to 600 bar / 8700 psi. Available with poppet or ball valves. Hygienic design. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 8700
DPV Series Dilution Plant
from IKA Works, Inc.

The IKA DPV dilution plant is suitable for all those applications where two or more liquids are to be quantity-based and homogenously mixed by using a one pass operation. The continuous process enables a highly efficient and economical production. The core of the plant is a single-stage inline... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Household detergents, Body Washes, Hygiene Products
  • Feed Rate (volumetric): 3963
  • Viscosity Range: 50000
  • Operating Condition: Continuous / In-Line
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
Turbulizer® Continuous High Shear Paddle Mixer
from Bepex International LLC

Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
  • Operating Condition: Continuous / In-Line
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
APV Rannie Liquid Ends 3 part valve
from APV, An SPX Brand

Rannie Liquid End. A modular design consisting of a three-piece valve housing and individual cylinders (3 or 5). The three blocks around the pump valves are a very simple and clean design, which, together with the individual cylinders, allow for very high pressures. Pressure range up to 1500 bar /... [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 21750
HED Series Single Stage Homogenizers
from IKA Works, Inc.

Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Feed Rate (volumetric): 660 to 15850
  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Feed Rate (volumetric): 317
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
APV UFO- Unit for Filtration of Oil
from APV, An SPX Brand

The UFO - Unit for Filtration of Oil - is a separate unit which connects easily to the oil sump on gears and cranks. It contains all the necessary equipment for separation of water from the oil and fine filtration of the oil. If you are experiencing problems with reduced durability of the oil;... [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 1015 to 21750
In-line Ultra-shear Dispersing Machine - DISPAX-REACTOR® DRS
from IKA Works, Inc.

It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Inks, Printing colors, Colloidal Solutions, Vaccines, Decomposition of Active Substances
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mixer / Homogenizer Location: In-Line
Q500 Sonicator -- Q500
from Qsonica, LLC

Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8
High-pressure homogenizer Rannie 110T/125T - Gaulin 110T/125T
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 660 to 5548
  • Mounting: Floor Mounted
magic PLANT
from IKA Works, Inc.

The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics, food... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Benchtop
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
High-pressure homogenizer Rannie 132Q/Gaulin 132Q
from APV, An SPX Brand

5-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 1850 to 7920
  • Mounting: Floor Mounted
Pilot Size Inline Dispersing Laboratory Machine - LABOR-PILOT 2000/04
from IKA Works, Inc.

The LABOR-PILOT is a compact and multi-purpose inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The LABOR-PILOT 2000/4 is suitable for wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Stand
Q700 Sonicator -- Q700
from Qsonica, LLC

Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8 to 317
High-pressure homogenizer Rannie 132T/Gaulin 132T
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 1015 to 21750
Pilot Size Inline Dispersing Machine -PROCESS-PILOT 2000/04
from IKA Works, Inc.

PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Stand
High-pressure homogenizer Rannie 15,24,37 and Gaulin 15,24,37
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
Process Plants - Master Plant MP Series
from IKA Works, Inc.

The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Feed Rate (volumetric): 10567
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch
High-pressure homogenizer Rannie 185Q - Gaulin 185Q and Rannie 275Q
from APV, An SPX Brand

5-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 1015 to 21750
Process Plants - MHD-Plant Series
from IKA Works, Inc.

The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or granules) in a... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing
  • Feed Rate (volumetric): 10567
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch; Continuous / In-Line
High-pressure homogenizer Rannie 315
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. Cosmetic. Chemical. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 2115 to 9245
  • Mounting: Floor Mounted
Process Plants - Standard Plant SPP Series
from IKA Works, Inc.

The approved “Standard Production Plant ” (SPP) is the IKA solution for the production of emulsions and suspensions in many areas of application. Depending on its execution, the Standard Production Plant can be used for cosmetic creams and lotions, for mayonnaise or dressings in the food... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Colors, Lacquers, Dyestaffs
  • Capacity (volumetric): 141
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch
High-pressure homogenizer Rannie 5/Gaulin 5
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 1015 to 21750
ROTOTRON® RTS Series Overhead Jet-Flow Agitator
from IKA Works, Inc.

The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Capacity (volumetric): 706
  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
High-pressure homogenizer Rannie 55 and Gaulin 55
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 1015 to 21750
Small Inline Dispersing Laboratory Machine -magic LAB® 2000/03
from IKA Works, Inc.

The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Stand
High-pressure homogenizer Rannie 75 and Gaulin 75
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 1015 to 21750
Solid-Liquid Mixers - CMS 2000 Inline Mixer
from IKA Works, Inc.

The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Feed Rate (volumetric): 52834
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Continuous / In-Line
Homogenizer Gaulin 132CPR
from APV, An SPX Brand

5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. [See More]

  • Applications / Industry: Food or Beverage Processing
  • Mounting: Floor Mounted
  • Operating Condition: Batch
  • Operating Pressure: 1500 to 3000
Solid-Liquid Mixers - DBI (recirculation) Series
from IKA Works, Inc.

The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Viscosity Range: 100000
  • Media Type: Liquid with Suspended Solids
  • Feed Rate (volumetric): 13209
Laboratory homogenizers
from APV, An SPX Brand

You can achieve fully reproducible results for emulsions, dispersions or cell disruption that can be applied to full-scale production. The homogenizer provides the desired mean particle size and uniform distribution you need to help you improve existing products and develop new ones. Field of... [See More]

  • Applications / Industry: Food or Beverage Processing
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 15 to 31
  • Mounting: Floor Mounted
ULTRA-TURRAX UTC Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Creams, Waxes, Disperse Dyes, Gelling Agents
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Operating Condition: Batch
ULTRA-TURRAX UTL 2000 Series Single State Dispersing Machine
from IKA Works, Inc.

The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
  • Feed Rate (volumetric): 79 to 33022
  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Continuous / In-Line