Pharmaceutical Processing Industrial Homogenizers
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Feed Rate (volumetric): 15000 to 90000
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Continuous / In-Line
from Charles Ross & Son Company
The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]
- Applications / Industry: Cosmetics Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.3531 to 141
- Media Type: Liquids
- Operating Condition: Batch
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Operating Condition: Batch
- Media Type: Powder or Granular
- Mounting: Benchtop
from ARDE Barinco, Inc.
Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
- Operating Condition: Batch; Continuous / In-Line
- Feed Rate (volumetric): 12 to 210
- Mounting: Stand; Overhead
from ARDE Barinco, Inc.
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Operating Condition: Batch
- Feed Rate (volumetric): 14100
- Motor Speed: 3600
from ARDE Barinco, Inc.
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Operating Condition: Batch
- Capacity (volumetric): 0.1337 to 0.6684
- Mounting: Handheld
from Quadro Engineering Corp.
Co-axial agitator for maximum mixing performance [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.7063 to 1.77
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Applications / Industry: Cosmetics Processing; Pharmaceutical Processing; Biotechnology
- Mounting: Portable (optional feature); Floor Mounted
- Media Type: Liquids; Powder or Granular
- Mixer / Homogenizer Location: Top Entry
from IKA Works, Inc.
The IKA DPV dilution plant is suitable for all those applications where two or more liquids are to be quantity-based and homogenously mixed by using a one pass operation. The continuous process enables a highly efficient and economical production. The core of the plant is a single-stage inline... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Household detergents, Body Washes, Hygiene Products
- Feed Rate (volumetric): 3963
- Viscosity Range: 50000
- Operating Condition: Continuous / In-Line
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Glas-Col, LLC
For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides: Smooth... [See More]
- Applications / Industry: Chemical Processing; Pharmaceutical Processing
- Capacity (volumetric): 7.06E-5 to 0.0014
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Applications / Industry: Cosmetics Processing; Pharmaceutical Processing; Biotechnology
- Capacity (volumetric): 0.0706 to 353
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from IKA Works, Inc.
Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 660 to 15850
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Feed Rate (volumetric): 317
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Applications / Industry: Cosmetics Processing; Paint / Coating Processing; Pharmaceutical Processing
- Operating Condition: Continuous / In-Line
- Media Type: Liquids; Powder or Granular
- Mounting: Portable (optional feature); Floor Mounted
from IKA Works, Inc.
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Inks, Printing colors, Colloidal Solutions, Vaccines, Decomposition of Active Substances
- Operating Condition: Batch
- Media Type: Liquids
- Mixer / Homogenizer Location: In-Line
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8
from IKA Works, Inc.
The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics, food... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Benchtop
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from IKA Works, Inc.
The LABOR-PILOT is a compact and multi-purpose inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The LABOR-PILOT 2000/4 is suitable for wide range of applications, particularly in the chemical, cosmetic,... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Stand
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8 to 317
from IKA Works, Inc.
PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical, cosmetic,... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Stand
from IKA Works, Inc.
The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 10567
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from IKA Works, Inc.
The approved “Standard Production Plant ” (SPP) is the IKA solution for the production of emulsions and suspensions in many areas of application. Depending on its execution, the Standard Production Plant can be used for cosmetic creams and lotions, for mayonnaise or dressings in the food... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Colors, Lacquers, Dyestaffs
- Capacity (volumetric): 141
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Capacity (volumetric): 706
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from IKA Works, Inc.
The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Stand
from IKA Works, Inc.
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 52834
- Media Type: Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing
- Feed Rate (volumetric): 79 to 33022
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line