Continuous Feed Industrial Homogenizers

14 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]

  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 15000 to 90000
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
High Shear Homogenizer Mixer (CAVITRON) -- 1008
from ARDE Barinco, Inc.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Mounting: Stand; Overhead
  • Feed Rate (volumetric): 12 to 210
  • Mixer / Homogenizer Location: Top Entry
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Capacity (volumetric): 0.0141
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 317
High-pressure homogenizer Rannie 110T/125T - Gaulin 110T/125T
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Continuous / In-Line
  • Mounting: Floor Mounted
  • Feed Rate (volumetric): 660 to 5548
  • Operating Pressure: 2175 to 14500
Inline Dispersers -- MaxShear
from NETZSCH Premier Technologies LLC

MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]

  • Operating Condition: Continuous / In-Line
  • Mounting: Portable (optional feature); Floor Mounted
  • Media Type: Liquids; Powder or Granular
  • Mixer / Homogenizer Location: In-Line
Turbulizer® Continuous High Shear Paddle Mixer
from Bepex International LLC

Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]

  • Operating Condition: Continuous / In-Line
  • Mounting: Floor Mounted
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
DPV Series Dilution Plant
from IKA Works, Inc.

The IKA DPV dilution plant is suitable for all those applications where two or more liquids are to be quantity-based and homogenously mixed by using a one pass operation. The continuous process enables a highly efficient and economical production. The core of the plant is a single-stage inline... [See More]

  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 3963
  • Viscosity Range: 50000
  • Mounting: Floor Mounted
High-pressure homogenizer Rannie 132Q/Gaulin 132Q
from APV, An SPX Brand

5-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Continuous / In-Line
  • Mounting: Floor Mounted
  • Feed Rate (volumetric): 1850 to 7920
  • Operating Pressure: 2500 to 8700
Process Plants - MHD-Plant Series
from IKA Works, Inc.

The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or granules) in a... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Feed Rate (volumetric): 10567
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
High-pressure homogenizer Rannie 315
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. Cosmetic. Chemical. [See More]

  • Operating Condition: Continuous / In-Line
  • Mounting: Floor Mounted
  • Feed Rate (volumetric): 2115 to 9245
  • Operating Pressure: 3625 to 14500
Solid-Liquid Mixers - CMS 2000 Inline Mixer
from IKA Works, Inc.

The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]

  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 52834
  • Media Type: Liquid with Suspended Solids
  • Mounting: Floor Mounted
Laboratory homogenizers
from APV, An SPX Brand

You can achieve fully reproducible results for emulsions, dispersions or cell disruption that can be applied to full-scale production. The homogenizer provides the desired mean particle size and uniform distribution you need to help you improve existing products and develop new ones. Field of... [See More]

  • Operating Condition: Continuous / In-Line
  • Mounting: Floor Mounted
  • Feed Rate (volumetric): 15 to 31
  • Operating Pressure: 3500 to 10000
Solid-Liquid Mixers - DBI (recirculation) Series
from IKA Works, Inc.

The high shear mixing and dispersing machine DBI 2000 is suited for batch operations with a recirculating loop and is directly mounted to the vessel bottom. The dispersing machine DBI 2000 enables suction, pumping, and self-cleaning under CIP conditions. The dispersing machine DBI 2000 has a... [See More]

  • Operating Condition: Continuous / In-Line
  • Viscosity Range: 100000
  • Media Type: Liquid with Suspended Solids
  • Feed Rate (volumetric): 13209
ULTRA-TURRAX UTL 2000 Series Single State Dispersing Machine
from IKA Works, Inc.

The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]

  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 79 to 33022
  • Media Type: Liquids; Liquid with Suspended Solids
  • Mixer / Homogenizer Location: In-Line