Portable Industrial Homogenizers
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Mounting: Portable
- Operating Condition: Batch
- Media Type: Powder or Granular
- Mixer / Homogenizer Location: In-Line
from ARDE Barinco, Inc.
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]
- Mounting: Portable
- Operating Condition: Batch
- Capacity (volumetric): 0.6684 to 1.6
- Motor Power: 0.75
from Cole-Parmer
Portable LabGEN 7b homogenizer [See More]
- Mounting: Portable
- Motor Speed: 35000
- Capacity (volumetric): 0.0011
from Quadro Engineering Corp.
Higher product yield due to the intensive wetting of the powders [See More]
- Mounting: Portable
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer / Homogenizer Location: In-Line
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Mounting: Handheld; Portable; Benchtop
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Mounting: Handheld; Portable; Benchtop
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch