Liquids, Solutions, Emulsions Industrial Homogenizers

16 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 15000 to 90000
  • Mounting: Floor Mounted
Vacuum Mixer Homogenizer
from Charles Ross & Son Company

The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]

  • Media Type: Liquids
  • Operating Condition: Batch
  • Capacity (volumetric): 0.3531 to 141
  • Mounting: Stand; Floor Mounted
Quadro Ytron® XC -- Model XC1
from Quadro Engineering Corp.

Higher product yield due to the intensive wetting of the powders [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Portable
  • Operating Condition: Batch
  • Mixer / Homogenizer Location: In-Line
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 317
  • Capacity (volumetric): 0.0141
  • Operating Condition: Batch; Continuous / In-Line
RP1 Electric Lab Benchtop Rotor Stator -- RP1020VDA
from MXD Process

RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured!. The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes,... [See More]

  • Media Type: Liquids
  • Operating Condition: Batch
  • Capacity (volumetric): 0.0071 to 0.6684
  • Mounting: Benchtop
Homogenizers -- LambdaVita
from NETZSCH Premier Technologies LLC

Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]

  • Media Type: Liquids; Powder or Granular
  • Mixer / Homogenizer Location: Top Entry
  • Mounting: Portable (optional feature); Floor Mounted
  • Applications / Industry: Cosmetics Processing; Pharmaceutical Processing; Biotechnology
Turbulizer® Continuous High Shear Paddle Mixer
from Bepex International LLC

Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
  • Operating Condition: Continuous / In-Line
  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
HED Series Single Stage Homogenizers
from IKA Works, Inc.

Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
  • Feed Rate (volumetric): 660 to 15850
  • Mounting: Benchtop
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Mounting: Handheld; Portable; Benchtop
Homogenizing Mixers -- KappaVita
from NETZSCH Premier Technologies LLC

Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
  • Capacity (volumetric): 0.0706 to 353
  • Mounting: Portable (optional feature); Floor Mounted
magic PLANT
from IKA Works, Inc.

The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics, food... [See More]

  • Media Type: Liquids
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Mixer / Homogenizer Location: In-Line (optional feature); Top Entry
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
  • Feed Rate (volumetric): 317
  • Mounting: Benchtop
Inline Dispersers -- MaxShear
from NETZSCH Premier Technologies LLC

MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]

  • Media Type: Liquids; Powder or Granular
  • Mounting: Portable (optional feature); Floor Mounted
  • Operating Condition: Continuous / In-Line
  • Mixer / Homogenizer Location: In-Line
ROTOTRON® RTS Series Overhead Jet-Flow Agitator
from IKA Works, Inc.

The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
  • Capacity (volumetric): 706
  • Mounting: Overhead
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Mounting: Handheld; Portable; Benchtop
Small Inline Dispersing Laboratory Machine -magic LAB® 2000/03
from IKA Works, Inc.

The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]

  • Media Type: Liquids
  • Mounting: Stand
  • Operating Condition: Batch
  • Motor Speed: 3000 to 26000