Powders or Granules Industrial Homogenizers
from ARDE Barinco, Inc.
A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Continuous / In-Line
- Feed Rate (volumetric): 15000 to 90000
- Mounting: Floor Mounted
from Continental Products Corp.
The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]
- Media Type: Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 3.5 to 297
- Mounting: Floor Mounted
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Media Type: Powder or Granular
- Mounting: Benchtop
- Operating Condition: Batch
- Mixer / Homogenizer Location: In-Line
from Continental Products Corp.
The Mk X Rollo-Mixer ® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80 seconds. The Mk is... [See More]
- Media Type: Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 5 to 386
- Mounting: Floor Mounted
from Continental Products Corp.
The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]
- Media Type: Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 3.5 to 1286
- Mounting: Floor Mounted
from Continental Products Corp.
The Mk VIII Rollo-Mixer ® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer ® to be one of the best dry powder blenders for mixing supplement and food... [See More]
- Media Type: Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 3.5 to 400
- Mounting: Floor Mounted
from Continental Products Corp.
The Mk VII-1 is a versatile rotary drum mixer designed for uniform mixing, blending and coating of powders, pellets and granules having a wide variance in particle size and density in minutes. The very capable Mk VII-1 delivers a cascading curtain of free-falling material for coating with various... [See More]
- Media Type: Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 3.5 to 1286
- Mounting: Floor Mounted
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 317
- Capacity (volumetric): 0.0141
- Operating Condition: Batch; Continuous / In-Line
from Glas-Col, LLC
The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly and evenly beneath a cover slip, making study easier and more accurate. Pulverizing in the Nail... [See More]
- Media Type: Powder or Granular
- Mounting: Handheld
- Operating Condition: Batch
- Applications / Industry: Dermatological Testing
from Quadro Engineering Corp.
Higher product yield due to the intensive wetting of the powders [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Portable
- Operating Condition: Batch
- Mixer / Homogenizer Location: In-Line
from Terra Universal, Inc.
The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 7.06E-5
- Mounting: Benchtop
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
- Operating Condition: Continuous / In-Line
- Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Media Type: Liquids; Powder or Granular
- Mixer / Homogenizer Location: Top Entry
- Mounting: Portable (optional feature); Floor Mounted
- Applications / Industry: Cosmetics Processing; Pharmaceutical Processing; Biotechnology
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 7.06E-6 to 0.0018
- Mounting: Handheld; Portable; Benchtop
from Terra Universal, Inc.
The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 7.06E-5
- Mounting: Benchtop
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Media Type: Liquids; Powder or Granular
- Mounting: Portable (optional feature); Floor Mounted
- Operating Condition: Continuous / In-Line
- Mixer / Homogenizer Location: In-Line
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch; Continuous / In-Line (optional feature)
- Feed Rate (volumetric): 317
- Mounting: Benchtop
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8
- Capacity (volumetric): 3.53E-4 to 0.0353
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
- Capacity (volumetric): 7.06E-6 to 0.0018
- Mounting: Handheld; Portable; Benchtop