Digital Numerical Display Industrial Homogenizers
from Continental Products Corp.
The Mk IX Rollo-Mixer ® Batch Coater was originally designed to evenly spray two-part polymer epoxies, resin and hardeners onto a wide range of substrates — from sand to 40 mm spheres. Today ’s leading manufacturers of polymer coated slow release fertilizers use the Continental... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.5 to 297
- Media Type: Powder or Granular
- Operating Condition: Batch
from Continental Products Corp.
The Mk X Rollo-Mixer ® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack food ingredients. The Mk X 50-35/35s can blend dried fruit and very fragile cracker bits, cashews and a variety of nuts uniformly in 80 seconds. The Mk is... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 5 to 386
- Media Type: Powder or Granular
- Operating Condition: Batch
from Continental Products Corp.
The Mk VI is a batch mixer designed to uniformly blend and evenly coat powders/dry particulates. The Mk VI provides powder blending & coating accuracy in numerous industrial batch mixing, blending and coating applications. Open turbine section offers different loading, access, and venting... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.5 to 1286
- Media Type: Powder or Granular
- Operating Condition: Batch
from Continental Products Corp.
The Mk VIII Rollo-Mixer ® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer ® to be one of the best dry powder blenders for mixing supplement and food... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.5 to 400
- Media Type: Powder or Granular
- Operating Condition: Batch
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 0.0141
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 317
from IKA Works, Inc.
The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]
- Display Type: Digital Numerical Display
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Stand
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Display Type: Digital Numerical Display
- Mounting: Portable (optional feature); Floor Mounted
- Media Type: Liquids; Powder or Granular
- Mixer / Homogenizer Location: Top Entry
from Terra Universal, Inc.
The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from IKA Works, Inc.
The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]
- Display Type: Digital Numerical Display
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids
- Mounting: Benchtop
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Display Type: Digital Numerical Display
- Operating Condition: Continuous / In-Line
- Media Type: Liquids; Powder or Granular
- Mounting: Portable (optional feature); Floor Mounted
from Terra Universal, Inc.
The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Qsonica, LLC
Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]
- Display Type: Digital Numerical Display
- Feed Rate (volumetric): 317
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Feed Rate (volumetric): 8