Variable Speed Industrial Homogenizers
from Glas-Col, LLC
For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides: Smooth... [See More]
- Features: Variable; Interchangeable Rotor (optional feature)
- Capacity (volumetric): 7.06E-5 to 0.0014
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from IKA Works, Inc.
The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics, food... [See More]
- Features: Variable
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Benchtop
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Features: Variable
- Capacity (volumetric): 706
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Features: Variable
- Feed Rate (volumetric): 79 to 33022
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Continuous / In-Line