Timer Industrial Homogenizers

5 Results
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Features: Cooling (optional feature); Timer; Programmable
  • Capacity (volumetric): 0.0141
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 317
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Features: Timer; Programmable
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • Features: Timer; Programmable
  • Feed Rate (volumetric): 317
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
Q500 Sonicator -- Q500
from Qsonica, LLC

Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]

  • Features: Timer; Programmable
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8
Q700 Sonicator -- Q700
from Qsonica, LLC

Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]

  • Features: Timer; Programmable
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8 to 317