Plastic / Rubber Processing Industrial Homogenizers

3 Results
High Horsepower Top & Side Entry -- Series 200-220
from ARDE Barinco, Inc.

ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and... [See More]

  • Applications / Industry: Chemical Processing (optional feature); Plastic Processing; Water / Wastewater Treatment; Petrochemical and Phosphate Industries
  • Operating Condition: Batch
  • Feed Rate (volumetric): 122000
  • Mounting: Overhead
Solid-Liquid Mixers - DR-PB (PMB) Series
from IKA Works, Inc.

The DISPAX-REACTOR ® DR-PB 2000 is designed for quantitative inline mixing of solids and liquids at highest requirements regarding the dispersing quality. The solid as well as the liquid phase are dosed with the required exactness. The quantity controlled feeding of the raw materials allows to... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing
  • Feed Rate (volumetric): 9246
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Continuous / In-Line
ULTRA-TURRAX UTC Series Dispersing Machine
from IKA Works, Inc.

The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]

  • Applications / Industry: Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Plastic Processing; Creams, Waxes, Disperse Dyes, Gelling Agents
  • Capacity (volumetric): 141
  • Media Type: Liquids
  • Operating Condition: Batch