Suspensions, Slurries, Pastes, Colloids Industrial Homogenizers

19 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 15000 to 90000
  • Mounting: Floor Mounted
Variable Speed Homogenizer Motor Drive -- 099C K5424
from Glas-Col, LLC

For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides: Smooth... [See More]

  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-5 to 0.0014
  • Mounting: Stand
Homogenizing Mixers -- KappaVita
from NETZSCH Premier Technologies LLC

Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
  • Capacity (volumetric): 0.0706 to 353
  • Mounting: Portable (optional feature); Floor Mounted
BeadBlaster™ 24 Microtube Bead Homogenizer -- BR19-00
from Terra Universal, Inc.

The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-5
  • Mounting: Benchtop
Turbulizer® Continuous High Shear Paddle Mixer
from Bepex International LLC

Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
  • Operating Condition: Continuous / In-Line
  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 317
  • Capacity (volumetric): 0.0141
  • Operating Condition: Batch; Continuous / In-Line
HED Series Single Stage Homogenizers
from IKA Works, Inc.

Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
  • Feed Rate (volumetric): 660 to 15850
  • Mounting: Benchtop
Beadbug™ Microtube Homogenizer -- BR16-00
from Terra Universal, Inc.

The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-5
  • Mounting: Benchtop
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Mounting: Handheld; Portable; Benchtop
Process Plants - Master Plant MP Series
from IKA Works, Inc.

The IKA Master Plant homogenizing and emulsifying system is a universal mixing system developed for the production of emulsions and suspensions in the pharmaceuticals industry in particular, but also in the food, beverages, cosmetics and chemical industries. The plant is GMP-compliant and guarantees... [See More]

  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch
  • Feed Rate (volumetric): 10567
  • Mounting: Floor Mounted
D1000 Handheld Homogenizer -- BR15-04
from Terra Universal, Inc.

The economically-priced D1000 Handheld Homogenizer is designed to rapidly homogenize, emulsify, suspend, and disrupt biological samples, usually in less than 30 seconds. Free Shipping! [See More]

  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-6 to 0.0088
  • Mounting: Handheld
Q1375 Sonicator -- Q1375
from Qsonica, LLC

Q1375 Sonicator. The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1 ” diameter, 10 ” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
  • Feed Rate (volumetric): 317
  • Mounting: Benchtop
Process Plants - MHD-Plant Series
from IKA Works, Inc.

The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or granules) in a... [See More]

  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch; Continuous / In-Line
  • Feed Rate (volumetric): 10567
  • Mounting: Floor Mounted
Q500 Sonicator -- Q500
from Qsonica, LLC

Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
ROTOTRON® RTS Series Overhead Jet-Flow Agitator
from IKA Works, Inc.

The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
  • Capacity (volumetric): 706
  • Mounting: Overhead
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Mounting: Handheld; Portable; Benchtop
Solid-Liquid Mixers - CMS 2000 Inline Mixer
from IKA Works, Inc.

The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]

  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 52834
  • Mounting: Floor Mounted
Q700 Sonicator -- Q700
from Qsonica, LLC

Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Feed Rate (volumetric): 8 to 317
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
ULTRA-TURRAX UTL 2000 Series Single State Dispersing Machine
from IKA Works, Inc.

The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Continuous / In-Line
  • Feed Rate (volumetric): 79 to 33022
  • Mixer / Homogenizer Location: In-Line