Ore / Mineral Processing Industrial Homogenizers

2 Results
High Torque Top & Side Entry Mixers -- Series 300-900
from ARDE Barinco, Inc.

ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and... [See More]

  • Applications / Industry: Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
  • Operating Condition: Batch
  • Feed Rate (volumetric): 11000
  • Mounting: Overhead
Turbulizer® Continuous High Shear Paddle Mixer
from Bepex International LLC

Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]

  • Applications / Industry: Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing
  • Operating Condition: Continuous / In-Line
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted