Handheld Industrial Homogenizers

5 Results
High Viscosity Double Helixx Mixer -- DH-050
from ARDE Barinco, Inc.

Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]

  • Mounting: Handheld
  • Operating Condition: Batch
  • Capacity (volumetric): 0.1337 to 0.6684
  • Motor Power: 0.75
D1000 Handheld Homogenizer -- BR15-04
from Terra Universal, Inc.

The economically-priced D1000 Handheld Homogenizer is designed to rapidly homogenize, emulsify, suspend, and disrupt biological samples, usually in less than 30 seconds. Free Shipping! [See More]

  • Mounting: Handheld
  • Capacity (volumetric): 3.53E-6 to 0.0088
  • Media Type: Liquid with Suspended Solids
  • Operating Condition: Batch
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Mounting: Handheld; Portable; Benchtop
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
Nail Homogenizer -- 099C E2000
from Glas-Col, LLC

The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly and evenly beneath a cover slip, making study easier and more accurate. Pulverizing in the Nail... [See More]

  • Mounting: Handheld
  • Operating Condition: Batch
  • Media Type: Powder or Granular
  • Applications / Industry: Dermatological Testing
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • Mounting: Handheld; Portable; Benchtop
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch