Block Silica, Quartz, and Silicate Materials
from Gouda Refractories BV
High alumina fire clay bricks made from selected raw materials calcined at high temperatures. . The high density and very low amount of bonding clay give the bricks a low porosity, excellent mechanical strength and excellent physical properties for application up to 1.550 °C. [See More]
- Shape / Form: Block
- Silicate Type: Fireclay
from CeramSource Inc.
APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different kinds of heating furnaces. Copper, lead... [See More]
- Shape / Form: Block
- Compressive Strength: 3553 to 11603
- Silicate Type: Cordierite; Fireclay; Silica or fused silica; Mullite; Cordierite, Andalusite, Corundum
from CeramSource Inc.
High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000 º F to 3000 º F, is where IFBs really shine. It ™s low thermal conductivity are as low as ceramic fiber based... [See More]
- Shape / Form: Block
- Compressive Strength: 260 to 363
- Silicate Type: Silica or fused silica
- Density: 0.5769 to 1.02