Abrasive / Erosive Wear Protection Silica, Quartz, and Silicate Materials
2 Results
Aluminum Titanate Thermal Spray Powder -- #1010
from Saint-Gobain Coating Solutions
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #1010 powder is a blocky-shaped, fused & crushed black aluminum titanate powder that produces a wear resistant coating. It can also be used as a release coating in certain applications. Saint-Gobain Coating Solutions applies their knowledge of advanced material chemistry... [See More]
- Applications: Abrasion Resistant
- Shape / Form: Powder, Grain or Grog
- Composition: 95.50 % Al2O3
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
- Shape / Form: BarStock
- Silicate Type: Glass Ceramics
- Length: 3