Electronics / RF-Microwave Silica, Quartz, and Silicate Materials

3 Results
High-K Ceramic Substrates & Plates
from Knowles

High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services! [See More]

  • Applications: Electronics or semiconductors
  • Shape / Form: BarStock
  • Silicate Type: Quartz
  • Length: 1 to 4
As-Grown Synthetic Quartz Crystal -- AZA21C
from NDK

Z-plate form, 1.8 million infrared Q value [See More]

  • Applications: Electronics or semiconductors; Military
  • Bond & Processing: Single Crystal
  • Silicate Type: Quartz
  • Shape / Form: BarStock
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Applications: Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
  • Shape / Form: BarStock
  • Silicate Type: Glass Ceramics
  • Length: 3