Wear Parts / Tooling Silica, Quartz, and Silicate Materials
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Abrasion Resistant; Electronics or semiconductors; HV / Electrical; Structural; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding
- Shape / Form: BarStock
- Silicate Type: Glass Ceramics
- Length: 3
from CoorsTek
Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]
- Applications: Chemical or material processing; Wear resistant parts or tooling
- Shape / Form: WaferCarrier
- Silicate Type: Quartz
from Aremco Products, Inc.
Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]
- Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical; Wear resistant parts or tooling
- Shape / Form: Powder, Grain or Grog
- Silicate Type: Al Silicate or Mica Based (optional feature); Silica or fused silica (optional feature)
from CoorsTek
End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle wafers without... [See More]
- Applications: Chemical or material processing; Wear resistant parts or tooling
- Shape / Form: WaferCarrier
- Silicate Type: Quartz