Glass Ceramic Silica, Quartz, and Silicate Materials
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Silicate Type: Glass Ceramics
- Density: 2.4 to 2.5
- Bond & Processing: Sintered / Fired
- Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Structural
from Accuratus Corporation
Macor is cast as a two phase glass. After casting, it is heat treated causing crystallization of one phase giving rise to its glass-like and ceramic-like characteristics. Macor exhibits good thermal shock resistance and mechanical toughness when compared to conventional glasses with similar thermal... [See More]
- Silicate Type: Glass Ceramics
- Shape / Form: Custom Shape
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Silicate Type: Glass Ceramics
- Length: 3
- Shape / Form: BarStock
- Width / OD: 0.2500 to 2
from 3X Ceramic Parts Company Limited
Machinable Ceramic Bushing. Macor Machinable Ceramic Bushing is a kind of ceramic material with properties of highly electrical insulating, heat insulating, vacuum tight composite material of glass and ceramics. It is machinable with common tungsten carbide or high speed steel cutting tools by... [See More]
- Silicate Type: Glass Ceramics
- Compressive Strength: 73679
- MOR / Flexural Strength: 15664
- Density: 2.48
from Abrisa Technologies
SCHOTT Pyran ® is a transparent glass ceramic that is fire-protection rated. It works with fire rated frames of the same rating. Pyran ® fits applications with non-impact, safety rated requirements of up to 90 minutes. [See More]
- Silicate Type: Glass Ceramics
from Accuratus Corporation
High use temperature. Non-flammable. Excellent electrical insulator. Excellent thermal insulator. Dimensionally stable. MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it... [See More]
- Silicate Type: Glass Ceramics
- Length: 2.99 to 12.01
- Shape / Form: BarStock
- Width / OD: 0.2480 to 2
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with... [See More]
- Silicate Type: Glass Ceramics
- Compressive Strength: 73679
- MOR / Flexural Strength: 15664
- Density: 2.48
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Macor Rod. Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200 degrees to 800... [See More]
- Silicate Type: Glass Ceramics
- MOR / Flexural Strength: 15664
- Shape / Form: Rod
- Density: 2.6
from 3X Ceramic Parts Company Limited
Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing technology and methods. [See More]
- Silicate Type: Glass Ceramics
- Compressive Strength: 73679
- MOR / Flexural Strength: 15664
- Density: 2.48