Quartz Silica, Quartz, and Silicate Materials

8 Results
High-K Ceramic Substrates & Plates
from Knowles

High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services! [See More]

  • Silicate Type: Quartz
  • Length: 1 to 4
  • Shape / Form: BarStock
  • Width / OD: 1 to 4
Fused Quartz Labware - Broad Base
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Silicate Type: Porcelain; Quartz
  • Length: 0.9843 to 1.46
  • Shape / Form: Custom Shape
  • Width / OD: 1.61 to 2.24
Quartz crystals with gold electrode - 0489051 -- 0489051
from Umicore Metal Deposition Solutions

Specifications. Type. Quartz crystals with gold electrode. Quantity. 10 pcs. Dimensions. Ø 14 mm. Frequency. 6 MHz [See More]

  • Silicate Type: Quartz
  • Width / OD: 0.5512
Type 214 Clear Fused Quartz Ceramic Component
from San Jose Delta Associates, Inc.

San Jose Delta performs precision machining, grinding and polishing services on ceramics, Macor-Machinable Glass Ceramic by Corning, Beryllium Oxide, Quartz and other hard and ceramic like materials. [See More]

  • Silicate Type: Quartz
  • Compressive Strength: 160000
  • Shape / Form: Custom Shape; Rod; Tube; BarStock
  • Modulus of Elasticity: 1.04E7
Ceramic Lift Pins
from CoorsTek

Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components. CoorsTek is your partner for... [See More]

  • Silicate Type: Quartz
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier
As-Grown Synthetic Quartz Crystal -- AZA21C
from NDK

Z-plate form, 1.8 million infrared Q value [See More]

  • Silicate Type: Quartz
  • Shape / Form: BarStock
  • Bond & Processing: Single Crystal
  • Length: 7.87
Fused Silica Trays-Rectangular Trays
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Silicate Type: Silica or fused silica; Quartz
  • Length: 2.36 to 5.91
  • Shape / Form: Custom Shape
  • Width / OD: 1.1 to 5.91
Semiconductor Wafer End Effectors
from CoorsTek

End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle wafers without... [See More]

  • Silicate Type: Quartz
  • Applications: Chemical or material processing; Wear resistant parts or tooling
  • Shape / Form: WaferCarrier