Cordierite Silica, Quartz, and Silicate Materials
from Kyocera Corporation
An extremely lightweight material with low thermal expansion and excellent strength, rigidity and thermal shock resistance. [See More]
- Silicate Type: Cordierite
- MOR / Flexural Strength: 27557 to 29007
- Shape / Form: Custom Shape
- Modulus of Elasticity: 2.03E7 to 2.10E7
from CoorsTek
Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic Support... [See More]
- Silicate Type: Cordierite; Mullite
- Applications: Chemical or material processing; Corrosion resistant
- Shape / Form: Custom Shape
from CeramSource Inc.
APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different kinds of heating furnaces. Copper, lead... [See More]
- Silicate Type: Cordierite; Fireclay; Silica or fused silica; Mullite; Cordierite, Andalusite, Corundum
- Compressive Strength: 3553 to 11603
- Shape / Form: Block