Biocompatible / Bioceramics Silica, Quartz, and Silicate Materials

4 Results
Fused Quartz Labware - Broad Base
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Medicine, Industrial Metallurgy and Calcinations
  • Shape / Form: Custom Shape
  • Silicate Type: Porcelain; Quartz
  • Length: 0.9843 to 1.46
Calcium Silicate Powder -- CER-0019
from Matexcel

Application: Widely used as raw materials for bone implants and feed additives. Purity: >98%. Particle Size: 0-10 μm. Chemical composition %: CaSiO3 [See More]

  • Applications: Bioceramics
  • Shape / Form: Powder, Grain or Grog
Opaque Quartz Labware-Form Crucible Without Spout
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Medicine, Industrial Metallurgy and Calcinations
  • Shape / Form: Custom Shape
  • Silicate Type: Silica or fused silica
  • Length: 1.14 to 2.28
Silica Crucible-Lid for Tall Form Crucible, Peak Type
from Robuster Quartz

Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]

  • Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Medicine, Industrial Metallurgy and Calcinations
  • Shape / Form: Custom Shape
  • Silicate Type: Silica or fused silica
  • Width / OD: 1.06 to 2.99