Corrosion Protection Silica, Quartz, and Silicate Materials
from AGC Chemicals Americas, Inc.
Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]
- Applications: Corrosion resistant; Cosmetics, Humidity Control
- Shape / Form: Powder, Grain or Grog
- Silicate Type: Silica or fused silica
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Medicine, Industrial Metallurgy and Calcinations
- Shape / Form: Custom Shape
- Silicate Type: Porcelain; Quartz
- Length: 0.9843 to 1.46
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of glass and ceramics. [See More]
- Applications: Chemical or material processing; Corrosion resistant; HV / Electrical; Structural
- Bond & Processing: Sintered / Fired
- Silicate Type: Glass Ceramics
- Density: 2.4 to 2.5
from CoorsTek
Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance Ceramic Support... [See More]
- Applications: Chemical or material processing; Corrosion resistant
- Shape / Form: Custom Shape
- Silicate Type: Cordierite; Mullite
from Aremco Products, Inc.
Induction coils [See More]
- Applications: Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
- Performance Features: Refractory or High Temperature Insulation
- Silicate Type: Silica or fused silica
from Robuster Quartz
Robuster Quartz Fused Silica Ceramics features excellent thermal reliability under high temperature (up to 1350 ˚C), resistivity to chemical corrosion and thermal shock; Our Silica ceramic products are widely used in chemical, medical and biology industries for chemical... [See More]
- Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Medicine, Industrial Metallurgy and Calcinations
- Shape / Form: Custom Shape
- Silicate Type: Silica or fused silica
- Length: 1.14 to 2.28