Dielectric / Electrically Insulating Silica, Quartz, and Silicate Materials

7 Results
High-K Ceramic Substrates & Plates
from Knowles

High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services! [See More]

  • Performance Features: Dielectric
  • Shape / Form: BarStock
  • Silicate Type: Quartz
  • Length: 1 to 4
Machinable Glass Ceramic Disc
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products with... [See More]

  • Performance Features: Dielectric
  • MOR / Flexural Strength: 15664
  • Silicate Type: Glass Ceramics
  • Compressive Strength: 73679
Standard Standoff -- 50303
from Superior Technical Ceramics Corp.

Sharp edges at the ends may be broken to prevent chipping. Thread may be countersunk a maximum of 1/16" deep to prevent chipping. .006"/ inch max camber allowance. Threads must accept a Class 1 metal screw to the above minimum thread depth. Threads will be perpendicular within 2 degrees of ends or... [See More]

  • Performance Features: Dielectric; Glaze or protective coating
  • Shape / Form: Ferrule / Eyelet; Rod
  • Silicate Type: Steatite
  • Length: 0.3750
Fused Silica Custom Shapes
from Accuratus Corporation

Fused silica is a noncrystalline (glass) form of silicon dioxide (quartz, sand). Typical of glasses, it lacks long range order in its atomic structure. It ’s highly cross linked three dimensional structure gives rise to it ’s high use temperature and low thermal expansion coefficient. [See More]

  • Performance Features: Dielectric
  • Shape / Form: Custom Shape
  • Silicate Type: Silica or fused silica
MACOR® Glass-Ceramic Bars -- 3" Length MACOR Bar
from San Jose Delta Associates, Inc.

Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]

  • Performance Features: Machinable ceramic; Optical Grade; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Composite; Dielectric
  • Shape / Form: BarStock
  • Silicate Type: Glass Ceramics
  • Length: 3
Machinable Glass Ceramic Parts
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing technology and methods. [See More]

  • Performance Features: Dielectric
  • MOR / Flexural Strength: 15664
  • Silicate Type: Glass Ceramics
  • Compressive Strength: 73679
Machinable Glass Ceramic Rod
from 3X Ceramic Parts Company Limited

Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and rigidity starts to fall off at as little at 150... [See More]

  • Performance Features: Dielectric
  • MOR / Flexural Strength: 15664
  • Silicate Type: Glass Ceramics
  • Compressive Strength: 73679