Analog Gas Instruments
from MSA Safety
The Z-Gard DS MPO Gas Sensor connects directly to a building automation system for dual gas monitoring solutions. It detects the presence of carbon monoxide and nitrogen dioxide. The Z-Gard DS MPO Sensor communicates with one of several industry standard protocols, providing seamless integration... [See More]
- Display: Analog
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Electrochemical
from Fuji Electric Corp. of America
Ideal to monitor CO2 in the air. The ZFP9, non-dispersive infrared gas analyzer, is suitable for CO2 concentration measurement in the air. Air analysis is performed using a non-dispersive infrared sensor (NDIR sensor). It allows ZFP9 to accurately measure CO2 concentration. The measured value is... [See More]
- Display: Analog
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from MSA Safety
The Z-Gard S MPO Gas Sensor connects directly to a building automation system for single gas monitoring solutions. It detects the presence of either carbon monoxide, nitrogen dioxide or combustible gases in air. The Z-Gard MPO Sensor communicates with one of several industry standard protocols,... [See More]
- Display: Analog
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Catalytic; Electrochemical
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Display: Analog
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Eagle Eye Power Solutions, LLC
The Eagle Eye HGD-3000 Hydrogen Gas and Smoke Detector with (optional) Silent Intrusion Alarm is designed for unattended battery installations or remote shelters containing gassing lead acid batteries and charging systems - most commonly found in the telecommunications and utility sectors. Other... [See More]
- Display: Analog
- Number of Gases Monitored: Single
- Instrument Type: Detector
- Application: Ambient Air Monitoring
from REED-Direct
High-Low sensitivity selector. Detects leaks as small as 5ppm of gasoline. Ambient concentration reset function. Audible and visual leak indications. Flexible stainless steel probe. Low battery indication. Includes: batteries, a reference leak source & hard carrying case. Auto Power Off. [See More]
- Display: Analog
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Semiconductor
from Det-Tronics
The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and... [See More]
- Display: Analog; Digital
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from FIS Inc.
This testing device measures the chemicals in the breath; classifies the volatile sulfur compounds, a major component of halitosis, into three causal components (hydrogen sulfide, methyl mercaptan, and dimethyl sulfide); and provides a precise reading of each gas concentration. It is useful for... [See More]
- Display: Analog
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from Sensidyne, LP
The Sensidyne Compressed Breathing Air (CBA) Analysis Kit allows anyone to simply, quickly, and quantitatively measure all four of the common contaminants in breathing air, plus oxygen defeciency. [See More]
- Display: Analog
- Mounting Type: Portable
- Instrument Type: Analyzer
- Number of Gases Monitored: Single
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Display: Analog; Digital
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Delphian Corporation
The Micro Controller is fixed installation single channel and slides into the Flexirack. It requires a compact one inch of panel space three and one-half inches high. It is a simple design with few parts there is less that can go wrong. It is easy to maintain and repair. The controller uses a rugged... [See More]
- Display: Analog
- Sensor Technology: Catalytic
- Instrument Type: Monitor
- Number of Gases Monitored: Multi
from RKI Instruments, Inc.
Version for land or marine use, for detection of hc gas in an inert gas [See More]
- Display: Analog
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Catalytic
from Amprobe Test Tools
The Amprobe GSD600 Gas Leak Detector is a fast responding gas leak detector for methane and propane gas. The meter emits a frequency tone when gas is detected. The frequency of the beep coincides with the concentration of the gas. The LEDs display the level of gas present in an area or room. [See More]
- Display: Analog
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Semiconductor
from Trafag Inc.
Main Features. Exact switching following isochore at all temperatures. No contact bouncing. Independent, galvanically separated circuits. Continuous analogue output signal for gas density. Long term drift free output signal. Vibration and shock proof. Protection IP65. Maintenance-free. Suitable for... [See More]
- Display: Analog
- Number of Gases Monitored: Single
- Sensor Technology: Oscillating Quartz Measurement, Reference Gas Measurement
- Gas Types: SF6 (0...56.1 kg SF6 /m3)
from Restek
Features & benefits include: Audible tone indicates the severity of a leak. Redesigned circuitry offers 12 hours of operation between charges. Detects a broad range of gases; EX rated for use with hydrogen and other explosive gases.*. Ergonomic, handheld design. Rugged side grips for added... [See More]
- Display: Analog
- Mounting Type: Portable
- Instrument Type: Detector
- Sensor Technology: Electrochemical
from Cubic Sensor and Instrument Co.,Ltd.
DESCRIPTION. Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and... [See More]
- Display: Analog
- Mounting Type: Handheld (optional feature); Portable (optional feature); Fixed (optional feature)
- Instrument Type: Detector; Monitor; Analyzer (optional feature)
- Sensor Technology: Infrared
from Bacharach, Inc.
Complete kit for measuring all attributes of combustion. The Bacharach Mechanical Oil/Gas Testing Kits are complete kits that have HVAC technicians and contractors in mind. They include everything needed to perform a comprehensive combustion test, including the Fyrite ® Classic (0-20% CO2), MZF... [See More]
- Display: Analog
- Number of Gases Monitored: Multi
- Instrument Type: Analyzer
- Measurement Type: %Volume
from Emerson Automation Solutions – Rosemount
Advanced Electronics for Zirconium Oxide Oxygen Probes. This versatile electronics package is specifically designed to run most O2 probes manufactured. The large backlit LCD display makes it easy to set up and operate. Fully automatic calibrations may be executed from this electronics with the... [See More]
- Display: Analog
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Number of Gases Monitored: Single
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Display: Analog; Digital
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from REED-Direct
Low power semi-conductor sensor. Includes soft carrying case and batteries. SPECIFICATIONS: Sensitivity: 50 ppm methane. Warm-up Time: Approx. 5 minutes. Response Time: < 2 seconds. Alarm Limit: At 10% LEL for methane. Power Supply: 3 x "C" batteries. Battery Life: 8 hours of continuous use. [See More]
- Display: Analog
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Semiconductor
from FIS Inc.
Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation. [See More]
- Display: Analog
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Display: Analog; Digital
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Amprobe Test Tools
Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of the leaks... [See More]
- Display: Analog
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Cubic Sensor and Instrument Co.,Ltd.
DESCRIPTION. Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold... [See More]
- Display: Analog
- Mounting Type: Handheld (optional feature); Portable (optional feature); Fixed (optional feature)
- Instrument Type: Detector; Monitor; Analyzer (optional feature)
- Sensor Technology: Infrared
from Bacharach, Inc.
Fits in standard electrical boxes for easy installation. Low profile / flush mount for aesthetically non-intrusive appearance. Two relays and Modbus Communications for notifying building management & initiate counter measures. Alarm options (LED, buzzer, two levels, configurable delay and... [See More]
- Display: Analog
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Multi