Hydrogen Sulfide (H2S) Gas Instruments
from Acme Engineering Products
The ACME MegaSet series is a microprocessor-based multipoint multigas detection and control system that can be used with the GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a true RS485 daisy chain network. . The... [See More]
- Gas Types: Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
from DOD Technologies Inc.
Hydrogen Sulfide (H2S) may desensitize and render the body unconscious in no time at high concentrations, therefore, reliable personal monitoring equipment is crucial. The ARA Personal H2S Detector is an economical, wearable clip monitor - pre-configured for the detection of dangerous levels of... [See More]
- Gas Types: H2S
- Mounting Type: Portable
- Instrument Type: Detector
- Sensor Technology: Electrochemical; Electrochemical
from MSA Safety
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25 %); SO2 (0-25 ppm, 0-100 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
from ABB Measurement & Analytics
LGR ’s Hydrogen Sulfide Analyzer (H2S Analyzer) measures H2S in ambient air and in industrial processes with extremely high precision, sensitivity and accuracy. No longer do you have to wait a long time to measure hydrogen sulfide gas with high reliability – LGR ’s H2S Analyzer... [See More]
- Gas Types: H2S
- Mounting Type: Portable (optional feature)
- Instrument Type: Analyzer
- Sensor Technology: LGR’s Off-axis ICOS technology
from Fuji Electric Corp. of America
Biogas composition multigas analyzers. Multigas, continuous, and simultaneous measurement of 4 components including H2S. CH4 – CO2 – O2 – H2S. Unique measurement cell design reduces maintenance. Reduced maintenance thanks to the unique design of the measuring cell. Built-in... [See More]
- Gas Types: CO2 (0 to 20vol%); H2S (0-500ppm); Methane (CH4) / Natural Gas (0 to 20vol%); O2 (0 to 10vol%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from Analytical Industries Inc.
Key features. Hazardous area certified - ATEX / UKEx / IECEx / cMETus. Proven electrochemical sensor. Sample air dilution pump built in. Optional H2S scrubber on sample outlet. Quick measurement response time. Integral data logging of measurement. Overview. The GPR-7100 hydrogen sulfide portable... [See More]
- Gas Types: H2S
- Features: Data Logger; Hazardous Environment
- Sensor Technology: Electrochemical
from United Electric Controls Company
The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART communication, Vanguard... [See More]
- Gas Types: Toxic; Combustible; NH3 (0 - 100 ppm); CO (0 - 500 ppm); H2S (0 - 100 ppm); Methane (CH4) / Natural Gas (0 to 100% LEL) (Propane (C3H8) 0 to 100% LEL)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Electrochemical; Infrared
from Arjay Engineering
Stand alone gas monitoring. for commercial and light. industrial applications. The EC-Gold Dual is ideal for any size facility. where one or multiple gases need to be. monitored. More than 30 years of gas detection. experience has contributed to this highly. functional detector. • one or two... [See More]
- Gas Types: Toxic; CO (0-500ppm); Cl2 (0-10ppm); H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Number of Gases Monitored: Multi
from Acme Engineering Products
The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are located within one... [See More]
- Gas Types: Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature)
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from DOD Technologies Inc.
Battery life for months instead of hours!. Day in, day out, your workers have to charge their portable multi gas detectors so they can keep testing for the presence of hydrogen sulfide (H2S), carbon monoxide (CO), oxygen (O2) and combustible gases (LEL). Unfortunately, sometimes they may forget to... [See More]
- Gas Types: Combustible; CO; H2S; O2
- Sensor Technology: Infrared; Infrared
- Mounting Type: Portable
- Number of Gases Monitored: Multi
from MSA Safety
MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S Connect... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100, 0-1000 ppm); CO2 (0-2, 0-5% Vol); CO (0-100, 0-500 ppm); Cl2 (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared
from ABB Measurement & Analytics
With no consumables or frequent calibration requirements, LGR-ICOS laser process analyzers can significantly improve process monitoring and control of refining and petrochemical applications as well as accurately measure trace gases in syngas, regeneration hydrogen and inert gases. The GLA531 series... [See More]
- Gas Types: Toxic; NH3; CO2; CO; Hydrocarbons; HCl; HF; H2S; Methane (CH4) / Natural Gas; O2; Water Vapor (C2H2)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from Analytical Industries Inc.
Key features. Measurement ranges from 0 …20 ppm to 0 …2000 ppm H2S. Ambient or compressed air dilution available. Optional liquid drain sample conditioning system for entrained liquids. Analog, digital and alarm set point outputs. Hazardous area certified - ATEX / UKEx / IECEx / cMETus. [See More]
- Gas Types: H2S (from 0…20 ppm to 0…2000 ppm H2S)
- Sensor Technology: Electrochemical
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms; Hazardous Environment
from Arjay Engineering
The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); HCl (0-10ppm); H2S (0-100ppm); NO (0-100ppm); NO2 (0-20pm); O2 (0-30%); SO2 (0-50ppm)
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Acme Engineering Products
The Acme UniSet, with its microprocessor-based system, features a high-quality stand-alone controller providing all the necessary hardware for the continuous monitoring of a variety of toxic and combustible gases. This unit is primarily geared towards providing alarm-activated relays for simple... [See More]
- Gas Types: Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic
from DOD Technologies Inc.
FOUR-GAS DETECTOR with 2-YEAR RUN TIME. Gas Detection Made Simple. No charging ever! No calibration necessary! (Can be calibrated if required). Reliably test for hydrogen sulfide (H2S), carbon monoxide (CO), oxygen (O2) and combustible gases (LEL) with this simple-to-use and simple-to-maintain... [See More]
- Gas Types: Combustible; CO; H2S; O2
- Sensor Technology: Electrochemical; Electrochemical
- Mounting Type: Portable
- Number of Gases Monitored: Multi
from MSA Safety
The ULTIMA ® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell ® gas sensors with TruCal ® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2%, 0-5% Vol); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm, 0-100 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared
from ABB Measurement & Analytics
Natural gas quality monitoring. Sensi+, GLA533-NG model, detects simultaneously multiple gas contaminants in natural gas. It provides continuous measurements of H2S, H2O and CO2 for custody transfer, tariff compliance, and process monitoring. A single, compact analyzer using ABB ’s proven... [See More]
- Gas Types: CO2; H2S
- Sensor Technology: ICOS
- Instrument Type: Monitor; Analyzer
- Number of Gases Monitored: Multi
from Arjay Engineering
The EC-Gold gas transmitter is part of the Arjay series of gas. detection instruments. This employs electro-. chemical sensors to target toxic gas or oxygen. concentrations in ambient air. The unique design. and flexible interface allows this transmitter to. be used with any of the Arjay controllers... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); Refrigerants; H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Number of Gases Monitored: Multi
from Acme Engineering Products
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a 900... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
from DOD Technologies Inc.
The XA-4000II personal four-gas detector is a wearable hazardous gas detector. It is worn within the breathing zone to detect four of the most common industrial gas hazards (CH4-CO-H2S-O2), keeping you safe within your working environment. When worker exposure exceeds pre-set limits the device... [See More]
- Gas Types: Combustible; H2S
- Mounting Type: Portable
- Instrument Type: Detector
- Sensor Technology: Hot Wire Sensor
from MSA Safety
The TriGas X5000 Monitoring System is an integrated gas detection solution that helps plant operators comply with NFPA 820. The system monitors for combustible gases, hydrogen sulfide and oxygen with on-board alarming and communication interface to plant and remote location control stations. [See More]
- Gas Types: Combustible; H2S; O2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Number of Gases Monitored: Multi
from ABB Measurement & Analytics
LGR ’s H2S/NH3 Analyzer (ammonia, hydrogen sulfide) provides extremely sensitive measurements in ambient air or in industrial process flows with extremely high precision and sensitivity. No longer do you have to wait a long time to measure these gases with high sensitivity and accuracy –... [See More]
- Gas Types: NH3; H2S; Water Vapor
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Cavity enhanced absorption technique
from Siemens Process Instrumentation
Due to its multi-component design with UV and NDIR technology for measuring up to three IR-active components and optionally available electrochemical sensors (O2 and H2S measurement), the ULTRAMAT 23 offers high cost efficiency and space savings. ULTRAMAT 23 – a true all-rounder. The ULTRAMAT... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; H2S (0-5 / 0-50 vpm); Methane (CH4) / Natural Gas; NO; O2 (0-5% / 0-25% EC and 0-2% / 0-100% Dumbbell); SO2; SF6 (C2H4)
- Sensor Technology: Infrared; PID
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from RainWise, Inc.
Rainwise offers customized turnkey weather monitoring solution. [See More]
- Gas Types: Toxic (optional feature); Combustible (optional feature); NH3 (Contact Factory); AsH3 (Contact Factory); Br2 (Contact Factory); CO (Contact Factory); Cl2 (Contact Factory); ClO2 (Contact Factory); B2H6 (Contact Factory); F (Contact Factory); GeH4 (Contact Factory); H2 (Contact Factory); HCl (Contact Factory); HCN (Contact Factory); HF (Contact Factory); H2Se (Contact Factory); H2S (Contact Factory); NO (Contact Factory); NO2 (Contact Factory); O2 (Contact Factory); O3 (Contact Factory); PH3 (Contact Factory); SiH4 (Contact Factory); SO2 (Contact Factory)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Electrochemical
from LumaSense Technologies, Inc., An Advanced Energy Company
The Andros 6511 offers unparalleled accuracy and performance. Now taking advantage of the latest technology, Andros brings you a product with superior performance and reliability. The Non-Dispersive InfraRed (NDIR) sensor can measure the greenhouse gases CO2 and Methane via RS-232 communications... [See More]
- Gas Types: Toxic; Combustible; CO2 (0.00 to 16.00%); CO (0.000 to 15.000%); Hydrocarbons (40% to 100%); H2S; Methane (CH4) / Natural Gas (40% to 100%); NO; NO2; O2 (1.01 to 25.00%); SO2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Electrochemical; Infrared
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; Water Vapor (10ppb, 1.0ppb in HCl) (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Compur Monitors, Inc.
System Reliability by Automatic Self Check. Today â € ™s monitoring requirements demand a high degree of reliability and fault-free performance. The Statox system incorporates an automatic self check routine every 24 hours. The system completely verifies and tests all components... [See More]
- Gas Types: CO2 (0-0,5 ppm); CO (0-150 ppm); Cl2 (0-10 ppm); Hydrocarbons (0-1,5/0-15 ppm); HCN (0-50 ppm); H2S (0-100 ppm); SO2 (0-5 ppm)
- Application: Confined Space Entry
- Mounting Type: Fixed
from Siemens Analytical Products
SIPROCESS UV600 is an extractive UV gas analyzer that can. simultaneously measure up to three components. It is a specialist for extremely selective NO measurement with small measuring ranges and an allrounder also for other UV-active gases, e.g. NO2, SO2 and H2S. Due to spectral range no... [See More]
- Gas Types: Toxic; H2S (0 to 1000 ppm); NO (0 to 1000 ppm); NO2 (0 to 1000 ppm); SO2 (0 to 1000 ppm)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: PID
from Analytical Systems Int’l. Keco
The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective CO2 analyzer for quality and process control purposes. Analytical Systems International has met these requirements with their proven microprocessor based non... [See More]
- Gas Types: Toxic; H2S
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from ENMET Corporation
P/N 10040-0200, AM-5175 Monitor, Hydrogen sulfide, H2S. Features. Compact Design. Digital Display. User-Programmable Alarms and Relays. 4-20 mA Output. RS-485 Digital Communication Capability. 100-240 VAC, 24 VDC Power Options. "Intelli-Cal" Push-Button Calibration Procedure. 3 Levels of Alarms. [See More]
- Gas Types: H2S
- Display: Digital
- Instrument Type: Monitor
- Operating Temperature: 32 to 122
from Senscient Inc.
Reliable, open path detection of hydrogen sulfide at levels low enough to protect personnel from the toxic hazard. Faster response than any other hydrogen sulfide detection technology. No need to replace or re-calibrate sensors. True ease-of-installation, with vibration and misalignment tolerant... [See More]
- Gas Types: Combustible; H2S (0-1000ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Infrared; Enhanced Laser Diode Spectroscopy
from Cubic Sensor and Instrument Co.,Ltd.
Continuous biogas analysis system Gasboard-9060 is wall mounted type system supports 24*365 days continuous analysis on wet and dry biogas, mainly used for measuring CH4, CO2, O2, H2S compositions in different biogas, landfill gas, biomethane gas applications, with high accuracy, stable performance,... [See More]
- Gas Types: Combustible; CO2 (0-50%); Hydrocarbons (0-100%); H2S (0-9999 ppm); Methane (CH4) / Natural Gas; O2 (0-25%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Pyott-Boone Electronics (PBE Group)
The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible gases), Nitric Oxide, Nitrogen... [See More]
- Gas Types: Combustible; NH3; CO; Cl2; Hydrocarbons ((CH4) ( (All combustible gases)); H2; H2S; NO; NO2; O3; SO2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Confined Space Entry
from Sensidyne, LP
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]
- Gas Types: Toxic; Combustible; CO2 (0-5%Volume); CO (0-500ppm); Cl2 (0-10ppm); Hydrocarbons (0-100%LEL); H2 (0-1000ppm); HCl (0-20); HCN (0-20ppm); HF (0-20); H2S (0-100ppm); O2 (0-25%Volume); SO2 (0-20ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared
from Delphian Corporation
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms,... [See More]
- Gas Types: Toxic; Combustible; H2S (0-50 / 0-100ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Semiconductor
from Transcat, Inc.
h3 >Product Highlights. Minimize costs and training with one-button operation. Field-proven Surecell sensors offer an unprecedented performance in even the harshest environments. Interchangeable power options with extended battery runtimes for longer shifts. Standard features of BW products:... [See More]
- Gas Types: CO; H2S; O2
- Measurement Type: %LEL or %LFL
- Instrument Type: Detector
from Linde North America, Inc.
The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas Detector is a simple to... [See More]
- Gas Types: Toxic; NH3 (0-100 ppm, 0-50 ppm, 0-500 ppm); AsH3 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); Br2 (0-2 ppm, 0-1 ppm, 0-10 ppm); CO (0-100 ppm, 0-50 ppm, 0-500 ppm); Cl2 (0-10 ppm, 0-1 ppm, 0-50 ppm); ClO2 (0-2 ppm, 0-1 ppm, 0-10 ppm); B2H6 (0-1000 ppb, 0-1000 ppm, 0-10 ppm); F (0-2 ppm, 0-1 ppm, 0-10 ppm); GeH4 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2 (0-4%, 0-2000 ppm, 0-10%); HCl (0-20 ppm, 0-10 ppm, 0-100 ppm); HCN (0-20 ppm, 0-10 ppm, 0-100 ppm); HF (0-10 ppm, 0-10 ppm, 0-100 ppm); H2Se (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2S (0-50 ppm, 0-10 ppm, 0-100 ppm); NO (0-100 ppm, 0-50 ppm, 0-500 ppm); NO2 (0-20 ppm, 0-5 ppm, 0-100 ppm); O2 (0-25%, 0-10%, 0-100 %); O3 (0-2 ppm, 0-1 ppm, 0-10 ppm); PH3 (0-1000 ppb,0-1000 ppb, 0-10 ppm); SiH4 (0-20 ppm, 0-1000 ppb, 0-100 ppm); SO2 (0-20 ppm, 0-10 ppm, 0-100 pp) (Phosphine: 0-1000 ppb, 0-1000 ppb, 0-10 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Single; Multi
from Roscid Technologies
The Model H2S-Tracer is simple, accurate and very economic measurement of Hydrogen Sulfide at ppm levels. [See More]
- Gas Types: Toxic; Combustible; H2S
- Number of Gases Monitored: Single
- Instrument Type: Analyzer
- Measurement Type: Trace
from Industrial Scientific Corporation
The Radius® BZ1 Area Monitor is a rugged gas detector that connects your entire worksite. Designed to go where the work is, Radius can be deployed in seconds for emergency response scenarios or left in the field for up to 7 days on a single charge or for an unlimited period with the Solar Power... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-500ppm); CO2 (0-5%); CO (0 - 1500ppm); Cl2 (0-50ppm); Hydrocarbons (Methane, pentane 0-100% LEL;Methane 0-5%); H2; H2S (0-500 ppm); Methane (CH4) / Natural Gas (Methane, pentane 0-100% LEL;Methane 0-5%); NO2 (0-150 ppm); O2 (0-30% Volume); SO2 (0 - 150 ppm)
- Mounting Type: Portable
- Instrument Type: Monitor
- Sensor Technology: Electrochemical
from Conspec Controls Inc.
CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration procedure allows for... [See More]
- Gas Types: Toxic; Combustible; H2S
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Pem-Tech, Inc.
Model PT605 on stream monitor / analyzer has been designed for the detection of Hydrogen Sulfide in process streams and in Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. [See More]
- Gas Types: H2S (0-25, 0-200, 0-1000ppm)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical
from Honeywell Analytics, Inc.
The Sensepoint XCD transmitter provides comprehensive monitoring of combustible, toxic and Oxygen gas hazards in potentially explosive atmospheres, indoors and outdoors —and is marked by installation ease and flexibility, user-friendly operation and cost-effective gas monitoring. Sensepoint... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50PPM); CO (0-200 PPM / 0-500 PPM); Cl2 (0-5 PPM / 0-15 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); H2S (0-50 PPM / 0-100 PPM / 0-20 PPM); NO2 (0-10 PPM); O2 (0-25% VOL); SO2 (0-15 PPM / 0-50 PPM)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical
from Emerson Automation Solutions – Rosemount
The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an... [See More]
- Gas Types: Toxic; Combustible; NH3; H2S; O2
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Mounting Type: Fixed
- Number of Gases Monitored: Single; Multi
from Global Detection Systems Corp.
The GASMAX II single / dual channel Toxic / O2 / LEL gas monitor delivers the latest gas detection technology, reliability and ease of use. Available in both single and dual channel models, the GASMAX II is CSA certified for use in Div 1 & Div 2 explosion proof installations. [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm); AsH3 (0-1 ppm); CO (0-300/1000 ppm); Cl2 (0-5/50 ppm); ClO2 (0-1 ppm); F (0-1 ppm); H2 (0-2000 ppm); HCl (0-30 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-50/100 ppm); NO (0-100/500 ppm); NO2 (0-5/50 ppm); O2 (0-25%); O3 (0-1 ppm); SiH4 (0-50 ppm); SO2 (0-20/100 ppm) (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic (optional feature); Infrared (optional feature); Semiconductor (optional feature)
from Det-Tronics
The Det-Tronics Nanotechnology Metal Oxide Semiconductor (NTMOS) gas detector delivers fast and repeatable H2S detection in extreme temperature and humidity applications where electrochemical sensing technologies are not preferred. The NTMOS H2S detector uses the latest nanotechnology to ensure... [See More]
- Gas Types: Toxic; H2S (0-100 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from FIS Inc.
This testing device measures the chemicals in the breath; classifies the volatile sulfur compounds, a major component of halitosis, into three causal components (hydrogen sulfide, methyl mercaptan, and dimethyl sulfide); and provides a precise reading of each gas concentration. It is useful for... [See More]
- Gas Types: Toxic; H2S (Methyl Mercaptan; Dimethyl Sulfide)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from REED-Direct
Low power semi-conductor sensor. Includes soft carrying case and batteries. SPECIFICATIONS: Sensitivity: 50 ppm methane. Warm-up Time: Approx. 5 minutes. Response Time: < 2 seconds. Alarm Limit: At 10% LEL for methane. Power Supply: 3 x "C" batteries. Battery Life: 8 hours of continuous use. [See More]
- Gas Types: Combustible; NH3; CO; Hydrocarbons (50 ppm, 10% LEL); H2S; Water Vapor (Industrial Solvents, Lacquer Thinner)
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Semiconductor
from Siemens Process Instrumentation
The SIPROCESS UV600 is an extractive UV gas analyzer that can measure up to three components simultaneously. SIPROCESS UV600 with state of-the-art electronics and software, has the interfaces required for remote monitoring from a network as well as connecting to a process control system. The... [See More]
- Gas Types: Toxic; Combustible; H2S (0 1 000 ppmv); NO (0 ... 1 000 ppmv); NO2 (0 ... 1 000 ppmv); SO2 (0 ... 1 000 ppmv)
- Sensor Technology: PID
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2 (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Compur Monitors, Inc.
Easy to install and easy to use. The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2... [See More]
- Gas Types: CO (0-5 ppm); Cl2 (0-100 ppm); ClO2 (0-0,3/1/15/100 ppm); Hydrocarbons (0-1 ppm); H2 (0-10/50 ppm); HCl (0-150/ 300/1000 ppm); HCN (0-150 ppm); H2S (2-35 % ppm); NO2 (0-100 ppm); O2 (0-300 ppm); PH3 (0-500 ppb)
- Application: Confined Space Entry
- Mounting Type: Fixed
- Display: Digital
from Siemens Analytical Products
With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the ULTRAMAT 23 is extremely innovative and space saving. The integrated automatic calibration function using ambient air is a... [See More]
- Gas Types: Toxic; CO2 (0 to 1000 ppm, 0 to 100%); CO (0 to 1000 ppm, 0 to 100%, 0 to 750 mg/m3); H2S (0 to 5000 ppm); Methane (CH4) / Natural Gas (0 to 2500 ppm, 0 to 100%); NO (0 to 5000 ppm, 0 to 2000 mg/m3); O2; SO2 (0 to 10000 ppm, 0 to 2.5%, 0 to 2000 mg/m3); SF6 (0 to 2500 ppm)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from Analytical Systems Int’l. Keco
The petrochemical, gas processing, & gas pipeline industry has for many years required an accurate, dependable, low maintenance, and cost effective sulfur analyzer for quality and process control purposes. With over twenty years of experience in developing and manufacturing sulfur analyzers and... [See More]
- Gas Types: Toxic; H2S
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Lead Acetate Tape/Photodiode-LED
from ENMET Corporation
P/N 04810-0200, Spectrum Series Personal Gas Detector for Hydrogen Sulfide, H2S. The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters, inspectors, emergency... [See More]
- Gas Types: H2S
- Sensor Technology: Electrochemical
- Instrument Type: Detector
- Display: Digital
from Cubic Sensor and Instrument Co.,Ltd.
Handheld biogas analyzer Gasboard-3200Plus is handheld type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S and optional H2, CO gases, with high accuracy, stable performance and easy carrying features, widely used in anaerobic digestion biogas, waste water treatment... [See More]
- Gas Types: Combustible; CO2 (0-50%); CO (0-2000ppm); Hydrocarbons (0-100%); H2 (0-2000ppm); H2S (0-9999ppm); Methane (CH4) / Natural Gas; O2 (0-25%)
- Mounting Type: Handheld; Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Delphian Corporation
The Micro Controller is fixed installation single channel and slides into the Flexirack. It requires a compact one inch of panel space three and one-half inches high. It is a simple design with few parts there is less that can go wrong. It is easy to maintain and repair. The controller uses a rugged... [See More]
- Gas Types: Toxic; Combustible; H2S (0-100ppm)
- Sensor Technology: Semiconductor
- Instrument Type: Monitor
- Number of Gases Monitored: Single
from Transcat, Inc.
Product Highlights. Integral concussion-proof boot. Optional integral motorized pump option for remote sampling. Powered by three AA alkaline batteries or a hot-swappable rechargeable battery pack. Triple alarms (audible, visual and vibrating). Multi-language support in English, French, German,... [See More]
- Gas Types: CO; H2S; O2
- Measurement Type: %LEL or %LFL
- Instrument Type: Detector
from Linde North America, Inc.
G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Cl2; ClO2; Hydrocarbons; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O3; PH3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Industrial Scientific Corporation
Experience maintenance-free gas detection and improved worker safety with the Tango®TX1 single gas monitor. A 2-year runtime and patented DualSense® Technology, increase worker safety, regardless of bump test frequency, while reducing overall costs. Simply put, with two of the same sensor, the Tango... [See More]
- Gas Types: Toxic; Combustible; CO (1-1000ppm); H2; H2S (0-500 ppm); NO2 (0-150 ppm); SO2 (0 - 150 ppm)
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Sensor Technology: Electrochemical
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical
from Emerson Automation Solutions – Rosemount
The M22 dual channel universal transmitter has been engineered from the ground-up to include the innovative features that engineers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. With the dual channel option you can cover more... [See More]
- Gas Types: Toxic; Combustible; NH3; H2S; O2
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Mounting Type: Fixed
- Number of Gases Monitored: Single; Multi
from Det-Tronics
The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and... [See More]
- Gas Types: Combustible; CO (0 to 100 ppm; 0 to 500 ppm; 0 to 1000 ppm); Cl2 (0 to 10 ppm); H2S (0 to 100 ppm); NO2 (0 to 20 ppm); O2 (0 to 25%; 15 to 25%); SO2 (0 to 100 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from FIS Inc.
Three major halitosis components are hydrogen sulfide, methyl mercaptan, and dimethyl sulfide. The OralChroma measures Volatile Sulfide Components (VSC) in the breath and separates them into the above three components. About 1000 sets of OralChroma have been supplied to dentists, universities, and... [See More]
- Gas Types: Toxic; H2S (Methyl Mercaptan; Dimethyl Sulfide)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from Analytical Systems Int’l. Keco
The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective H2S analyzer for quality and process control purposes. With over thirty years of experience in developing and manufacturing gas analyzers and associated parts and... [See More]
- Gas Types: Toxic; H2S
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Lead Acetate Tape/Photodiode-LED
from Cubic Sensor and Instrument Co.,Ltd.
Online biogas analyzer Gasboard-3200 is a rack type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S with high accuracy, stable performance, can be easily integrated with biogas analysis system, widely used in anaerobic digestion biogas, waste water treatment biogas,... [See More]
- Gas Types: Combustible; CO2 (0-50%); Hydrocarbons (0-100%); H2S (0-9999ppm); Methane (CH4) / Natural Gas; O2 (0-25%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Transcat, Inc.
Product Highlights. Integral concussion-proof boot. Optional integral motorized pump option for remote sampling. Powered by three AA alkaline batteries or a hot-swappable rechargeable battery pack. Triple alarms (audible, visual and vibrating). Multi-language support in English, French, German,... [See More]
- Gas Types: CO; H2S; O2
- Measurement Type: %LEL or %LFL
- Instrument Type: Detector
from Linde North America, Inc.
G-TECTA ™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability... [See More]
- Gas Types: Toxic; Combustible; NH3; CO; Cl2; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O2; O3; PH3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Industrial Scientific Corporation
Get the simple, reliable gas detection you need with the Ventis MX4, a four-gas monitor with the portability and size of a single-gas monitor. Designed to be extremely rugged yet lightweight and easy to wear, the Ventis MX4 eliminates the need for extra monitors and transitions seamlessly from... [See More]
- Gas Types: Toxic; Combustible; CO (0-1000 ppm); Hydrocarbons (Methane, pentane 0-100% LEL;Methane 0-5%); H2; H2S (0-500 ppm); Methane (CH4) / Natural Gas (Methane, pentane 0-100% LEL;Methane 0-5%); NO2 (0-150 ppm); O2 (0-30% Volume); SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Honeywell Analytics, Inc.
Remotely monitor toxic gases in Class 1, Div 2 areas while reducing the maintenance, training and overall cost of gas monitoring. Sensepoint XCD RTD from Honeywell Analytics makes it easy on your maintenance team, time and budget when faced with the challenge of monitoring toxic gases in Class I,... [See More]
- Gas Types: Toxic; NH3 (0-50 PPM); CO (0-200 PPM); Cl2 (0-5 PPM); H2S (0-50 PPM); NO (0-100 PPM); NO2 (0-10 PPM); O2 (0-25%); SO2 (0-15 PPM)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Number of Gases Monitored: Multi
from Emerson Automation Solutions – Rosemount
The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect... [See More]
- Gas Types: Toxic; Combustible; NH3; H2S; O2
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
- Mounting Type: Fixed
- Number of Gases Monitored: Single; Multi
from FIS Inc.
Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation. [See More]
- Gas Types: Toxic; H2S (5ppb-1ppm) (Methyl Mercaptan: 5ppb-1ppm ; Dimethyl Sulfide: 5ppn-1ppm)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from Analytical Systems Int’l. Keco
The 150 series analyzer monitor is a completely portable H2S analyzer monitor or in-line process featuring a cost-effective analysis method for process control, air quality and product quality purposes. In addition, this analyzer is accurate, dependable, and low maintenance. The microprocessor-based... [See More]
- Gas Types: Toxic; H2S
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Lead Acetate Tape/Photodiode-LED
from Cubic Sensor and Instrument Co.,Ltd.
Portable biogas analyzer Gasboard-3200L is a portable type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S, with high accuracy, stable performance and easy carrying features, widely use in anaerobic digestion biogas, waste water treatment biogas, landfill site,... [See More]
- Gas Types: Combustible; CO2 (0-50%); Hydrocarbons (0-100%); H2S (0-9999ppm); Methane (CH4) / Natural Gas; O2 (0-25%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Transcat, Inc.
Product Highlights. Easy to Wear. Durable, ergonomic and wearable — doesn ’t weigh you down. Compact profile — even working in tight spaces, you won't know you are wearing it. Easy to Use. Simple one-button operation. User-friendly tamper ‑proof operation with just one... [See More]
- Gas Types: CO; H2S; O2
- Measurement Type: %LEL or %LFL
- Instrument Type: Detector
from Linde North America, Inc.
The G-TECTA ™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; O3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Industrial Scientific Corporation
The Ventis Pro5 multi-gas monitor is the most flexible connected monitor on the market, giving you the power to manage worker safety anytime, anywhere - even in the most remote settings. Wireless connectivity in the Ventis Pro5 connects workers to live monitoring software via cellular, wi-fi,... [See More]
- Gas Types: Toxic; Combustible; CO (0-1000 ppm); Cl2; Hydrocarbons (Methane, pentane 0-100% LEL;Methane 0-5%); H2; H2S (0-500 ppm); Methane (CH4) / Natural Gas (Methane, pentane 0-100% LEL;Methane 0-5%); NO2 (0-150 ppm); O2 (0-30% Volume); PH3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Honeywell Analytics, Inc.
ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring needs. Installation in potentially... [See More]
- Gas Types: Combustible; NH3 (0-50 PPM / 0-1000 PPM); CO (0-200 PPM / 0-500 PPM); Cl2 (0-5 PPM / 0-15 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); H2S (0-20 PPM / 0-50 PPM/ 0-100 PPM); NO2 (0-10 PPM); O2 (0-25% VOL); SO2 (0-15 PPM / 0-50 PPM)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic
from Emerson Automation Solutions – Rosemount
Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended communication capabilities, and maximum ease of use, the X-STREAM Enhanced offers... [See More]
- Gas Types: Toxic; NH3 (0-200 ppm, 0-100%); CO2 (0-100 ppm, 0-100%); CO (0-100 ppm, 0-100%); Cl2 (0-600 ppm, 0-100%); Hydrocarbons; H2 (0-100%); H2S (0-100%); Methane (CH4) / Natural Gas (0-200 ppm, 0-100%); NxOx (0-500 ppm, 0-100%); O2 (0-100%); SO2 (0-200 ppm, 0-100%); SF6 (0-50 ppm, 0-100%); Water Vapor (0-3000 ppm, 0-8%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity, Moisture Sensors